Schmersal Inc. Expander, Output; Limit Switch Actuator Schmersal SRB302X3-24V

Description
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:2.5W; RoHS Compliant: Yes
Datasheet
Description
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:2.5W; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expander, Output; Limit Switch Actuator Schmersal - 37AJ1220 - Newark, An Avnet Company
Chicago, IL, United States
Expander, Output; Limit Switch Actuator Schmersal
37AJ1220
Expander, Output; Limit Switch Actuator Schmersal 37AJ1220
EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:2.5W; RoHS Compliant: Yes

EXPANDER, OUTPUT; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:230V; Operating Force Max:-; Product Range:-; Contact Current DC Max:-; Contact Voltage DC Max:24V; DC Power:2.5W; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 37AJ1220
Product Name Expander, Output; Limit Switch Actuator Schmersal
Maximum AC Voltage Rating 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Safety, Hinge; Limit Switch Actuator Schmersal - 91AH9262 - Newark, An Avnet Company
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 2NC / 2NO
Maximum Current Rating 4 amps
View Details
Limit Switches - 136249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 2 NO/2 NC
View Details
Miniature Limit switch - miniature limit switch - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details