Schmersal Inc.
"N" program - NHS - Main switch - NHS63-3050
Description
Main switches 16A - 63A
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Description
Main switches 16A - 63A
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Suppliers
"N" program - NHS - Main switch - NHS63-3050
Main switches 16A - 63A
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
- Main switches 16A - 63A
- hygienic design
- Protection class IP69K
- Mounting hole 22.3 mm
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
"N" program - NHS - Main switch - NHS63-3050 |
|
Base Material
|
Thermoplastic / Plastic
|
|
Mechanical Life
|
100000 cycles
|
|
Operating Torque
|
227 In-oz (160 N-cm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Type
Keylock
Base Material
Metallic
Mechanical Life
300000 cycles
View Details
Actuator Type
Keylock
Mechanical Life
100000 cycles
Terminal Type
Screw Terminals; Screw terminals M20 x 1.5
View Details
Base Material
Thermoplastic / Plastic
Mechanical Life
100000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details
Base Material
Thermoplastic / Plastic
Mechanical Life
1000000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
View Details