Schmersal Inc.
N program - NHS - Main switch - NHS16/4-POL-3050
Description
Main switches 16A - 63A
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Description
Main switches 16A - 63A
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
Request a Quote
Email Supplier
Suppliers
N program - NHS - Main switch - NHS16/4-POL-3050
Main switches 16A - 63A
hygienic design
Protection class IP69K
Mounting hole 22.3 mm
- Main switches 16A - 63A
- hygienic design
- Protection class IP69K
- Mounting hole 22.3 mm
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Name
|
N program - NHS - Main switch - NHS16/4-POL-3050 |
|
Mechanical Life
|
1000000 cycles
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
12
Operating Temperature
32 to 167 F (0 to 75 C)
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
11
View Details
Angle of Throw
35 degrees
Positions per Pole
3
Features
DustProof; Weather resistant or waterproof
View Details