Schaffner EMC Inc. Automotive DC Filter LV DC FILTER

Description
LV DC filter is wired between output of power electronic and load. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Filter has optimized design, hence it can be operated within high range of temperature and frequency. CAPABILITIES Maximum operation voltage: 100 V DC Rated currents: 200 A High attenuation for common and differential mode between 10 kHz up to 300 MHz Temperature range: -40°C to +125°C Dimension: 95x36x20 mm Bus bar Connection Customization is available upon request
Description
LV DC filter is wired between output of power electronic and load. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Filter has optimized design, hence it can be operated within high range of temperature and frequency. CAPABILITIES Maximum operation voltage: 100 V DC Rated currents: 200 A High attenuation for common and differential mode between 10 kHz up to 300 MHz Temperature range: -40°C to +125°C Dimension: 95x36x20 mm Bus bar Connection Customization is available upon request

Suppliers

Company
Product
Description
Supplier Links
Automotive DC Filter - LV DC FILTER - Schaffner EMC Inc.
Edison, NJ, USA
Automotive DC Filter
LV DC FILTER
Automotive DC Filter LV DC FILTER
LV DC filter is wired between output of power electronic and load. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards. Filter has optimized design, hence it can be operated within high range of temperature and frequency. CAPABILITIES Maximum operation voltage: 100 V DC Rated currents: 200 A High attenuation for common and differential mode between 10 kHz up to 300 MHz Temperature range: -40°C to +125°C Dimension: 95x36x20 mm Bus bar Connection Customization is available upon request

LV DC filter is wired between output of power electronic and load. The main function of this Schaffner filter is to reduce EMI noise and meet the stringent automotive standards.

Filter has optimized design, hence it can be operated within high range of temperature and frequency.

CAPABILITIES

  • Maximum operation voltage: 100 V DC
  • Rated currents: 200 A
  • High attenuation for common and differential mode between 10 kHz up to 300 MHz
  • Temperature range: -40°C to +125°C
  • Dimension: 95x36x20 mm
  • Bus bar Connection
  • Customization is available upon request
Supplier's Site

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number LV DC FILTER
Product Name Automotive DC Filter
Filter Type Active
Unlock Full Specs
to access all available technical data

Similar Products

microNexus™ Motor Protection Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
 - Lineator™ 1Q3 - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 12 %
View Details
60 Hz Passive Harmonic Filter - ECOsine FN 3413 - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
AHF Advanced Harmonic Filters -  - Danfoss North America Motion Controls
Danfoss North America Motion Controls
Specs
Input Voltage 380-690 VAC
Frequency 50Hz; 60Hz (optional feature)
Environment 5 to 40 C (41 to 104 F)
View Details