Savin Color Multifunction Printer SP C242SF

Description
GENERAL FEATURES · Move from job to job quickly. The SP C242SF produces copies and prints up to 21 pages-per-minute for both full-color and black-and-white documents. · Expedite printing and manage multiple jobs easily with a powerful 400 MHz controller and 256MB RAM. · Offer convenient access for shared use in growing offices with standard networking- including IPv6 support-and an optional external wireless Ethernet adapter. · Capture, edit and send information instantly. A full suite of Scan-To document distribution capabilities allows users to leverage existing infrastructure to improve document-related processes. · Send faxes anywhere at the fastest available speeds with a 33.6 Kbps Super G3 Modem, built-in desktop PC faxing, Internet fax, 200 speed dials, authorized and paperless fax reception and more. · Share information easily with a strategically placed USB port located on the front of the system. This gives users advanced Scan-to-USB functionality and convenient access for printing images from a digital camera using PictBridge™ software. · Enjoy near-instant readiness with first print speeds of less than 14 seconds and a warm-up time of less than 30 seconds. · Replace the standard or high-yield All-In-One print cartridges in seconds with a convenient top-loading design. · Create high-quality color business documents. True 600 x 600 dpi and interpolated resolutions up to 2,400 x 600 dpi meet even the highest image quality demands. · Optimize toner usage with Economy Color Mode, limiting the amount of toner used on images and graphics to reduce color output costs. · Capture true quality with full-color and monochrome TWAIN/WIA scanning at up to 1,200 x 1,200 dpi optical resolution and 19,200 x 19,200 dpi driver resolution. · Accommodate more media with thick paper support up to 42 lb. Bond/83 lb. Index- for sizes up to 8.5" x 14"-from both the Standard and Bypass Trays. · Preserve space with a footprint of less than 20 inches for incredible functionality while using minimal desk or counter space. · Add paper without increasing the footprint. An optional 500-sheet Paper Feed Unit can be installed beneath the MFP to bring system capacity to 751 sheets and offer instant access to letter- and legal-size sheets. · Enhance workflow with the standard 35-sheet Automatic Document Feeder. Users can scan originals as large as 8.5" x 14" without placing it on the platen glass to expedite multi-page copying, scanning and faxing. · Minimize filing space and postage costs with standard automatic duplex printing. · Protect information-and your budget. Access to system functions and page volume limits can be set with User Restriction controls. Using Locked Print can help secure confidential information. · Monitor the system in real-time, remotely. Web Image Monitor offers immediate access to supply status and print network settings.
Description
GENERAL FEATURES · Move from job to job quickly. The SP C242SF produces copies and prints up to 21 pages-per-minute for both full-color and black-and-white documents. · Expedite printing and manage multiple jobs easily with a powerful 400 MHz controller and 256MB RAM. · Offer convenient access for shared use in growing offices with standard networking- including IPv6 support-and an optional external wireless Ethernet adapter. · Capture, edit and send information instantly. A full suite of Scan-To document distribution capabilities allows users to leverage existing infrastructure to improve document-related processes. · Send faxes anywhere at the fastest available speeds with a 33.6 Kbps Super G3 Modem, built-in desktop PC faxing, Internet fax, 200 speed dials, authorized and paperless fax reception and more. · Share information easily with a strategically placed USB port located on the front of the system. This gives users advanced Scan-to-USB functionality and convenient access for printing images from a digital camera using PictBridge™ software. · Enjoy near-instant readiness with first print speeds of less than 14 seconds and a warm-up time of less than 30 seconds. · Replace the standard or high-yield All-In-One print cartridges in seconds with a convenient top-loading design. · Create high-quality color business documents. True 600 x 600 dpi and interpolated resolutions up to 2,400 x 600 dpi meet even the highest image quality demands. · Optimize toner usage with Economy Color Mode, limiting the amount of toner used on images and graphics to reduce color output costs. · Capture true quality with full-color and monochrome TWAIN/WIA scanning at up to 1,200 x 1,200 dpi optical resolution and 19,200 x 19,200 dpi driver resolution. · Accommodate more media with thick paper support up to 42 lb. Bond/83 lb. Index- for sizes up to 8.5" x 14"-from both the Standard and Bypass Trays. · Preserve space with a footprint of less than 20 inches for incredible functionality while using minimal desk or counter space. · Add paper without increasing the footprint. An optional 500-sheet Paper Feed Unit can be installed beneath the MFP to bring system capacity to 751 sheets and offer instant access to letter- and legal-size sheets. · Enhance workflow with the standard 35-sheet Automatic Document Feeder. Users can scan originals as large as 8.5" x 14" without placing it on the platen glass to expedite multi-page copying, scanning and faxing. · Minimize filing space and postage costs with standard automatic duplex printing. · Protect information-and your budget. Access to system functions and page volume limits can be set with User Restriction controls. Using Locked Print can help secure confidential information. · Monitor the system in real-time, remotely. Web Image Monitor offers immediate access to supply status and print network settings.

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - SP C242SF - Savin
Round Lake, IL, USA
Color Multifunction Printer
SP C242SF
Color Multifunction Printer SP C242SF
GENERAL FEATURES · Move from job to job quickly. The SP C242SF produces copies and prints up to 21 pages-per-minute for both full-color and black-and-white documents. · Expedite printing and manage multiple jobs easily with a powerful 400 MHz controller and 256MB RAM. · Offer convenient access for shared use in growing offices with standard networking- including IPv6 support-and an optional external wireless Ethernet adapter. · Capture, edit and send information instantly. A full suite of Scan-To document distribution capabilities allows users to leverage existing infrastructure to improve document-related processes. · Send faxes anywhere at the fastest available speeds with a 33.6 Kbps Super G3 Modem, built-in desktop PC faxing, Internet fax, 200 speed dials, authorized and paperless fax reception and more. · Share information easily with a strategically placed USB port located on the front of the system. This gives users advanced Scan-to-USB functionality and convenient access for printing images from a digital camera using PictBridge™ software. · Enjoy near-instant readiness with first print speeds of less than 14 seconds and a warm-up time of less than 30 seconds. · Replace the standard or high-yield All-In-One print cartridges in seconds with a convenient top-loading design. · Create high-quality color business documents. True 600 x 600 dpi and interpolated resolutions up to 2,400 x 600 dpi meet even the highest image quality demands. · Optimize toner usage with Economy Color Mode, limiting the amount of toner used on images and graphics to reduce color output costs. · Capture true quality with full-color and monochrome TWAIN/WIA scanning at up to 1,200 x 1,200 dpi optical resolution and 19,200 x 19,200 dpi driver resolution. · Accommodate more media with thick paper support up to 42 lb. Bond/83 lb. Index- for sizes up to 8.5" x 14"-from both the Standard and Bypass Trays. · Preserve space with a footprint of less than 20 inches for incredible functionality while using minimal desk or counter space. · Add paper without increasing the footprint. An optional 500-sheet Paper Feed Unit can be installed beneath the MFP to bring system capacity to 751 sheets and offer instant access to letter- and legal-size sheets. · Enhance workflow with the standard 35-sheet Automatic Document Feeder. Users can scan originals as large as 8.5" x 14" without placing it on the platen glass to expedite multi-page copying, scanning and faxing. · Minimize filing space and postage costs with standard automatic duplex printing. · Protect information-and your budget. Access to system functions and page volume limits can be set with User Restriction controls. Using Locked Print can help secure confidential information. · Monitor the system in real-time, remotely. Web Image Monitor offers immediate access to supply status and print network settings.

GENERAL FEATURES
· Move from job to job quickly. The SP C242SF produces copies and prints up to 21 pages-per-minute for both full-color and black-and-white documents.
· Expedite printing and manage multiple jobs easily with a powerful 400 MHz controller and 256MB RAM.
· Offer convenient access for shared use in growing offices with standard networking- including IPv6 support-and an optional external wireless Ethernet adapter.
· Capture, edit and send information instantly. A full suite of Scan-To document distribution capabilities allows users to leverage existing infrastructure to improve document-related processes.
· Send faxes anywhere at the fastest available speeds with a 33.6 Kbps Super G3 Modem, built-in desktop PC faxing, Internet fax, 200 speed dials, authorized and paperless fax reception and more.
· Share information easily with a strategically placed USB port located on the front of the system. This gives users advanced Scan-to-USB functionality and convenient access for printing images from a digital camera using PictBridge™ software.
· Enjoy near-instant readiness with first print speeds of less than 14 seconds and a warm-up time of less than 30 seconds.
· Replace the standard or high-yield All-In-One print cartridges in seconds with a convenient top-loading design.
· Create high-quality color business documents. True 600 x 600 dpi and interpolated resolutions up to 2,400 x 600 dpi meet even the highest image quality demands.
· Optimize toner usage with Economy Color Mode, limiting the amount of toner used on images and graphics to reduce color output costs.
· Capture true quality with full-color and monochrome TWAIN/WIA scanning at up to 1,200 x 1,200 dpi optical resolution and 19,200 x 19,200 dpi driver resolution.
· Accommodate more media with thick paper support up to 42 lb. Bond/83 lb. Index- for sizes up to 8.5" x 14"-from both the Standard and Bypass Trays.
· Preserve space with a footprint of less than 20 inches for incredible functionality while using minimal desk or counter space.
· Add paper without increasing the footprint. An optional 500-sheet Paper Feed Unit can be installed beneath the MFP to bring system capacity to 751 sheets and offer instant access to letter- and legal-size sheets.
· Enhance workflow with the standard 35-sheet Automatic Document Feeder. Users can scan originals as large as 8.5" x 14" without placing it on the platen glass to expedite multi-page copying, scanning and faxing.
· Minimize filing space and postage costs with standard automatic duplex printing.
· Protect information-and your budget. Access to system functions and page volume limits can be set with User Restriction controls. Using Locked Print can help secure confidential information.
· Monitor the system in real-time, remotely. Web Image Monitor offers immediate access to supply status and print network settings.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP C242SF
Product Name Color Multifunction Printer
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
B&W Multifunction Printer - SP 5200S - Savin
Specs
Mounting Options Stand-alone
Features Copy/Scan; Memory / Storage
Resolution 300 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details