Savin Printers SP 5210DN

Description
GENERAL FEATURES · The SP 5210DN prints at 52 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 29 seconds or less. · Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems. · Improve job processing efficiency with a powerful 533 MHz controller and the SP 5210DN comes standard with 768 MB RAM and a Hard Disk Drive to take advantage of print-on-demand capabilities and additional security features. · Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages. · Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray. · Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity. · Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad. · Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays. SECURITY FEATURES · Store, release and manage confidential documents with Locked Print technology. Print jobs are only released via user ID and password entry at the printer. · Verify users, administer access controls and restrict print access with user code authentication for up to 500 employees. · The DataOverwriteSecurit y System (DOSS) overwrites data on the hard disk drive after every print job to prevent data theft. The standard Hard Disk Drive Encryption Unit encrypts device information rather than destroying it, enabling only authorized users to access the data they need. · Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor. · Monitor device usage data, including meter counts with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.
Description
GENERAL FEATURES · The SP 5210DN prints at 52 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 29 seconds or less. · Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems. · Improve job processing efficiency with a powerful 533 MHz controller and the SP 5210DN comes standard with 768 MB RAM and a Hard Disk Drive to take advantage of print-on-demand capabilities and additional security features. · Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages. · Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray. · Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity. · Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad. · Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays. SECURITY FEATURES · Store, release and manage confidential documents with Locked Print technology. Print jobs are only released via user ID and password entry at the printer. · Verify users, administer access controls and restrict print access with user code authentication for up to 500 employees. · The DataOverwriteSecurit y System (DOSS) overwrites data on the hard disk drive after every print job to prevent data theft. The standard Hard Disk Drive Encryption Unit encrypts device information rather than destroying it, enabling only authorized users to access the data they need. · Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor. · Monitor device usage data, including meter counts with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP 5210DN - Savin
Round Lake, IL, USA
Printers
SP 5210DN
Printers SP 5210DN
GENERAL FEATURES · The SP 5210DN prints at 52 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution. · Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 29 seconds or less. · Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems. · Improve job processing efficiency with a powerful 533 MHz controller and the SP 5210DN comes standard with 768 MB RAM and a Hard Disk Drive to take advantage of print-on-demand capabilities and additional security features. · Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages. · Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray. · Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity. · Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad. · Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays. SECURITY FEATURES · Store, release and manage confidential documents with Locked Print technology. Print jobs are only released via user ID and password entry at the printer. · Verify users, administer access controls and restrict print access with user code authentication for up to 500 employees. · The DataOverwriteSecurit y System (DOSS) overwrites data on the hard disk drive after every print job to prevent data theft. The standard Hard Disk Drive Encryption Unit encrypts device information rather than destroying it, enabling only authorized users to access the data they need. · Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor. · Monitor device usage data, including meter counts with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.

GENERAL FEATURES
· The SP 5210DN prints at 52 pages-per-minute and produces sharp lines and crisp text at up to 1200 x 600 dpi resolution.
· Enhance productivity with a first-print speed of less than 7.5 seconds and a warm-up time of 29 seconds or less.
· Integrate into virtually any network environment-front office, server-based computing or host print-with support for the latest networking standards and operating systems.
· Improve job processing efficiency with a powerful 533 MHz controller and the SP 5210DN comes standard with 768 MB RAM and a Hard Disk Drive to take advantage of print-on-demand capabilities and additional security features.
· Streamline maintenance and significantly reduce cost-per-page with a robust all-in-one (AIO) print cartridge that can be replaced in seconds and yields up to 25,000 pages.
· Manage volumes for mid-sized workgroups efficiently with a built-in 550-sheet paper tray and 100-sheet bypass tray.
· Up to four optional 550-sheet units can be installed for 2,850-sheet maximum paper capacity.
· Execute a wide range of print functions quickly-including data entry, locked print retrieval and consumables management-via a 4-line LCD control panel and 12-key alphanumeric keypad.
· Support a wide range of media sizes-up to 8.5" x 14" and up to 120 lb. Index for one-sided pages and up to 90 lb. Index for duplex printing- from front-loaded, user-adjustable trays.
SECURITY FEATURES
· Store, release and manage confidential documents with Locked Print technology. Print jobs are only released via user ID and password entry at the printer.
· Verify users, administer access controls and restrict print access with user code authentication for up to 500 employees.
· The DataOverwriteSecurity System (DOSS) overwrites data on the hard disk drive after every print job to prevent data theft. The standard Hard Disk Drive Encryption Unit encrypts device information rather than destroying it, enabling only authorized users to access the data they need.
· Manage device settings, monitor job queues and check supply levels conveniently from your desktop with Web Image Monitor or Web SmartDeviceMonitor.
· Monitor device usage data, including meter counts with the optional @Remote Intelligent Remote Management system to improve efficiency and minimize operating costs.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 5210DN
Product Name Printers
Features Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Thermal transfer printer set - THERMOMARK ROLL SET HU HU - 5147231 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details