Savin Printers SP 5100N

Description
GENERAL FEATURES · Fast print speed of 45 ppm for all your document needs. · Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds. · Quickly prints large files thanks to standard 128 MB RAM and a 500MHz CPU. · Prints professional graphics, text and drawings with resolutions up to 1200 x 1200 dpi equivalent. · Prints PDFs fast-without using the application to open the files- through PDF Direct Print.
Description
GENERAL FEATURES · Fast print speed of 45 ppm for all your document needs. · Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds. · Quickly prints large files thanks to standard 128 MB RAM and a 500MHz CPU. · Prints professional graphics, text and drawings with resolutions up to 1200 x 1200 dpi equivalent. · Prints PDFs fast-without using the application to open the files- through PDF Direct Print.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP 5100N - Savin
Round Lake, IL, USA
Printers
SP 5100N
Printers SP 5100N
GENERAL FEATURES · Fast print speed of 45 ppm for all your document needs. · Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds. · Quickly prints large files thanks to standard 128 MB RAM and a 500MHz CPU. · Prints professional graphics, text and drawings with resolutions up to 1200 x 1200 dpi equivalent. · Prints PDFs fast-without using the application to open the files- through PDF Direct Print.

GENERAL FEATURES
· Fast print speed of 45 ppm for all your document needs.
· Warms up in less than 45 seconds and delivers first prints in just 8.5 seconds.
· Quickly prints large files thanks to standard 128 MB RAM and a 500MHz CPU.
· Prints professional graphics, text and drawings with resolutions up to 1200 x 1200 dpi equivalent.
· Prints PDFs fast-without using the application to open the files- through PDF Direct Print.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 5100N
Product Name Printers
Features Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Printers - MLP150DN - Savin
Specs
Mounting Options Stand-alone
Features Memory / Storage
Resolution 300 dpi
View Details
Thermal transfer printer set - THERMOMARK ROLL SET EN BE - 5147225 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details