Savin B&W Multifunction Printer SP 3510SF

Description
GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speeds at 600 x 600 dpi and 1200 x 600 dpi resolutions · 1200 x 1200 dpi print resolution (at 50% speed) for superior halftone and grayscale reproduction. · Powerful 350 MHz print controller quickly processes every file. · Standard 128 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces. · 4-line LCD panel for improved operability, supply status display, and fault communication. · Latest Windows and Mac support plus Savin UNIX Filter and Citrix tools for host- and distributed-print workflows. · 600 x 600 dpi copy resolution with 25% - 400% zoom; ID Card Copy, program up to 99 copy sets. · TWAIN scanning up to 19,200 x 19,200 dpi, Scan-to-Email/FTP/Fo lder at up to 600 x 600 dpi. · Super G3 Fax plus LAN Fax & Internet Fax. · Standard 250-sheet Paper Tray and 50-sheet · Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight. · SP 3510SF: Std. 50-sheet ARDF + Auto Duplex · SP 3500SF: Std. 35-sheet ADF + Manual Duplex · User-adjustable, front-loading paper tray enhances system flexibility. Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets. · Familiar device management through Web Image Monitor plus Printer Driver Packager NX support
Description
GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speeds at 600 x 600 dpi and 1200 x 600 dpi resolutions · 1200 x 1200 dpi print resolution (at 50% speed) for superior halftone and grayscale reproduction. · Powerful 350 MHz print controller quickly processes every file. · Standard 128 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces. · 4-line LCD panel for improved operability, supply status display, and fault communication. · Latest Windows and Mac support plus Savin UNIX Filter and Citrix tools for host- and distributed-print workflows. · 600 x 600 dpi copy resolution with 25% - 400% zoom; ID Card Copy, program up to 99 copy sets. · TWAIN scanning up to 19,200 x 19,200 dpi, Scan-to-Email/FTP/Fo lder at up to 600 x 600 dpi. · Super G3 Fax plus LAN Fax & Internet Fax. · Standard 250-sheet Paper Tray and 50-sheet · Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight. · SP 3510SF: Std. 50-sheet ARDF + Auto Duplex · SP 3500SF: Std. 35-sheet ADF + Manual Duplex · User-adjustable, front-loading paper tray enhances system flexibility. Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets. · Familiar device management through Web Image Monitor plus Printer Driver Packager NX support

Suppliers

Company
Product
Description
Supplier Links
B&W Multifunction Printer - SP 3510SF - Savin
Round Lake, IL, USA
B&W Multifunction Printer
SP 3510SF
B&W Multifunction Printer SP 3510SF
GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speeds at 600 x 600 dpi and 1200 x 600 dpi resolutions · 1200 x 1200 dpi print resolution (at 50% speed) for superior halftone and grayscale reproduction. · Powerful 350 MHz print controller quickly processes every file. · Standard 128 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces. · 4-line LCD panel for improved operability, supply status display, and fault communication. · Latest Windows and Mac support plus Savin UNIX Filter and Citrix tools for host- and distributed-print workflows. · 600 x 600 dpi copy resolution with 25% - 400% zoom; ID Card Copy, program up to 99 copy sets. · TWAIN scanning up to 19,200 x 19,200 dpi, Scan-to-Email/FTP/Fo lder at up to 600 x 600 dpi. · Super G3 Fax plus LAN Fax & Internet Fax. · Standard 250-sheet Paper Tray and 50-sheet · Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight. · SP 3510SF: Std. 50-sheet ARDF + Auto Duplex · SP 3500SF: Std. 35-sheet ADF + Manual Duplex · User-adjustable, front-loading paper tray enhances system flexibility. Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets. · Familiar device management through Web Image Monitor plus Printer Driver Packager NX support

GENERAL FEATURES
· Available in 2 different configurations
· Efficient 30-ppm black & white output speeds at 600 x 600 dpi and 1200 x 600 dpi resolutions
· 1200 x 1200 dpi print resolution (at 50% speed) for superior halftone and grayscale reproduction.
· Powerful 350 MHz print controller quickly processes every file.
· Standard 128 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing.
· Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use.
· Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces.
· 4-line LCD panel for improved operability, supply status display, and fault communication.
· Latest Windows and Mac support plus Savin UNIX Filter and Citrix tools for host- and distributed-print workflows.
· 600 x 600 dpi copy resolution with 25% - 400% zoom; ID Card Copy, program up to 99 copy sets.
· TWAIN scanning up to 19,200 x 19,200 dpi, Scan-to-Email/FTP/Folder at up to 600 x 600 dpi.
· Super G3 Fax plus LAN Fax & Internet Fax.
· Standard 250-sheet Paper Tray and 50-sheet
· Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight.
· SP 3510SF: Std. 50-sheet ARDF + Auto Duplex
· SP 3500SF: Std. 35-sheet ADF + Manual Duplex
· User-adjustable, front-loading paper tray enhances system flexibility. Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets.
· Familiar device management through Web Image Monitor plus Printer Driver Packager NX support

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 3510SF
Product Name B&W Multifunction Printer
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Printers - CLP42DN-HS - Savin
Specs
Mounting Options Stand-alone
Features Memory / Storage
Resolution 600 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details