Savin Printers SP 3510DN

Description
GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speed at 600 x 600 dpi and 1200 x 600 dpi resolutions. · True 1200 x 1200 dpi resolution (at 50% speed) for superior halftone and grayscale reproduction. · Powerful 295 MHz print controller quickly processes every file. · Standard 64 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Fast 20-second warm-up time for near-instant readiness and 8-second first print speed for quick job turnaround. · Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces. · Tilting 2-line LCD panel for improved operability, supply status display, and fault communication. · Latest Windows and Mac support plus UNIX Filter and Citrix tools for host- and distributed-print workflows. · Standard 250-sheet Paper Tray and 50-sheet Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight. · Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets. · The SP 3510DN offers built-in automatic duplexing for productive two-sided printing. The more economical SP 3500N supports manual duplexing. · Familiar device management through Web Image Monitor plus new Printer Driver Packager NX support.
Description
GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speed at 600 x 600 dpi and 1200 x 600 dpi resolutions. · True 1200 x 1200 dpi resolution (at 50% speed) for superior halftone and grayscale reproduction. · Powerful 295 MHz print controller quickly processes every file. · Standard 64 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Fast 20-second warm-up time for near-instant readiness and 8-second first print speed for quick job turnaround. · Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces. · Tilting 2-line LCD panel for improved operability, supply status display, and fault communication. · Latest Windows and Mac support plus UNIX Filter and Citrix tools for host- and distributed-print workflows. · Standard 250-sheet Paper Tray and 50-sheet Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight. · Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets. · The SP 3510DN offers built-in automatic duplexing for productive two-sided printing. The more economical SP 3500N supports manual duplexing. · Familiar device management through Web Image Monitor plus new Printer Driver Packager NX support.

Suppliers

Company
Product
Description
Supplier Links
Printers - SP 3510DN - Savin
Round Lake, IL, USA
Printers
SP 3510DN
Printers SP 3510DN
GENERAL FEATURES · Available in 2 different configurations · Efficient 30-ppm black & white output speed at 600 x 600 dpi and 1200 x 600 dpi resolutions. · True 1200 x 1200 dpi resolution (at 50% speed) for superior halftone and grayscale reproduction. · Powerful 295 MHz print controller quickly processes every file. · Standard 64 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing. · Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use. · Fast 20-second warm-up time for near-instant readiness and 8-second first print speed for quick job turnaround. · Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces. · Tilting 2-line LCD panel for improved operability, supply status display, and fault communication. · Latest Windows and Mac support plus UNIX Filter and Citrix tools for host- and distributed-print workflows. · Standard 250-sheet Paper Tray and 50-sheet Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight. · Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets. · The SP 3510DN offers built-in automatic duplexing for productive two-sided printing. The more economical SP 3500N supports manual duplexing. · Familiar device management through Web Image Monitor plus new Printer Driver Packager NX support.

GENERAL FEATURES
· Available in 2 different configurations
· Efficient 30-ppm black & white output speed at 600 x 600 dpi and 1200 x 600 dpi resolutions.
· True 1200 x 1200 dpi resolution (at 50% speed) for superior halftone and grayscale reproduction.
· Powerful 295 MHz print controller quickly processes every file.
· Standard 64 MB RAM quickly handles incoming data streams in popular PCL 6 or PostScript 3 emulations to keep the pages flowing.
· Built on Savin's proven All-In-One (AIO) print cartridge technology for maximum uptime, consistent image quality, and ease of use.
· Fast 20-second warm-up time for near-instant readiness and 8-second first print speed for quick job turnaround.
· Network-ready with standard 10/100Base-TX Ethernet plus USB 2.0 Hi Speed interfaces.
· Tilting 2-line LCD panel for improved operability, supply status display, and fault communication.
· Latest Windows and Mac support plus UNIX Filter and Citrix tools for host- and distributed-print workflows.
· Standard 250-sheet Paper Tray and 50-sheet Bypass accept stocks in size up to 8.5" x 14" and up to 90 lb. Index in weight.
· Add one 250-sheet Paper Feed Unit to raise capacity to 550 sheets.
· The SP 3510DN offers built-in automatic duplexing for productive two-sided printing. The more economical SP 3500N supports manual duplexing.
· Familiar device management through Web Image Monitor plus new Printer Driver Packager NX support.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number SP 3510DN
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Digital Duplicators - 3590DNP - Savin
Specs
Mounting Options Stand-alone
Resolution 600 dpi
Digital Interface USB2.0, Ethernet Std; Parallel, IEEE802.11b Wireless opt.
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details