Savin Production Printing Printer Pro C901s Graphic Arts Edition

Description
GENERAL FEATURES · Print at 90-pages-per-minute regardless of media type, weight or when duplexing-and always at true 1200 x 1200 dpi resolution for outstanding quality. · Realize near-offset results with Savin's PxP™ chemical toners and oil-lessfusing technology. Smaller, more uniform toner particles deliver sharper images and better fills with a matte finish for commercial-quality output. · Use the new Paper Library feature to apply settings by selecting a preset or custom media type. This function integrates with the Fiery Paper Catalog on a connected EFI controller. · Quickly replace high capacity toner bottles while running, and reload and/or link media sources while printing for uninterrupted performance. · Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. · Execute full-bleed printing with support for media sizes up to 13" x 19.2". Expand system capacity with up to 7 media pick points and a maximum of 11,000 sheets for unmatched productivity and versatility. · Create durable direct mail, cards, menus, and covers for booklets and manuals with support for heavy and textured media. Even duplex onto stocks up to 300 g/m² without any loss in speed! · Ensure precise paper feeding with Air-Assist Feeding technology while built-in De-Curling, Paper Registration, and Skew Control provide accurate registration. · Enhanced fusing technology improves toner adhesion for superior quality when printing onto thick and textured stocks up to 300 g/m². · Configure each system with professional in-line finishing options to fully automate advanced binding, punching, and stacking for up to 13,000 pages. · The welded steel frame provides exceptional strength to handle up to 350,000 impressions per month. · Reduce costs and maintenance requirements with long-lasting supplies and consumables. Each toner bottle is replaced individually in seconds and yields up to 63,000 pages at a realistic 8.75% coverage factor. · Operate at peak efficiency with Trained Customer Replaceable Units (TCRUs) that maximize system uptime by enabling trained customers to replace key imaging components without waiting for service. · Process volumes of hardcopy originals with a full suite of image capture, digital copying, print-on-demand, and electronic document distribution functions. · Command attention with an elevated Operator Call Light that's visible from any point of view. FIERY PRINT CONTROLLER FEATURES · Streamline print workflows with the latest job management tools such as EFI Command Workstation 5, HotFolders 3.0, Rush Printing, Virtual Printers, plus Fiery JDF support for job ticketing standards, and more. · Generate accurate tones for precise color matching with other output devices or proofing applications with ColorWise Pro Tools and the Fiery Graphic Arts Package. · Manage complex document assembly jobs with Fiery utilities such as SeeQuence Impose and BookletMaker 4.0 to simplify the production of paginated documents, define gang-up styles and delivery options, and more. · Control advanced VDP workflows for personalized marketing campaigns in-house with support for EFI Fiery FreeForm and PPML. · Access a complete suite of embedded Fiery scanning and document distribution capabilities for paperless workflows within the Fiery E-41. COLOR CAPABILITIES · Leverage the additional horsepower of the dual-processor architecture to speed the processing of large jobs. Simultaneously RIP one file while processing another for maximum throughput. Support for Fiery System 9 Release 2 puts advanced workflow controls in the hands of every user. · Achieve precise color management with the standard Graphic Arts Package Premium Edition and other professional-grade tools for color calibration, matching, and proofing. Specify up to 250 Spot Colors per page, identify ICC profiles, and choose from a number of improved color simulation methods for exact color reproduction. · Advanced EFI SeeQuence Impose and Compose utilities enable commercial printers to easily execute make-ready tasks, preview files, and create booklets and complex documents with mixed media, printed tabs, covers, inserts, and more. · Generate error-free PDFs from any file with Adobe® PDF Print Engine (APPE). Eliminate missing graphic elements caused when files include tables, multiple layers, or text builds.
Description
GENERAL FEATURES · Print at 90-pages-per-minute regardless of media type, weight or when duplexing-and always at true 1200 x 1200 dpi resolution for outstanding quality. · Realize near-offset results with Savin's PxP™ chemical toners and oil-lessfusing technology. Smaller, more uniform toner particles deliver sharper images and better fills with a matte finish for commercial-quality output. · Use the new Paper Library feature to apply settings by selecting a preset or custom media type. This function integrates with the Fiery Paper Catalog on a connected EFI controller. · Quickly replace high capacity toner bottles while running, and reload and/or link media sources while printing for uninterrupted performance. · Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. · Execute full-bleed printing with support for media sizes up to 13" x 19.2". Expand system capacity with up to 7 media pick points and a maximum of 11,000 sheets for unmatched productivity and versatility. · Create durable direct mail, cards, menus, and covers for booklets and manuals with support for heavy and textured media. Even duplex onto stocks up to 300 g/m² without any loss in speed! · Ensure precise paper feeding with Air-Assist Feeding technology while built-in De-Curling, Paper Registration, and Skew Control provide accurate registration. · Enhanced fusing technology improves toner adhesion for superior quality when printing onto thick and textured stocks up to 300 g/m². · Configure each system with professional in-line finishing options to fully automate advanced binding, punching, and stacking for up to 13,000 pages. · The welded steel frame provides exceptional strength to handle up to 350,000 impressions per month. · Reduce costs and maintenance requirements with long-lasting supplies and consumables. Each toner bottle is replaced individually in seconds and yields up to 63,000 pages at a realistic 8.75% coverage factor. · Operate at peak efficiency with Trained Customer Replaceable Units (TCRUs) that maximize system uptime by enabling trained customers to replace key imaging components without waiting for service. · Process volumes of hardcopy originals with a full suite of image capture, digital copying, print-on-demand, and electronic document distribution functions. · Command attention with an elevated Operator Call Light that's visible from any point of view. FIERY PRINT CONTROLLER FEATURES · Streamline print workflows with the latest job management tools such as EFI Command Workstation 5, HotFolders 3.0, Rush Printing, Virtual Printers, plus Fiery JDF support for job ticketing standards, and more. · Generate accurate tones for precise color matching with other output devices or proofing applications with ColorWise Pro Tools and the Fiery Graphic Arts Package. · Manage complex document assembly jobs with Fiery utilities such as SeeQuence Impose and BookletMaker 4.0 to simplify the production of paginated documents, define gang-up styles and delivery options, and more. · Control advanced VDP workflows for personalized marketing campaigns in-house with support for EFI Fiery FreeForm and PPML. · Access a complete suite of embedded Fiery scanning and document distribution capabilities for paperless workflows within the Fiery E-41. COLOR CAPABILITIES · Leverage the additional horsepower of the dual-processor architecture to speed the processing of large jobs. Simultaneously RIP one file while processing another for maximum throughput. Support for Fiery System 9 Release 2 puts advanced workflow controls in the hands of every user. · Achieve precise color management with the standard Graphic Arts Package Premium Edition and other professional-grade tools for color calibration, matching, and proofing. Specify up to 250 Spot Colors per page, identify ICC profiles, and choose from a number of improved color simulation methods for exact color reproduction. · Advanced EFI SeeQuence Impose and Compose utilities enable commercial printers to easily execute make-ready tasks, preview files, and create booklets and complex documents with mixed media, printed tabs, covers, inserts, and more. · Generate error-free PDFs from any file with Adobe® PDF Print Engine (APPE). Eliminate missing graphic elements caused when files include tables, multiple layers, or text builds.

Suppliers

Company
Product
Description
Supplier Links
Production Printing Printer - Pro C901s Graphic Arts Edition - Savin
Round Lake, IL, USA
Production Printing Printer
Pro C901s Graphic Arts Edition
Production Printing Printer Pro C901s Graphic Arts Edition
GENERAL FEATURES · Print at 90-pages-per-minute regardless of media type, weight or when duplexing-and always at true 1200 x 1200 dpi resolution for outstanding quality. · Realize near-offset results with Savin's PxP™ chemical toners and oil-lessfusing technology. Smaller, more uniform toner particles deliver sharper images and better fills with a matte finish for commercial-quality output. · Use the new Paper Library feature to apply settings by selecting a preset or custom media type. This function integrates with the Fiery Paper Catalog on a connected EFI controller. · Quickly replace high capacity toner bottles while running, and reload and/or link media sources while printing for uninterrupted performance. · Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more. · Execute full-bleed printing with support for media sizes up to 13" x 19.2". Expand system capacity with up to 7 media pick points and a maximum of 11,000 sheets for unmatched productivity and versatility. · Create durable direct mail, cards, menus, and covers for booklets and manuals with support for heavy and textured media. Even duplex onto stocks up to 300 g/m² without any loss in speed! · Ensure precise paper feeding with Air-Assist Feeding technology while built-in De-Curling, Paper Registration, and Skew Control provide accurate registration. · Enhanced fusing technology improves toner adhesion for superior quality when printing onto thick and textured stocks up to 300 g/m². · Configure each system with professional in-line finishing options to fully automate advanced binding, punching, and stacking for up to 13,000 pages. · The welded steel frame provides exceptional strength to handle up to 350,000 impressions per month. · Reduce costs and maintenance requirements with long-lasting supplies and consumables. Each toner bottle is replaced individually in seconds and yields up to 63,000 pages at a realistic 8.75% coverage factor. · Operate at peak efficiency with Trained Customer Replaceable Units (TCRUs) that maximize system uptime by enabling trained customers to replace key imaging components without waiting for service. · Process volumes of hardcopy originals with a full suite of image capture, digital copying, print-on-demand, and electronic document distribution functions. · Command attention with an elevated Operator Call Light that's visible from any point of view. FIERY PRINT CONTROLLER FEATURES · Streamline print workflows with the latest job management tools such as EFI Command Workstation 5, HotFolders 3.0, Rush Printing, Virtual Printers, plus Fiery JDF support for job ticketing standards, and more. · Generate accurate tones for precise color matching with other output devices or proofing applications with ColorWise Pro Tools and the Fiery Graphic Arts Package. · Manage complex document assembly jobs with Fiery utilities such as SeeQuence Impose and BookletMaker 4.0 to simplify the production of paginated documents, define gang-up styles and delivery options, and more. · Control advanced VDP workflows for personalized marketing campaigns in-house with support for EFI Fiery FreeForm and PPML. · Access a complete suite of embedded Fiery scanning and document distribution capabilities for paperless workflows within the Fiery E-41. COLOR CAPABILITIES · Leverage the additional horsepower of the dual-processor architecture to speed the processing of large jobs. Simultaneously RIP one file while processing another for maximum throughput. Support for Fiery System 9 Release 2 puts advanced workflow controls in the hands of every user. · Achieve precise color management with the standard Graphic Arts Package Premium Edition and other professional-grade tools for color calibration, matching, and proofing. Specify up to 250 Spot Colors per page, identify ICC profiles, and choose from a number of improved color simulation methods for exact color reproduction. · Advanced EFI SeeQuence Impose and Compose utilities enable commercial printers to easily execute make-ready tasks, preview files, and create booklets and complex documents with mixed media, printed tabs, covers, inserts, and more. · Generate error-free PDFs from any file with Adobe® PDF Print Engine (APPE). Eliminate missing graphic elements caused when files include tables, multiple layers, or text builds.

GENERAL FEATURES
· Print at 90-pages-per-minute regardless of media type, weight or when duplexing-and always at true 1200 x 1200 dpi resolution for outstanding quality.
· Realize near-offset results with Savin's PxP™ chemical toners and oil-lessfusing technology. Smaller, more uniform toner particles deliver sharper images and better fills with a matte finish for commercial-quality output.
· Use the new Paper Library feature to apply settings by selecting a preset or custom media type. This function integrates with the Fiery Paper Catalog on a connected EFI controller.
· Quickly replace high capacity toner bottles while running, and reload and/or link media sources while printing for uninterrupted performance.
· Achieve consistent image quality with advanced image stabilization, single direction development, mechanical paper registration, enhanced fusing technologies, automatic calibration adjustments, and more.
· Execute full-bleed printing with support for media sizes up to 13" x 19.2". Expand system capacity with up to 7 media pick points and a maximum of 11,000 sheets for unmatched productivity and versatility.
· Create durable direct mail, cards, menus, and covers for booklets and manuals with support for heavy and textured media. Even duplex onto stocks up to 300 g/m² without any loss in speed!
· Ensure precise paper feeding with Air-Assist Feeding technology while built-in De-Curling, Paper Registration, and Skew Control provide accurate registration.
· Enhanced fusing technology improves toner adhesion for superior quality when printing onto thick and textured stocks up to 300 g/m².
· Configure each system with professional in-line finishing options to fully automate advanced binding, punching, and stacking for up to 13,000 pages.
· The welded steel frame provides exceptional strength to handle up to 350,000 impressions per month.
· Reduce costs and maintenance requirements with long-lasting supplies and consumables. Each toner bottle is replaced individually in seconds and yields up to 63,000 pages at a realistic 8.75% coverage factor.
· Operate at peak efficiency with Trained Customer Replaceable Units (TCRUs) that maximize system uptime by enabling trained customers to replace key imaging components without waiting for service.
· Process volumes of hardcopy originals with a full suite of image capture, digital copying, print-on-demand, and electronic document distribution functions.
· Command attention with an elevated Operator Call Light that's visible from any point of view.
FIERY PRINT CONTROLLER FEATURES
· Streamline print workflows with the latest job management tools such as EFI Command Workstation 5, HotFolders 3.0, Rush Printing, Virtual Printers, plus Fiery JDF support for job ticketing standards, and more.
· Generate accurate tones for precise color matching with other output devices or proofing applications with ColorWise Pro Tools and the Fiery Graphic Arts Package.
· Manage complex document assembly jobs with Fiery utilities such as SeeQuence Impose and BookletMaker 4.0 to simplify the production of paginated documents, define gang-up styles and delivery options, and more.
· Control advanced VDP workflows for personalized marketing campaigns in-house with support for EFI Fiery FreeForm and PPML.
· Access a complete suite of embedded Fiery scanning and document distribution capabilities for paperless workflows within the Fiery E-41.
COLOR CAPABILITIES
· Leverage the additional horsepower of the dual-processor architecture to speed the processing of large jobs. Simultaneously RIP one file while processing another for maximum throughput. Support for Fiery System 9 Release 2 puts advanced workflow controls in the hands of every user.
· Achieve precise color management with the standard Graphic Arts Package Premium Edition and other professional-grade tools for color calibration, matching, and proofing. Specify up to 250 Spot Colors per page, identify ICC profiles, and choose from a number of improved color simulation methods for exact color reproduction.
· Advanced EFI SeeQuence Impose and Compose utilities enable commercial printers to easily execute make-ready tasks, preview files, and create booklets and complex documents with mixed media, printed tabs, covers, inserts, and more.
· Generate error-free PDFs from any file with Adobe® PDF Print Engine (APPE). Eliminate missing graphic elements caused when files include tables, multiple layers, or text builds.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number Pro C901s Graphic Arts Edition
Product Name Production Printing Printer
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
B&W Multifunction Printer - SP 5210SR - Savin
Specs
Mounting Options Stand-alone
Features Copy/Scan; Memory / Storage
Resolution 300 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details