Savin Production Printing Printer Pro C720s

Description
GENERAL FEATURES · Increase your capacity for producing exceptional full-color documents without compromising the budget. · Produce documents quickly with a 72 page-per-minute print engine that is designed for heavy-duty applications and runs at rated speed regardless of media weight. · Add color capacity that boosts profitability. The Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. · Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets. · Maximize uptime with Trained Customer Replaceable Units (TCRUs) that allow your trained operators to replace several critical hardware components immediately - without waiting for a service technician. · Optimize output quality with 1200 x 1200 dpi resolution. By offering the same resolution as much faster and more expensive systems, the Pro C720s enables you to complete jobs cost-effectively. · Load the system and let it run unattended with the SK5000 High Capacity Stacker. Configure up to two SK5000 for a total capacity of 10,000 sheets. · Create stapled and/or hole-punched output up to 100 sheets with the SR5000 3,000-Sheet Finisher/Stapler. · Generate finished booklets up to 30 sheets (120 pages) using the BK5010e Production Level Booklet Maker or stapled booklets up to 15 sheets with the BK5000 Saddle Stitch Unit. · Produce cleanly punched, collated documents in a range of styles - such as Velo, Comb, Wirebind and others - with the GBC StreamPunch™ III Punch Unit. · Fold larger pages into smaller formats quickly and conveniently with the ZF4000 Z-Fold Unit. · Acquire one system that does it all with the Pro C720s. It offers high-resolution scanning, copying and automatic distribution to multiple destinations, including e-mail, URL and FTP. It also lets you store · Insert different stock or other documents as cover sheets for reports, plans or training materials using the CI5010 2-Tray Cover Interposer. · Manage production workflow with confidence using a Fiery Print Controller that pushes the Pro C720s to achieve optimal performance. This fully integrated platform provides the color management and workflow tools you need to control digital file processing.
Description
GENERAL FEATURES · Increase your capacity for producing exceptional full-color documents without compromising the budget. · Produce documents quickly with a 72 page-per-minute print engine that is designed for heavy-duty applications and runs at rated speed regardless of media weight. · Add color capacity that boosts profitability. The Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. · Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets. · Maximize uptime with Trained Customer Replaceable Units (TCRUs) that allow your trained operators to replace several critical hardware components immediately - without waiting for a service technician. · Optimize output quality with 1200 x 1200 dpi resolution. By offering the same resolution as much faster and more expensive systems, the Pro C720s enables you to complete jobs cost-effectively. · Load the system and let it run unattended with the SK5000 High Capacity Stacker. Configure up to two SK5000 for a total capacity of 10,000 sheets. · Create stapled and/or hole-punched output up to 100 sheets with the SR5000 3,000-Sheet Finisher/Stapler. · Generate finished booklets up to 30 sheets (120 pages) using the BK5010e Production Level Booklet Maker or stapled booklets up to 15 sheets with the BK5000 Saddle Stitch Unit. · Produce cleanly punched, collated documents in a range of styles - such as Velo, Comb, Wirebind and others - with the GBC StreamPunch™ III Punch Unit. · Fold larger pages into smaller formats quickly and conveniently with the ZF4000 Z-Fold Unit. · Acquire one system that does it all with the Pro C720s. It offers high-resolution scanning, copying and automatic distribution to multiple destinations, including e-mail, URL and FTP. It also lets you store · Insert different stock or other documents as cover sheets for reports, plans or training materials using the CI5010 2-Tray Cover Interposer. · Manage production workflow with confidence using a Fiery Print Controller that pushes the Pro C720s to achieve optimal performance. This fully integrated platform provides the color management and workflow tools you need to control digital file processing.

Suppliers

Company
Product
Description
Supplier Links
Production Printing Printer - Pro C720s - Savin
Round Lake, IL, USA
Production Printing Printer
Pro C720s
Production Printing Printer Pro C720s
GENERAL FEATURES · Increase your capacity for producing exceptional full-color documents without compromising the budget. · Produce documents quickly with a 72 page-per-minute print engine that is designed for heavy-duty applications and runs at rated speed regardless of media weight. · Add color capacity that boosts profitability. The Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue. · Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets. · Maximize uptime with Trained Customer Replaceable Units (TCRUs) that allow your trained operators to replace several critical hardware components immediately - without waiting for a service technician. · Optimize output quality with 1200 x 1200 dpi resolution. By offering the same resolution as much faster and more expensive systems, the Pro C720s enables you to complete jobs cost-effectively. · Load the system and let it run unattended with the SK5000 High Capacity Stacker. Configure up to two SK5000 for a total capacity of 10,000 sheets. · Create stapled and/or hole-punched output up to 100 sheets with the SR5000 3,000-Sheet Finisher/Stapler. · Generate finished booklets up to 30 sheets (120 pages) using the BK5010e Production Level Booklet Maker or stapled booklets up to 15 sheets with the BK5000 Saddle Stitch Unit. · Produce cleanly punched, collated documents in a range of styles - such as Velo, Comb, Wirebind and others - with the GBC StreamPunch™ III Punch Unit. · Fold larger pages into smaller formats quickly and conveniently with the ZF4000 Z-Fold Unit. · Acquire one system that does it all with the Pro C720s. It offers high-resolution scanning, copying and automatic distribution to multiple destinations, including e-mail, URL and FTP. It also lets you store · Insert different stock or other documents as cover sheets for reports, plans or training materials using the CI5010 2-Tray Cover Interposer. · Manage production workflow with confidence using a Fiery Print Controller that pushes the Pro C720s to achieve optimal performance. This fully integrated platform provides the color management and workflow tools you need to control digital file processing.

GENERAL FEATURES
· Increase your capacity for producing exceptional full-color documents without compromising the budget.
· Produce documents quickly with a 72 page-per-minute print engine that is designed for heavy-duty applications and runs at rated speed regardless of media weight.
· Add color capacity that boosts profitability. The Pro C720s is ideal for print-for-pay shops, CRDs and other environments that need to take on more color jobs and grow revenue.
· Ensure long, uninterrupted print runs with the ability to replace toner bottles and reload media trays without stopping in-progress jobs. With all options, the Pro C720s holds up to 11,000 input sheets and handles output up to 13,000 sheets.
· Maximize uptime with Trained Customer Replaceable Units (TCRUs) that allow your trained operators to replace several critical hardware components immediately - without waiting for a service technician.
· Optimize output quality with 1200 x 1200 dpi resolution. By offering the same resolution as much faster and more expensive systems, the Pro C720s enables you to complete jobs cost-effectively.
· Load the system and let it run unattended with the SK5000 High Capacity Stacker. Configure up to two SK5000 for a total capacity of 10,000 sheets.
· Create stapled and/or hole-punched output up to 100 sheets with the SR5000 3,000-Sheet Finisher/Stapler.
· Generate finished booklets up to 30 sheets (120 pages) using the BK5010e Production Level Booklet Maker or stapled booklets up to 15 sheets with the BK5000 Saddle Stitch Unit.
· Produce cleanly punched, collated documents in a range of styles - such as Velo, Comb, Wirebind and others - with the GBC StreamPunch™ III Punch Unit.
· Fold larger pages into smaller formats quickly and conveniently with the ZF4000 Z-Fold Unit.
· Acquire one system that does it all with the Pro C720s. It offers high-resolution scanning, copying and automatic distribution to multiple destinations, including e-mail, URL and FTP. It also lets you store
· Insert different stock or other documents as cover sheets for reports, plans or training materials using the CI5010 2-Tray Cover Interposer.
· Manage production workflow with confidence using a Fiery Print Controller that pushes the Pro C720s to achieve optimal performance. This fully integrated platform provides the color management and workflow tools you need to control digital file processing.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number Pro C720s
Product Name Production Printing Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Facsimile Printer - 3799 - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 1200 dpi
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details