Savin Printers CLP350D

Description
GENERAL FEATURES · Available in 2 different configurations ASTONISHING FULL-COLOR RESULTS · Achieve maximum clarity and sharpness for photographic-quality prints and smoother gradations. This printer offers true 1200 x1200 dpi resolution which many other printers in this class simply can't match. · Choose the right resolution for any color document. With 4-bit color and interpolated resolution up to 9600 x 600 dpi, it is easy to optimize color quality for shadow detail and skin tones. · Print sharp, crisp photographic-quality documents quickly and easily with Glossy Mode. · Emulate the look of output from other devices, including offset printers and popular laser printers. Plus, support for PANTONE®, ColorSync, ICM and custom ICC profiles provides even more control over your prints. · Sharpen images with new PxP™ toner. Its wider color gamut and smaller particles enable the Savin CLP350D Series to capture subtle changes in color and tone. INCREASE SPEED AND PERFORMANCE · Create reports, plans, presentations, brochures, and more with 50 pagesper- minute speed for full-color, black & white or mixed output. · Handle larger file sizes, complex applications, specialized fonts and other graphics-intensive demands with a high-performance 1 GHz Intel Celeron® Controller. · Enable instant reprints and other convenient print-on-demand capabilities while increasing font storage space with a standard 80 GB Hard Disk Drive (HDD). · Minimize waiting with a first color print time of eight seconds, or seven seconds for black & white. Warm-up time is less than a minute. · Let everyone share a single device without constantly reloading paper. This printer holds up to 3,200 sheets for demanding workloads. · Reduce the risk of misplaced output. The 4-Bin Mailbox provides shared access to the printer while keeping documents separate. MORE MEDIA CHOICES · Print postcards, direct mail and other documents on heavy stock. All paper trays accept weights up to 140 lb. Index in simplex mode and 90 lb. Index in duplex mode. · Print packaging comps and proof sheets up to 11" x 17". For full-bleed 11" x 17" proofs, use the Bypass Tray, which prints sizes up to 12" x 18". · Energize event promotions with full-color banners. The CLP350D Series can print banners 12" wide and up to 49.6" long. · Reduce the risk of errors and reprints with a convenient driver that lets users select the correct paper weight for any job. POWERFUL IN-LINE FINISHING · Produce high-impact, full-color training, education and marketing materials with folding and saddle-stitching using the 1,000-Sheet Booklet Finisher. · Staple reports, plans and proposals with the 3,000-Sheet Finisher. Add the Hole Punch Unit so output can be inserted directly into three-ring binders. · Align finished documents for easy pick-up with the optional Output Jogger Unit, which can be added to the 3,000-Sheet Finisher. DURABLE, DEPENDABLE, RELIABLE · Get unbeatable value from this printer's combination of competitive pricing and low operating costs. · Ensure smooth connectivity with a long list of standard and optional interfaces. · Expect reliable, repeatable quality, day after day. This printer's monthly duty cycle outlasts competitive devices. · Reduce interruptions with a shorter, soft curve paper path that can handle heavy stocks with ease and makes it simple for users to remove misfeeds. · Minimize interruptions with long-lasting, high-yield consumables. IMPROVE SECURITY AND MANAGEMENT · Ensure accountability for every color page you print. Precise job tracking supports accurate chargeback and billing. · Protect confidential documents even if the hard drive is stolen with the optional DataOverwriteSecurit y System (DOSS). It overwrites latent data on the hard drive after every job. · Strengthen information security with an HDD encryption option that makes it virtually impossible for hackers to gain access to stored files. · Make printer management much more convenient with instant e-mail alerts for administrators when the printer runs low on supplies or an error occurs. · Produce detailed activity reports and submit meter reads automatically with @Remote Intelligent Remote Management System.
Description
GENERAL FEATURES · Available in 2 different configurations ASTONISHING FULL-COLOR RESULTS · Achieve maximum clarity and sharpness for photographic-quality prints and smoother gradations. This printer offers true 1200 x1200 dpi resolution which many other printers in this class simply can't match. · Choose the right resolution for any color document. With 4-bit color and interpolated resolution up to 9600 x 600 dpi, it is easy to optimize color quality for shadow detail and skin tones. · Print sharp, crisp photographic-quality documents quickly and easily with Glossy Mode. · Emulate the look of output from other devices, including offset printers and popular laser printers. Plus, support for PANTONE®, ColorSync, ICM and custom ICC profiles provides even more control over your prints. · Sharpen images with new PxP™ toner. Its wider color gamut and smaller particles enable the Savin CLP350D Series to capture subtle changes in color and tone. INCREASE SPEED AND PERFORMANCE · Create reports, plans, presentations, brochures, and more with 50 pagesper- minute speed for full-color, black & white or mixed output. · Handle larger file sizes, complex applications, specialized fonts and other graphics-intensive demands with a high-performance 1 GHz Intel Celeron® Controller. · Enable instant reprints and other convenient print-on-demand capabilities while increasing font storage space with a standard 80 GB Hard Disk Drive (HDD). · Minimize waiting with a first color print time of eight seconds, or seven seconds for black & white. Warm-up time is less than a minute. · Let everyone share a single device without constantly reloading paper. This printer holds up to 3,200 sheets for demanding workloads. · Reduce the risk of misplaced output. The 4-Bin Mailbox provides shared access to the printer while keeping documents separate. MORE MEDIA CHOICES · Print postcards, direct mail and other documents on heavy stock. All paper trays accept weights up to 140 lb. Index in simplex mode and 90 lb. Index in duplex mode. · Print packaging comps and proof sheets up to 11" x 17". For full-bleed 11" x 17" proofs, use the Bypass Tray, which prints sizes up to 12" x 18". · Energize event promotions with full-color banners. The CLP350D Series can print banners 12" wide and up to 49.6" long. · Reduce the risk of errors and reprints with a convenient driver that lets users select the correct paper weight for any job. POWERFUL IN-LINE FINISHING · Produce high-impact, full-color training, education and marketing materials with folding and saddle-stitching using the 1,000-Sheet Booklet Finisher. · Staple reports, plans and proposals with the 3,000-Sheet Finisher. Add the Hole Punch Unit so output can be inserted directly into three-ring binders. · Align finished documents for easy pick-up with the optional Output Jogger Unit, which can be added to the 3,000-Sheet Finisher. DURABLE, DEPENDABLE, RELIABLE · Get unbeatable value from this printer's combination of competitive pricing and low operating costs. · Ensure smooth connectivity with a long list of standard and optional interfaces. · Expect reliable, repeatable quality, day after day. This printer's monthly duty cycle outlasts competitive devices. · Reduce interruptions with a shorter, soft curve paper path that can handle heavy stocks with ease and makes it simple for users to remove misfeeds. · Minimize interruptions with long-lasting, high-yield consumables. IMPROVE SECURITY AND MANAGEMENT · Ensure accountability for every color page you print. Precise job tracking supports accurate chargeback and billing. · Protect confidential documents even if the hard drive is stolen with the optional DataOverwriteSecurit y System (DOSS). It overwrites latent data on the hard drive after every job. · Strengthen information security with an HDD encryption option that makes it virtually impossible for hackers to gain access to stored files. · Make printer management much more convenient with instant e-mail alerts for administrators when the printer runs low on supplies or an error occurs. · Produce detailed activity reports and submit meter reads automatically with @Remote Intelligent Remote Management System.

Suppliers

Company
Product
Description
Supplier Links
Printers - CLP350D - Savin
Round Lake, IL, USA
Printers
CLP350D
Printers CLP350D
GENERAL FEATURES · Available in 2 different configurations ASTONISHING FULL-COLOR RESULTS · Achieve maximum clarity and sharpness for photographic-quality prints and smoother gradations. This printer offers true 1200 x1200 dpi resolution which many other printers in this class simply can't match. · Choose the right resolution for any color document. With 4-bit color and interpolated resolution up to 9600 x 600 dpi, it is easy to optimize color quality for shadow detail and skin tones. · Print sharp, crisp photographic-quality documents quickly and easily with Glossy Mode. · Emulate the look of output from other devices, including offset printers and popular laser printers. Plus, support for PANTONE®, ColorSync, ICM and custom ICC profiles provides even more control over your prints. · Sharpen images with new PxP™ toner. Its wider color gamut and smaller particles enable the Savin CLP350D Series to capture subtle changes in color and tone. INCREASE SPEED AND PERFORMANCE · Create reports, plans, presentations, brochures, and more with 50 pagesper- minute speed for full-color, black & white or mixed output. · Handle larger file sizes, complex applications, specialized fonts and other graphics-intensive demands with a high-performance 1 GHz Intel Celeron® Controller. · Enable instant reprints and other convenient print-on-demand capabilities while increasing font storage space with a standard 80 GB Hard Disk Drive (HDD). · Minimize waiting with a first color print time of eight seconds, or seven seconds for black & white. Warm-up time is less than a minute. · Let everyone share a single device without constantly reloading paper. This printer holds up to 3,200 sheets for demanding workloads. · Reduce the risk of misplaced output. The 4-Bin Mailbox provides shared access to the printer while keeping documents separate. MORE MEDIA CHOICES · Print postcards, direct mail and other documents on heavy stock. All paper trays accept weights up to 140 lb. Index in simplex mode and 90 lb. Index in duplex mode. · Print packaging comps and proof sheets up to 11" x 17". For full-bleed 11" x 17" proofs, use the Bypass Tray, which prints sizes up to 12" x 18". · Energize event promotions with full-color banners. The CLP350D Series can print banners 12" wide and up to 49.6" long. · Reduce the risk of errors and reprints with a convenient driver that lets users select the correct paper weight for any job. POWERFUL IN-LINE FINISHING · Produce high-impact, full-color training, education and marketing materials with folding and saddle-stitching using the 1,000-Sheet Booklet Finisher. · Staple reports, plans and proposals with the 3,000-Sheet Finisher. Add the Hole Punch Unit so output can be inserted directly into three-ring binders. · Align finished documents for easy pick-up with the optional Output Jogger Unit, which can be added to the 3,000-Sheet Finisher. DURABLE, DEPENDABLE, RELIABLE · Get unbeatable value from this printer's combination of competitive pricing and low operating costs. · Ensure smooth connectivity with a long list of standard and optional interfaces. · Expect reliable, repeatable quality, day after day. This printer's monthly duty cycle outlasts competitive devices. · Reduce interruptions with a shorter, soft curve paper path that can handle heavy stocks with ease and makes it simple for users to remove misfeeds. · Minimize interruptions with long-lasting, high-yield consumables. IMPROVE SECURITY AND MANAGEMENT · Ensure accountability for every color page you print. Precise job tracking supports accurate chargeback and billing. · Protect confidential documents even if the hard drive is stolen with the optional DataOverwriteSecurit y System (DOSS). It overwrites latent data on the hard drive after every job. · Strengthen information security with an HDD encryption option that makes it virtually impossible for hackers to gain access to stored files. · Make printer management much more convenient with instant e-mail alerts for administrators when the printer runs low on supplies or an error occurs. · Produce detailed activity reports and submit meter reads automatically with @Remote Intelligent Remote Management System.

GENERAL FEATURES
· Available in 2 different configurations
ASTONISHING FULL-COLOR RESULTS
· Achieve maximum clarity and sharpness for photographic-quality prints and smoother gradations. This printer offers true 1200 x1200 dpi resolution which many other printers in this class simply can't match.
· Choose the right resolution for any color document. With 4-bit color and interpolated resolution up to 9600 x 600 dpi, it is easy to optimize color quality for shadow detail and skin tones.
· Print sharp, crisp photographic-quality documents quickly and easily with Glossy Mode.
· Emulate the look of output from other devices, including offset printers and popular laser printers. Plus, support for PANTONE®, ColorSync, ICM and custom ICC profiles provides even more control over your prints.
· Sharpen images with new PxP™ toner. Its wider color gamut and smaller particles enable the Savin CLP350D Series to capture subtle changes in color and tone.
INCREASE SPEED AND PERFORMANCE
· Create reports, plans, presentations, brochures, and more with 50 pagesper- minute speed for full-color, black & white or mixed output.
· Handle larger file sizes, complex applications, specialized fonts and other graphics-intensive demands with a high-performance 1 GHz Intel Celeron® Controller.
· Enable instant reprints and other convenient print-on-demand capabilities while increasing font storage space with a standard 80 GB Hard Disk Drive (HDD).
· Minimize waiting with a first color print time of eight seconds, or seven seconds for black & white. Warm-up time is less than a minute.
· Let everyone share a single device without constantly reloading paper. This printer holds up to 3,200 sheets for demanding workloads.
· Reduce the risk of misplaced output. The 4-Bin Mailbox provides shared access to the printer while keeping documents separate.
MORE MEDIA CHOICES
· Print postcards, direct mail and other documents on heavy stock. All paper trays accept weights up to 140 lb. Index in simplex mode and 90 lb. Index in duplex mode.
· Print packaging comps and proof sheets up to 11" x 17". For full-bleed 11" x 17" proofs, use the Bypass Tray, which prints sizes up to 12" x 18".
· Energize event promotions with full-color banners. The CLP350D Series can print banners 12" wide and up to 49.6" long.
· Reduce the risk of errors and reprints with a convenient driver that lets users select the correct paper weight for any job.
POWERFUL IN-LINE FINISHING
· Produce high-impact, full-color training, education and marketing materials with folding and saddle-stitching using the 1,000-Sheet Booklet Finisher.
· Staple reports, plans and proposals with the 3,000-Sheet Finisher. Add the Hole Punch Unit so output can be inserted directly into three-ring binders.
· Align finished documents for easy pick-up with the optional Output Jogger Unit, which can be added to the 3,000-Sheet Finisher.
DURABLE, DEPENDABLE, RELIABLE
· Get unbeatable value from this printer's combination of competitive pricing and low operating costs.
· Ensure smooth connectivity with a long list of standard and optional interfaces.
· Expect reliable, repeatable quality, day after day. This printer's monthly duty cycle outlasts competitive devices.
· Reduce interruptions with a shorter, soft curve paper path that can handle heavy stocks with ease and makes it simple for users to remove misfeeds.
· Minimize interruptions with long-lasting, high-yield consumables.
IMPROVE SECURITY AND MANAGEMENT
· Ensure accountability for every color page you print. Precise job tracking supports accurate chargeback and billing.
· Protect confidential documents even if the hard drive is stolen with the optional DataOverwriteSecurity System (DOSS). It overwrites latent data on the hard drive after every job.
· Strengthen information security with an HDD encryption option that makes it virtually impossible for hackers to gain access to stored files.
· Make printer management much more convenient with instant e-mail alerts for administrators when the printer runs low on supplies or an error occurs.
· Produce detailed activity reports and submit meter reads automatically with @Remote Intelligent Remote Management System.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number CLP350D
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
Printers - SP 4310N - Savin
Specs
Features Memory / Storage
Resolution 600 dpi
Digital Interface 10/100Base-TX EthernetUSB 2.0 Host (Type A)USB 2.0 Hi Speed (Type B)Dual SD/VM Card slots for expanded functionality
View Details
Thermal transfer printer set - MARKING BOX HU HU - 0801750 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details