Savin Printers MLP36n-KP

Description
GENERAL FEATURES · Mobile handheld device printing - Simply forward any e-mail from PDAs or Internet-enabled cell phones - with or without attachments - to the HotSpot Printer's e-mail address. No drivers required! · Driverless Web-based printing - Surf to the HotSpot Printer Web address using any browser, and upload a file or enter the Web page URL to be printed. After submitting each print request, the service automatically replies to the sender's e-mail address with a secure release code. At the keypad attached to the printer, the user then enters the code to release their print job. · Simple installation - This turn-key system is self-configuring and ready to Print Simply Anywhere® in minutes. Access to the Internet is all that's needed. Plus, every Savin MLP36n-KP includes a one-year subscription to PrinterOn's mobile printing service. · Totally embedded - All printer hardware enhancements are preconfigured; all software is pre-loaded, no additional support is required. That means no external appliances and no way for users to accidentally change system settings or access other jobs. · A true All-in-One/One-for-A ll solution - This award-winning printer offers All-In-One print cartridge technology for simplified maintenance and low total cost of ownership. · All print jobs are encrypted and transferred using 128-bit secure SSL communications. · Security and peace of mind - After printing, every job is automatically erased from printer memory. No worries about unauthorized reprinting or data remaining on the hard drive. · Incorporate company logos and colors on the PrintSpots™ Web page to reflect your business identity and present HotSpot printing as a value-added service exclusive to your establishment. · Support for third party billing systems - PrinterOn and WebPay Services Aps to enable hosted billing solutions so that the system can count the number of pages, calculate the job cost, and initiate a credit card billing sequence. When sending a job from a PC the service is called WebPay. When sending from a handheld device it is called MobilePay.
Description
GENERAL FEATURES · Mobile handheld device printing - Simply forward any e-mail from PDAs or Internet-enabled cell phones - with or without attachments - to the HotSpot Printer's e-mail address. No drivers required! · Driverless Web-based printing - Surf to the HotSpot Printer Web address using any browser, and upload a file or enter the Web page URL to be printed. After submitting each print request, the service automatically replies to the sender's e-mail address with a secure release code. At the keypad attached to the printer, the user then enters the code to release their print job. · Simple installation - This turn-key system is self-configuring and ready to Print Simply Anywhere® in minutes. Access to the Internet is all that's needed. Plus, every Savin MLP36n-KP includes a one-year subscription to PrinterOn's mobile printing service. · Totally embedded - All printer hardware enhancements are preconfigured; all software is pre-loaded, no additional support is required. That means no external appliances and no way for users to accidentally change system settings or access other jobs. · A true All-in-One/One-for-A ll solution - This award-winning printer offers All-In-One print cartridge technology for simplified maintenance and low total cost of ownership. · All print jobs are encrypted and transferred using 128-bit secure SSL communications. · Security and peace of mind - After printing, every job is automatically erased from printer memory. No worries about unauthorized reprinting or data remaining on the hard drive. · Incorporate company logos and colors on the PrintSpots™ Web page to reflect your business identity and present HotSpot printing as a value-added service exclusive to your establishment. · Support for third party billing systems - PrinterOn and WebPay Services Aps to enable hosted billing solutions so that the system can count the number of pages, calculate the job cost, and initiate a credit card billing sequence. When sending a job from a PC the service is called WebPay. When sending from a handheld device it is called MobilePay.

Suppliers

Company
Product
Description
Supplier Links
Printers - MLP36n-KP - Savin
Round Lake, IL, USA
Printers
MLP36n-KP
Printers MLP36n-KP
GENERAL FEATURES · Mobile handheld device printing - Simply forward any e-mail from PDAs or Internet-enabled cell phones - with or without attachments - to the HotSpot Printer's e-mail address. No drivers required! · Driverless Web-based printing - Surf to the HotSpot Printer Web address using any browser, and upload a file or enter the Web page URL to be printed. After submitting each print request, the service automatically replies to the sender's e-mail address with a secure release code. At the keypad attached to the printer, the user then enters the code to release their print job. · Simple installation - This turn-key system is self-configuring and ready to Print Simply Anywhere® in minutes. Access to the Internet is all that's needed. Plus, every Savin MLP36n-KP includes a one-year subscription to PrinterOn's mobile printing service. · Totally embedded - All printer hardware enhancements are preconfigured; all software is pre-loaded, no additional support is required. That means no external appliances and no way for users to accidentally change system settings or access other jobs. · A true All-in-One/One-for-A ll solution - This award-winning printer offers All-In-One print cartridge technology for simplified maintenance and low total cost of ownership. · All print jobs are encrypted and transferred using 128-bit secure SSL communications. · Security and peace of mind - After printing, every job is automatically erased from printer memory. No worries about unauthorized reprinting or data remaining on the hard drive. · Incorporate company logos and colors on the PrintSpots™ Web page to reflect your business identity and present HotSpot printing as a value-added service exclusive to your establishment. · Support for third party billing systems - PrinterOn and WebPay Services Aps to enable hosted billing solutions so that the system can count the number of pages, calculate the job cost, and initiate a credit card billing sequence. When sending a job from a PC the service is called WebPay. When sending from a handheld device it is called MobilePay.

GENERAL FEATURES
· Mobile handheld device printing - Simply forward any e-mail from PDAs or Internet-enabled cell phones - with or without attachments - to the HotSpot Printer's e-mail address. No drivers required!
· Driverless Web-based printing - Surf to the HotSpot Printer Web address using any browser, and upload a file or enter the Web page URL to be printed. After submitting each print request, the service automatically replies to the sender's e-mail address with a secure release code. At the keypad attached to the printer, the user then enters the code to release their print job.
· Simple installation - This turn-key system is self-configuring and ready to Print Simply Anywhere® in minutes. Access to the Internet is all that's needed. Plus, every Savin MLP36n-KP includes a one-year subscription to PrinterOn's mobile printing service.
· Totally embedded - All printer hardware enhancements are preconfigured; all software is pre-loaded, no additional support is required. That means no external appliances and no way for users to accidentally change system settings or access other jobs.
· A true All-in-One/One-for-All solution - This award-winning printer offers All-In-One print cartridge technology for simplified maintenance and low total cost of ownership.
· All print jobs are encrypted and transferred using 128-bit secure SSL communications.
· Security and peace of mind - After printing, every job is automatically erased from printer memory. No worries about unauthorized reprinting or data remaining on the hard drive.
· Incorporate company logos and colors on the PrintSpots™ Web page to reflect your business identity and present HotSpot printing as a value-added service exclusive to your establishment.
· Support for third party billing systems - PrinterOn and WebPay Services Aps to enable hosted billing solutions so that the system can count the number of pages, calculate the job cost, and initiate a credit card billing sequence. When sending a job from a PC the service is called WebPay. When sending from a handheld device it is called MobilePay.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number MLP36n-KP
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
Direct Thermal Printer - LP2844 - Custom Sensors, Inc.
Specs
Printer Type Direct Thermal
Printer Applications Bar Codes
Media Width 108 mm (4.25 inch)
View Details
ST-Class - ST-3306 - Datamax-O'Neil
Datamax-O'Neil
Specs
Printer Type Direct Thermal
Printer Applications Commercial / Office; Bar Codes; Labels
Media Handling Fan Fold (Continuous); Roll
View Details