HIGH-PRECISION TEN-CHANNEL MICROPIEZO® TFP PRINT HEAD
· Thin Film Piezo (TFP) print head design capable of extreme dot placement accuracy
· One-inch wide, high performance print head with 720 nozzles per color
· Extreme line accuracy of +/- 0.1% at line weights as low as 28 micrometers
· Auto-switching dual-black ink technologies - Photo and Matte Black
· Low vibration meniscus control for highly accurate dot shape and placement
· All-new ink repelling coating for dramatically reduce nozzle clogging
· Produces variable-sized droplets as small as 3.5 picoliters to greatly decrease print times while optimizing photographic quality
ACCUPHOTO HD SCREENING
· Advanced four-color screening algorithm resulting in prints with superior color and clarity
· Maximum resolution of 1440 x 1440 dpi for incredibly sharp text and line art
· Produces extremely fine blends and photographic transitions
· Extremely accurate highlight-to-shadow details
· When combined with the precise dot placement accuracy of the MicroPiezo TFP print head, overall photographic and vector-based print quality is dramatically improved
PRECISECOLOR MANUFACTURING
· To ensure consistent printing between multiple Stylus Pro printers of the same model the manufacturing process has been refined to include colorimetric calibration. This process evaluates and adjusts each printer's performance at the manufacturing stage, ensuring consistent color output from printer to printer and print to print.
| Savin | |
|---|---|
| Product Category | Computer Printers and Plotters |
| Product Number | Epson Stylus Pro 7700 |
| Product Name | Wide Format Printer |
| Media Width | 610 mm (24 inch) |