Savin Wide Format Printer en7140WD

Description
GENERAL FEATURES · Output speeds up to 14 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing or scanning. · Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets. · Create and distribute documents with a comprehensive selection of Scan-to options including Scan-to USB/SC Card. · Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed. COPIER FEATURES · 2 Drawer Cut Sheet Paper Tray (option) - Auto Paper Selection (APS) - Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification - Electronic Sort - Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images - Job Interrupt - Job Program (up to 10 jobs) - Manage System and Security Settings, Document Server, Printer and Scanner Features - Margin Adjustment - Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp - Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents - User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features PRINTER FEATURES · Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF, PDFs and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. PRINT CONTROLLER FEATURES · Auto Paper Select - Collate - Color Editing Tools - Combine Images - Cut Mode - Distributive Printing - Limitless Paper Feed - Locked Print - Output Tray Selection - Output to One Inkjet - Paper Remaining Level - Pen Settings Preview Print - Print Queue Management - Reduce/Enlarge - Sample Print Setting - Build Job Sets from Multiple File Formats - Simultaneous Printing and Scanning - Stamping - Title Block Setting SCANNER FEATURES · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP, USB/SD Card (option) and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file. · Authentication Modes - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB
Description
GENERAL FEATURES · Output speeds up to 14 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing or scanning. · Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets. · Create and distribute documents with a comprehensive selection of Scan-to options including Scan-to USB/SC Card. · Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed. COPIER FEATURES · 2 Drawer Cut Sheet Paper Tray (option) - Auto Paper Selection (APS) - Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification - Electronic Sort - Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images - Job Interrupt - Job Program (up to 10 jobs) - Manage System and Security Settings, Document Server, Printer and Scanner Features - Margin Adjustment - Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp - Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents - User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features PRINTER FEATURES · Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF, PDFs and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. PRINT CONTROLLER FEATURES · Auto Paper Select - Collate - Color Editing Tools - Combine Images - Cut Mode - Distributive Printing - Limitless Paper Feed - Locked Print - Output Tray Selection - Output to One Inkjet - Paper Remaining Level - Pen Settings Preview Print - Print Queue Management - Reduce/Enlarge - Sample Print Setting - Build Job Sets from Multiple File Formats - Simultaneous Printing and Scanning - Stamping - Title Block Setting SCANNER FEATURES · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP, USB/SD Card (option) and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file. · Authentication Modes - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB

Suppliers

Company
Product
Description
Supplier Links
Wide Format Printer - en7140WD - Savin
Round Lake, IL, USA
Wide Format Printer
en7140WD
Wide Format Printer en7140WD
GENERAL FEATURES · Output speeds up to 14 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing or scanning. · Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets. · Create and distribute documents with a comprehensive selection of Scan-to options including Scan-to USB/SC Card. · Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed. COPIER FEATURES · 2 Drawer Cut Sheet Paper Tray (option) - Auto Paper Selection (APS) - Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification - Electronic Sort - Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images - Job Interrupt - Job Program (up to 10 jobs) - Manage System and Security Settings, Document Server, Printer and Scanner Features - Margin Adjustment - Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp - Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents - User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features PRINTER FEATURES · Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF, PDFs and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. PRINT CONTROLLER FEATURES · Auto Paper Select - Collate - Color Editing Tools - Combine Images - Cut Mode - Distributive Printing - Limitless Paper Feed - Locked Print - Output Tray Selection - Output to One Inkjet - Paper Remaining Level - Pen Settings Preview Print - Print Queue Management - Reduce/Enlarge - Sample Print Setting - Build Job Sets from Multiple File Formats - Simultaneous Printing and Scanning - Stamping - Title Block Setting SCANNER FEATURES · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP, USB/SD Card (option) and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file. · Authentication Modes - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB

GENERAL FEATURES
· Output speeds up to 14 documents per minute.
· Redesigned, super-wide color LCD operation panel.
· Reduce paper and toner usage by previewing document thumbnails before printing or scanning.
· Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets.
· Create and distribute documents with a comprehensive selection of Scan-to options including Scan-to USB/SC Card.
· Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed.
COPIER FEATURES
· 2 Drawer Cut Sheet Paper Tray (option)
- Auto Paper Selection (APS)
- Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification
- Directional Size Magnification (percentage and mm/inch), Fine Magnification
- Electronic Sort
- Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images
- Job Interrupt
- Job Program (up to 10 jobs)
- Manage System and Security Settings, Document Server, Printer and Scanner Features
- Margin Adjustment
- Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp
- Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents
- User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features
PRINTER FEATURES
· Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF, PDFs and CALS file formats.
· Minimize the learning curve with drivers similar to standard print drivers.
PRINT CONTROLLER FEATURES
· Auto Paper Select
- Collate
- Color Editing Tools
- Combine Images
- Cut Mode
- Distributive Printing
- Limitless Paper Feed
- Locked Print
- Output Tray Selection
- Output to One Inkjet
- Paper Remaining Level
- Pen Settings Preview Print
- Print Queue Management
- Reduce/Enlarge
- Sample Print Setting - Build Job Sets from Multiple File Formats
- Simultaneous Printing and Scanning
- Stamping
- Title Block Setting
SCANNER FEATURES
· Embedded Color Scanning
· Minimize system footprint with the embedded color scanner.
· Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality.
· Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP, USB/SD Card (option) and Document Server.
· Capture crystal clear B&W 600 DPI scans or enhance scanning and printing workflow.
· Speed up the capture of changes and additions by scanning your marked-up drawings in color.
· Ensure easy retrieval of stored documents by scanning documents directly to file.
· Authentication Modes
- Continuous Input
- Invert
- Mirror/Positive/Negative
- Multiple Scan Settings
- RGB (24 bit), Grey, B&W
- Rotation
- Scan Modes
- Scan-to-Archive
- Scan-to-Email
- Scan-to-Folder
- Scan-to-FTP
- Scan-to-NCP
- Scan-to-SMB

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number en7140WD
Product Name Wide Format Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Wide Format Printer - 7700WD - Savin
Specs
Mounting Options Stand-alone
Features Copy/Scan
View Details
Lightweight Laser Printer - RLP27 - Rugged Information Technology
Rugged Information Technology
Specs
Printer Type LaserPrinter
Mounting Options Rack Mount
View Details