GENERAL FEATURES
· Available in 2 different configurations
IMPROVE IN-HOUSE PRODUCTIVITY
· Cut wait time. Expect your first color print in nine seconds, or just eight seconds for black & white. Warm-up time is less than a minute.
· Print presentations, reports, brochures and other documents quickly. This printer delivers 40 pages-per-minute speed for full-color and black & white output.
· Meet the demands of a large office without frequent paper refills. This printer holds up to 3,200 sheets with all trays and options.
· Prevent document mix-ups with a 4-Bin Mailbox that allows shared access to the printer and maintains user privacy.
· Reprint forms and other frequently used documents instantly with the optional 80 GB Hard Disk Drive (HDD), which enables a full line of printon- demand choices.
LONG-LASTING RELIABILITY
· Ensure flawless operation for the long haul. This reliable printer has a monthly duty cycle that easily outperforms the competition and supports heavy use.
· Enjoy smooth, uninterrupted print runs with a shorter, soft curve paper path that easily accommodates heavy stocks and makes it simple to clear jams.
· Produce more color output while keeping your budget under control with low operating costs and high-yield consumables.
TIGHT SECURITY, EASY MANAGEMENT
· Reduce the risk of color printing being abused. Administrator and user authentication provides accountability and helps prevent unauthorized access.
· Keep documents secure if the hard drive is stolen. The DataOverwriteSecurit
· Maximize your technology investment across the entire organization with the embedded @Remote solution, an advanced device utilization and fleet reporting utility.
· Configure network settings, browse printer status, manage administrator/user authentication settings and even view system status, such as paper and supply levels, with utilities like Web Image Monitor.
OUTSTANDING FLEXIBILITY
· Select the ideal resolution for any job. Optimize color quality for shadow detail and skin tones with 4-bit color and interpolated resolution up to 9600 x 600 dpi.
· Expand your capabilities with heavier paper stock. All paper trays accept weights up to 140 lb. Index in simplex mode and up to 90 lb. Index in duplex mode.
· Publicize events with full-color banners up to 12" wide and 49.6" long.
· Staple reports, strategic plans and other documents with the 3,000-Sheet Finisher. Add the Hole Punch Unit to prepare output for insertion in three-ring binders.
· Produce high-impact, full-color training, education and marketing materials with folding and saddle-stitching using the 1,000-Sheet Booklet Finisher.
| Savin | |
|---|---|
| Product Category | Computer Printers and Plotters |
| Product Number | CLP340D |
| Product Name | Printers |
| Mounting Options | Stand-alone |