Savin Color Multifunction Printer C9075

Description
GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated finishing options including stapling, booklet finishing, and hole punching, six position fold and ringbinding · Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control. · High-speed throughput of 70 ppm for full-color, and 75 ppm for black & white · Document Server Technology for online storage and print-on-demand capability · Create two-sided documents without impeding the system performance COPIER FEATURES · Scan Once, Print Many for maximum productivity and reliability · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation · First-copy-out time of 6.4 seconds for full-color, and 4.9 seconds for black & white · Walk-up users can access all attached finishing functions for copying · Contain color usage with user codes to manage operation cost · Standard 100-sheet ARDF for single pass color duplex scanning PRINTER FEATURES (STANDARD) · PCL5c/6 are standard and fully compatible with all major PC applications · Optional Adobe® PostScript 3 · 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files · Print from the network or from a single workstation with standard Ethernet and USB 2.0 SCANNER FEATURES · Scan resolution up to 600 dpi when scanning to e-mail or folder · Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share · Scan-to-Email with LDAP support (no additional software or delivery server needed) · Scan-to-Folder via SMB and FTP (no additional software or delivery server needed) · Network TWAIN scanning up to 1,200 dpi (monochrome only) · Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color
Description
GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated finishing options including stapling, booklet finishing, and hole punching, six position fold and ringbinding · Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control. · High-speed throughput of 70 ppm for full-color, and 75 ppm for black & white · Document Server Technology for online storage and print-on-demand capability · Create two-sided documents without impeding the system performance COPIER FEATURES · Scan Once, Print Many for maximum productivity and reliability · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation · First-copy-out time of 6.4 seconds for full-color, and 4.9 seconds for black & white · Walk-up users can access all attached finishing functions for copying · Contain color usage with user codes to manage operation cost · Standard 100-sheet ARDF for single pass color duplex scanning PRINTER FEATURES (STANDARD) · PCL5c/6 are standard and fully compatible with all major PC applications · Optional Adobe® PostScript 3 · 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files · Print from the network or from a single workstation with standard Ethernet and USB 2.0 SCANNER FEATURES · Scan resolution up to 600 dpi when scanning to e-mail or folder · Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share · Scan-to-Email with LDAP support (no additional software or delivery server needed) · Scan-to-Folder via SMB and FTP (no additional software or delivery server needed) · Network TWAIN scanning up to 1,200 dpi (monochrome only) · Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color

Suppliers

Company
Product
Description
Supplier Links
Color Multifunction Printer - C9075 - Savin
Round Lake, IL, USA
Color Multifunction Printer
C9075
Color Multifunction Printer C9075
GENERAL FEATURES · Complete copying, printing, scanning, and document serving functionality · Simple to use operation to maximum productivity while minimizing operator training · Documents ready for distribution through integrated finishing options including stapling, booklet finishing, and hole punching, six position fold and ringbinding · Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control. · High-speed throughput of 70 ppm for full-color, and 75 ppm for black & white · Document Server Technology for online storage and print-on-demand capability · Create two-sided documents without impeding the system performance COPIER FEATURES · Scan Once, Print Many for maximum productivity and reliability · Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation · First-copy-out time of 6.4 seconds for full-color, and 4.9 seconds for black & white · Walk-up users can access all attached finishing functions for copying · Contain color usage with user codes to manage operation cost · Standard 100-sheet ARDF for single pass color duplex scanning PRINTER FEATURES (STANDARD) · PCL5c/6 are standard and fully compatible with all major PC applications · Optional Adobe® PostScript 3 · 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files · Print from the network or from a single workstation with standard Ethernet and USB 2.0 SCANNER FEATURES · Scan resolution up to 600 dpi when scanning to e-mail or folder · Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share · Scan-to-Email with LDAP support (no additional software or delivery server needed) · Scan-to-Folder via SMB and FTP (no additional software or delivery server needed) · Network TWAIN scanning up to 1,200 dpi (monochrome only) · Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color

GENERAL FEATURES
· Complete copying, printing, scanning, and document serving functionality
· Simple to use operation to maximum productivity while minimizing operator training
· Documents ready for distribution through integrated finishing options including stapling, booklet finishing, and hole punching, six position fold and ringbinding
· Advanced security features, like Windows Authentication and User Code programming prevent unauthorized access as well as providing cost control.
· High-speed throughput of 70 ppm for full-color, and 75 ppm for black & white
· Document Server Technology for online storage and print-on-demand capability
· Create two-sided documents without impeding the system performance
COPIER FEATURES
· Scan Once, Print Many for maximum productivity and reliability
· Key programming and access to copier functionality is all kept on two levels of navigation to simplify operation
· First-copy-out time of 6.4 seconds for full-color, and 4.9 seconds for black & white
· Walk-up users can access all attached finishing functions for copying
· Contain color usage with user codes to manage operation cost
· Standard 100-sheet ARDF for single pass color duplex scanning
PRINTER FEATURES (STANDARD)
· PCL5c/6 are standard and fully compatible with all major PC applications
· Optional Adobe® PostScript 3
· 1,536MB RAM (std./max) and 320GB (160GB x 2) of Hard Disk Drive capacity provide ample resources to handle large color files
· Print from the network or from a single workstation with standard Ethernet and USB 2.0
SCANNER FEATURES
· Scan resolution up to 600 dpi when scanning to e-mail or folder
· Create TIFF/JPEG/PDF files from hard-copy and electronically store and/or share
· Scan-to-Email with LDAP support (no additional software or delivery server needed)
· Scan-to-Folder via SMB and FTP (no additional software or delivery server needed)
· Network TWAIN scanning up to 1,200 dpi (monochrome only)
· Scanning speed of 125 ipm for Black & White; 115 ipm for Full Color

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number C9075
Product Name Color Multifunction Printer
Features Color Printing; Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 6988004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 112 mm (4.41 inch)
View Details
VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Direct Thermal Label Printer - GC420d - Fairbanks Scales, Inc.
Specs
Printer Type Thermal Transfer
Printer Applications Commercial / Office; Labels
View Details
B&W Multifunction Printer - 920SPF - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 600 dpi
Digital Interface 10Base-T/100Base-TX
View Details