Savin Wide Format Printer 5100WD

Description
GENERAL FEATURES · Output speeds up to 10 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing or scanning. · Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets. · Create and distribute documents with a comprehensive selection of Scan-to options. · Scan project documents directly into an electronic plan room for easy viewing by other architects, engineers or contractors. · Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed. COPIER FEATURES · 2 Drawer Cut Sheet Paper Tray (option) - Auto Paper Selection (APS) - Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification - Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images - Job Interrupt - Job Program (up to 10 jobs) - Manage System and Security Settings, Document Server, Printer and Scanner Features - Margin Adjustment - Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp - Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents - User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features PRINTER FEATURES · Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. · Print documents to any device on your network, including inkjet printers. · The built-in security features included with the RPCS drivers provide piece of mind-Lock print, Hold print and Stored print. PRINT CONTROLLER FEATURES · Auto Paper Select - Collate - Color Editing Tools - Combine Images - Cut Mode - Distributive Printing - Limitless Paper Feed - Locked Print - Output Tray Selection - Output to One Inkjet - Paper Remaining Level - Pen Settings Preview Print - Print Queue Management - Reduce/Enlarge - Sample Print Setting - Build Job Sets from Multiple File Formats - Simultaneous Printing and Scanning - Stamping - Title Block Setting SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings - Reading Area Setting - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file. SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings - Reading Area Setting - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file.
Description
GENERAL FEATURES · Output speeds up to 10 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing or scanning. · Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets. · Create and distribute documents with a comprehensive selection of Scan-to options. · Scan project documents directly into an electronic plan room for easy viewing by other architects, engineers or contractors. · Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed. COPIER FEATURES · 2 Drawer Cut Sheet Paper Tray (option) - Auto Paper Selection (APS) - Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification - Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images - Job Interrupt - Job Program (up to 10 jobs) - Manage System and Security Settings, Document Server, Printer and Scanner Features - Margin Adjustment - Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp - Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents - User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features PRINTER FEATURES · Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. · Print documents to any device on your network, including inkjet printers. · The built-in security features included with the RPCS drivers provide piece of mind-Lock print, Hold print and Stored print. PRINT CONTROLLER FEATURES · Auto Paper Select - Collate - Color Editing Tools - Combine Images - Cut Mode - Distributive Printing - Limitless Paper Feed - Locked Print - Output Tray Selection - Output to One Inkjet - Paper Remaining Level - Pen Settings Preview Print - Print Queue Management - Reduce/Enlarge - Sample Print Setting - Build Job Sets from Multiple File Formats - Simultaneous Printing and Scanning - Stamping - Title Block Setting SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings - Reading Area Setting - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file. SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings - Reading Area Setting - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file.

Suppliers

Company
Product
Description
Supplier Links
Wide Format Printer - 5100WD - Savin
Round Lake, IL, USA
Wide Format Printer
5100WD
Wide Format Printer 5100WD
GENERAL FEATURES · Output speeds up to 10 documents per minute. · Redesigned, super-wide color LCD operation panel. · Reduce paper and toner usage by previewing document thumbnails before printing or scanning. · Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets. · Create and distribute documents with a comprehensive selection of Scan-to options. · Scan project documents directly into an electronic plan room for easy viewing by other architects, engineers or contractors. · Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed. COPIER FEATURES · 2 Drawer Cut Sheet Paper Tray (option) - Auto Paper Selection (APS) - Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification - Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images - Job Interrupt - Job Program (up to 10 jobs) - Manage System and Security Settings, Document Server, Printer and Scanner Features - Margin Adjustment - Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp - Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents - User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features PRINTER FEATURES · Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF and CALS file formats. · Minimize the learning curve with drivers similar to standard print drivers. · Print documents to any device on your network, including inkjet printers. · The built-in security features included with the RPCS drivers provide piece of mind-Lock print, Hold print and Stored print. PRINT CONTROLLER FEATURES · Auto Paper Select - Collate - Color Editing Tools - Combine Images - Cut Mode - Distributive Printing - Limitless Paper Feed - Locked Print - Output Tray Selection - Output to One Inkjet - Paper Remaining Level - Pen Settings Preview Print - Print Queue Management - Reduce/Enlarge - Sample Print Setting - Build Job Sets from Multiple File Formats - Simultaneous Printing and Scanning - Stamping - Title Block Setting SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings - Reading Area Setting - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file. SCANNER FEATURES · Authentication Modes - Closed-Loop Calibration - Color Editing - Contrast Setting Integrated - Continuous Input - Invert - Mirror/Positive/Nega tive - Multiple Scan Settings - Preview While Settings - Reading Area Setting - RGB (24 bit), Grey, B&W - Rotation - Scan Modes - Scan-to-Archive - Scan-to-Email - Scan-to-Folder - Scan-to-FTP - Scan-to-NCP - Scan-to-SMB · Embedded Color Scanning · Minimize system footprint with the embedded color scanner. · Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality. · Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server. · Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow. · Speed up the capture of changes and additions by scanning your marked-up drawings in color. · Ensure easy retrieval of stored documents by scanning documents directly to file.

GENERAL FEATURES
· Output speeds up to 10 documents per minute.
· Redesigned, super-wide color LCD operation panel.
· Reduce paper and toner usage by previewing document thumbnails before printing or scanning.
· Eliminate tedious document updating by capturing as-builts, handwritten, on-site changes and color markups, and then integrating them with satellite imagery, photographs and maps to create complete bid sets.
· Create and distribute documents with a comprehensive selection of Scan-to options.
· Scan project documents directly into an electronic plan room for easy viewing by other architects, engineers or contractors.
· Simplify document access by temporarily storing documents on the 320 GB (160 x 2) "Document Server" and view them on the control panel or your PC for reprinting, as needed.
COPIER FEATURES
· 2 Drawer Cut Sheet Paper Tray (option)
- Auto Paper Selection (APS)
- Auto Reduce/Enlargement, User Auto Reduce/Enlargement, Preset Reduce/Enlargement, Zoom, Size Magnification, Directional Magnification - Directional Size Magnification (percentage and mm/inch), Fine Magnification
- Image Overlay, Format Overlay, Negative/Positive, Mirroring, Double Copy, Repeat Copy, Combine Images
- Job Interrupt
- Job Program (up to 10 jobs)
- Manage System and Security Settings, Document Server, Printer and Scanner Features
- Margin Adjustment
- Preset Stamps, User Preset Stamps, Date Stamp, Page Stamp
- Standard 320 GB Hard Disk Drive: Store Up to 3,000 Documents
- User Tools, Manage System and Security Settings, Document Server, Printer and Scanner Features
PRINTER FEATURES
· Driver support for Windows-PostScript, HDI and a Web Print Tool to build job sets from HP-GL, TIFF and CALS file formats.
· Minimize the learning curve with drivers similar to standard print drivers.
· Print documents to any device on your network, including inkjet printers.
· The built-in security features included with the RPCS drivers provide piece of mind-Lock print, Hold print and Stored print.
PRINT CONTROLLER FEATURES
· Auto Paper Select
- Collate
- Color Editing Tools
- Combine Images
- Cut Mode
- Distributive Printing
- Limitless Paper Feed
- Locked Print
- Output Tray Selection
- Output to One Inkjet
- Paper Remaining Level
- Pen Settings Preview Print
- Print Queue Management
- Reduce/Enlarge
- Sample Print Setting - Build Job Sets from Multiple File Formats
- Simultaneous Printing and Scanning
- Stamping
- Title Block Setting
SCANNER FEATURES
· Authentication Modes
- Closed-Loop Calibration
- Color Editing
- Contrast Setting Integrated
- Continuous Input
- Invert
- Mirror/Positive/Negative
- Multiple Scan Settings
- Preview While Settings
- Reading Area Setting
- RGB (24 bit), Grey, B&W
- Rotation
- Scan Modes
- Scan-to-Archive
- Scan-to-Email
- Scan-to-Folder
- Scan-to-FTP
- Scan-to-NCP
- Scan-to-SMB
· Embedded Color Scanning
· Minimize system footprint with the embedded color scanner.
· Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality.
· Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server.
· Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow.
· Speed up the capture of changes and additions by scanning your marked-up drawings in color.
· Ensure easy retrieval of stored documents by scanning documents directly to file.
SCANNER FEATURES
· Authentication Modes
- Closed-Loop Calibration
- Color Editing
- Contrast Setting Integrated
- Continuous Input
- Invert
- Mirror/Positive/Negative
- Multiple Scan Settings
- Preview While Settings
- Reading Area Setting
- RGB (24 bit), Grey, B&W
- Rotation
- Scan Modes
- Scan-to-Archive
- Scan-to-Email
- Scan-to-Folder
- Scan-to-FTP
- Scan-to-NCP
- Scan-to-SMB
· Embedded Color Scanning
· Minimize system footprint with the embedded color scanner.
· Scan documents of extensive sizes and types, including architectural drawings, sepias, blueprints, detailed maps, folded or wrinkled documents, oversized drawings, photos or posters with unrivaled speed and image quality.
· Scan your documents, either as multi-page Tiffs & PDFs, or single page PDFs, Tiffs, or Jpegs directly to e-mail, SMB, Folder, FTP, URL, NCP and Document Server.
· Capture crystal clear B&W 600 DPI scans or enhance your color output from an inkjet printer with closed-loop calibration, improving your scanning and printing workflow.
· Speed up the capture of changes and additions by scanning your marked-up drawings in color.
· Ensure easy retrieval of stored documents by scanning documents directly to file.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 5100WD
Product Name Wide Format Printer
Features Copy/Scan; Memory / Storage
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 57.5 mm (2.26 inch)
View Details
B&W Multifunction Printer - MP 3352SP - Savin
Specs
Features Copy/Scan; Memory / Storage
Resolution 600 dpi
Digital Interface 10Base-T/100BaseTX Ethernet
View Details
Thermal transfer printer set - THERMOMARK ROLL SET HU HU - 5147231 -  - PHOENIX CONTACT USA
Specs
Printer Type Thermal Transfer
Features RoHS
Digital Interface Serial/Digital; USB 2.0
View Details