Savin Printers GX e3350N

Description
GENERAL FEATURES · Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less. · Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption. · Add a 100-Sheet Multi-Bypass Tray to print onto heavy stocks and postcards up to 140 lb. Index, and create banners up to 51" long. · Integrate easily into any office environment with support for Windows and Macintosh users, plus powerful controllers to handle all of your office printing needs with laser quality at an inkjet price. · Go green. Install a solution free of hazardous materials. The GX e3350N Color Printer is Savin's first GelSprinter available in the U.S. with some internal components manufactured using non-toxic, plant-based plastics for efficient solutions with a minimal carbon footprint. · Put less in the landfill. Savin provides recycling programs for used supplies to minimize environmental impact and waste. Plus, GelSprinter print heads last for the life of the printer and never need replacement. · Print with less power. These ENERGY STAR Version 1.1 compliant printers use just a few watts when printing and even less in Energy Saver Mode so you can print with near-instant readiness and zero ozone emissions. · Enhance your image for less than laser. GelSprinter solutions deliver professional image quality, business-class media capacity, plus support for automatic two-sided printing to offer a cost-effective solution. · Reduce printing costs without reducing quality. Savin's Economy Color Mode produces crisp text combined with attention-grabbing color graphics for about the same cost-per-page as a black & white print. · Splash cost-effective color on every page with high capacity print cartridges. Replace cartridges individually in seconds to maximize supply use, keep per-page costs low, and maintain the lowest possible total cost of ownership. · Maximize image quality with up to 3600 x 1200 dpi equivalent resolution for the in-house production of professional reports, presentations and marketing materials. · Move ahead with fast-drying inks for reliable duplexing. Unlike ordinary inkjet printers, GelSprinter's fast-drying viscous inks prevent blurring and bleed-through, so you can print sharp two-sided pages quickly and with confidence. · Create durable prints and direct mail postcards that resist smearing upon contact with water and highlight pens. Produce signs, menus and promotional materials that won't fade from prolonged exposure to sunlight.
Description
GENERAL FEATURES · Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less. · Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption. · Add a 100-Sheet Multi-Bypass Tray to print onto heavy stocks and postcards up to 140 lb. Index, and create banners up to 51" long. · Integrate easily into any office environment with support for Windows and Macintosh users, plus powerful controllers to handle all of your office printing needs with laser quality at an inkjet price. · Go green. Install a solution free of hazardous materials. The GX e3350N Color Printer is Savin's first GelSprinter available in the U.S. with some internal components manufactured using non-toxic, plant-based plastics for efficient solutions with a minimal carbon footprint. · Put less in the landfill. Savin provides recycling programs for used supplies to minimize environmental impact and waste. Plus, GelSprinter print heads last for the life of the printer and never need replacement. · Print with less power. These ENERGY STAR Version 1.1 compliant printers use just a few watts when printing and even less in Energy Saver Mode so you can print with near-instant readiness and zero ozone emissions. · Enhance your image for less than laser. GelSprinter solutions deliver professional image quality, business-class media capacity, plus support for automatic two-sided printing to offer a cost-effective solution. · Reduce printing costs without reducing quality. Savin's Economy Color Mode produces crisp text combined with attention-grabbing color graphics for about the same cost-per-page as a black & white print. · Splash cost-effective color on every page with high capacity print cartridges. Replace cartridges individually in seconds to maximize supply use, keep per-page costs low, and maintain the lowest possible total cost of ownership. · Maximize image quality with up to 3600 x 1200 dpi equivalent resolution for the in-house production of professional reports, presentations and marketing materials. · Move ahead with fast-drying inks for reliable duplexing. Unlike ordinary inkjet printers, GelSprinter's fast-drying viscous inks prevent blurring and bleed-through, so you can print sharp two-sided pages quickly and with confidence. · Create durable prints and direct mail postcards that resist smearing upon contact with water and highlight pens. Produce signs, menus and promotional materials that won't fade from prolonged exposure to sunlight.

Suppliers

Company
Product
Description
Supplier Links
Printers - GX e3350N - Savin
Round Lake, IL, USA
Printers
GX e3350N
Printers GX e3350N
GENERAL FEATURES · Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less. · Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption. · Add a 100-Sheet Multi-Bypass Tray to print onto heavy stocks and postcards up to 140 lb. Index, and create banners up to 51" long. · Integrate easily into any office environment with support for Windows and Macintosh users, plus powerful controllers to handle all of your office printing needs with laser quality at an inkjet price. · Go green. Install a solution free of hazardous materials. The GX e3350N Color Printer is Savin's first GelSprinter available in the U.S. with some internal components manufactured using non-toxic, plant-based plastics for efficient solutions with a minimal carbon footprint. · Put less in the landfill. Savin provides recycling programs for used supplies to minimize environmental impact and waste. Plus, GelSprinter print heads last for the life of the printer and never need replacement. · Print with less power. These ENERGY STAR Version 1.1 compliant printers use just a few watts when printing and even less in Energy Saver Mode so you can print with near-instant readiness and zero ozone emissions. · Enhance your image for less than laser. GelSprinter solutions deliver professional image quality, business-class media capacity, plus support for automatic two-sided printing to offer a cost-effective solution. · Reduce printing costs without reducing quality. Savin's Economy Color Mode produces crisp text combined with attention-grabbing color graphics for about the same cost-per-page as a black & white print. · Splash cost-effective color on every page with high capacity print cartridges. Replace cartridges individually in seconds to maximize supply use, keep per-page costs low, and maintain the lowest possible total cost of ownership. · Maximize image quality with up to 3600 x 1200 dpi equivalent resolution for the in-house production of professional reports, presentations and marketing materials. · Move ahead with fast-drying inks for reliable duplexing. Unlike ordinary inkjet printers, GelSprinter's fast-drying viscous inks prevent blurring and bleed-through, so you can print sharp two-sided pages quickly and with confidence. · Create durable prints and direct mail postcards that resist smearing upon contact with water and highlight pens. Produce signs, menus and promotional materials that won't fade from prolonged exposure to sunlight.

GENERAL FEATURES
· Keep the pages flowing in busy offices with a quick 35-second warm-up time and first print speeds of 7.5 seconds or less.
· Take advantage of the 250-Sheet Paper Tray and long-lasting supplies to print longer jobs with minimal interruption.
· Add a 100-Sheet Multi-Bypass Tray to print onto heavy stocks and postcards up to 140 lb. Index, and create banners up to 51" long.
· Integrate easily into any office environment with support for Windows and Macintosh users, plus powerful controllers to handle all of your office printing needs with laser quality at an inkjet price.
· Go green. Install a solution free of hazardous materials. The GX e3350N Color Printer is Savin's first GelSprinter available in the U.S. with some internal components manufactured using non-toxic, plant-based plastics for efficient solutions with a minimal carbon footprint.
· Put less in the landfill. Savin provides recycling programs for used supplies to minimize environmental impact and waste. Plus, GelSprinter print heads last for the life of the printer and never need replacement.
· Print with less power. These ENERGY STAR Version 1.1 compliant printers use just a few watts when printing and even less in Energy Saver Mode so you can print with near-instant readiness and zero ozone emissions.
· Enhance your image for less than laser. GelSprinter solutions deliver professional image quality, business-class media capacity, plus support for automatic two-sided printing to offer a cost-effective solution.
· Reduce printing costs without reducing quality. Savin's Economy Color Mode produces crisp text combined with attention-grabbing color graphics for about the same cost-per-page as a black & white print.
· Splash cost-effective color on every page with high capacity print cartridges. Replace cartridges individually in seconds to maximize supply use, keep per-page costs low, and maintain the lowest possible total cost of ownership.
· Maximize image quality with up to 3600 x 1200 dpi equivalent resolution for the in-house production of professional reports, presentations and marketing materials.
· Move ahead with fast-drying inks for reliable duplexing. Unlike ordinary inkjet printers, GelSprinter's fast-drying viscous inks prevent blurring and bleed-through, so you can print sharp two-sided pages quickly and with confidence.
· Create durable prints and direct mail postcards that resist smearing upon contact with water and highlight pens. Produce signs, menus and promotional materials that won't fade from prolonged exposure to sunlight.

Supplier's Site

Technical Specifications

  Savin
Product Category Ink Jet Printers
Product Number GX e3350N
Product Name Printers
Mounting Options Stand-alone
Unlock Full Specs
to access all available technical data