Savin Digital Duplicators 3183DNP

Description
GENERAL FEATURES · Print at rapid output speeds of up to 130 pages per minute for as little as one-third of a cent per print. · Get your message out to large groups of people quickly and economically, without sacrificing print quality. · Easily guide the user through step-by-step operations for any print job with the panel's brightly lit Multipurpose LCD graphics. · Using the single Start Key eliminates the problem of pressing the wrong key when making masters and printing, virtually eliminating output errors. · Print on a wide variety of paper stock - including construction paper and card stock. This type of versatility is perfect for educators whether producing tests, flyers or permission forms on plain paper or generating report cards and posters on heavy stock. Government agencies have the flexibility to produce multi-page documents quickly and inexpensively while maintaining a professional look. · The larger 11" x 17" scanning area is great for text books and the Auto Center/Edge Erase function eliminates unsightly binding margins, making documents more readable and attractive. · Add a bold splash of color to your documents with optional, quick-changing color drums and Savin's standard color inks. · Two controller options allow you to print documents directly from your Windows PC, the VC-20 for local printing or the Type 4545A with network capability. When you connect your 3183DNP using the Type 4545A Embedded Controller, you can take advantage of additional Savin software solutions such as @Remote, WebImageMonitor and more. · The revolutionary Snap Open Master Eject Box disposes of masters quickly and neatly with no fuss and no mess. · Since digital duplicators do not require heat as a component of the imaging process, they use much less power than other imaging devices. · The 3183DNP's Instant Start Up Technology requires no warm-up time, further reducing energy consumption. · The Automatic Shut-Off function completely shuts down the unit after a user-specified period of inactivity making it even more energy efficient than units with only an energy saver mode. · Complies with the RoHS and the WEEE directives to conserve the environment.
Description
GENERAL FEATURES · Print at rapid output speeds of up to 130 pages per minute for as little as one-third of a cent per print. · Get your message out to large groups of people quickly and economically, without sacrificing print quality. · Easily guide the user through step-by-step operations for any print job with the panel's brightly lit Multipurpose LCD graphics. · Using the single Start Key eliminates the problem of pressing the wrong key when making masters and printing, virtually eliminating output errors. · Print on a wide variety of paper stock - including construction paper and card stock. This type of versatility is perfect for educators whether producing tests, flyers or permission forms on plain paper or generating report cards and posters on heavy stock. Government agencies have the flexibility to produce multi-page documents quickly and inexpensively while maintaining a professional look. · The larger 11" x 17" scanning area is great for text books and the Auto Center/Edge Erase function eliminates unsightly binding margins, making documents more readable and attractive. · Add a bold splash of color to your documents with optional, quick-changing color drums and Savin's standard color inks. · Two controller options allow you to print documents directly from your Windows PC, the VC-20 for local printing or the Type 4545A with network capability. When you connect your 3183DNP using the Type 4545A Embedded Controller, you can take advantage of additional Savin software solutions such as @Remote, WebImageMonitor and more. · The revolutionary Snap Open Master Eject Box disposes of masters quickly and neatly with no fuss and no mess. · Since digital duplicators do not require heat as a component of the imaging process, they use much less power than other imaging devices. · The 3183DNP's Instant Start Up Technology requires no warm-up time, further reducing energy consumption. · The Automatic Shut-Off function completely shuts down the unit after a user-specified period of inactivity making it even more energy efficient than units with only an energy saver mode. · Complies with the RoHS and the WEEE directives to conserve the environment.

Suppliers

Company
Product
Description
Supplier Links
Digital Duplicators - 3183DNP - Savin
Round Lake, IL, USA
Digital Duplicators
3183DNP
Digital Duplicators 3183DNP
GENERAL FEATURES · Print at rapid output speeds of up to 130 pages per minute for as little as one-third of a cent per print. · Get your message out to large groups of people quickly and economically, without sacrificing print quality. · Easily guide the user through step-by-step operations for any print job with the panel's brightly lit Multipurpose LCD graphics. · Using the single Start Key eliminates the problem of pressing the wrong key when making masters and printing, virtually eliminating output errors. · Print on a wide variety of paper stock - including construction paper and card stock. This type of versatility is perfect for educators whether producing tests, flyers or permission forms on plain paper or generating report cards and posters on heavy stock. Government agencies have the flexibility to produce multi-page documents quickly and inexpensively while maintaining a professional look. · The larger 11" x 17" scanning area is great for text books and the Auto Center/Edge Erase function eliminates unsightly binding margins, making documents more readable and attractive. · Add a bold splash of color to your documents with optional, quick-changing color drums and Savin's standard color inks. · Two controller options allow you to print documents directly from your Windows PC, the VC-20 for local printing or the Type 4545A with network capability. When you connect your 3183DNP using the Type 4545A Embedded Controller, you can take advantage of additional Savin software solutions such as @Remote, WebImageMonitor and more. · The revolutionary Snap Open Master Eject Box disposes of masters quickly and neatly with no fuss and no mess. · Since digital duplicators do not require heat as a component of the imaging process, they use much less power than other imaging devices. · The 3183DNP's Instant Start Up Technology requires no warm-up time, further reducing energy consumption. · The Automatic Shut-Off function completely shuts down the unit after a user-specified period of inactivity making it even more energy efficient than units with only an energy saver mode. · Complies with the RoHS and the WEEE directives to conserve the environment.

GENERAL FEATURES
· Print at rapid output speeds of up to 130 pages per minute for as little as one-third of a cent per print.
· Get your message out to large groups of people quickly and economically, without sacrificing print quality.
· Easily guide the user through step-by-step operations for any print job with the panel's brightly lit Multipurpose LCD graphics.
· Using the single Start Key eliminates the problem of pressing the wrong key when making masters and printing, virtually eliminating output errors.
· Print on a wide variety of paper stock - including construction paper and card stock. This type of versatility is perfect for educators whether producing tests, flyers or permission forms on plain paper or generating report cards and posters on heavy stock. Government agencies have the flexibility to produce multi-page documents quickly and inexpensively while maintaining a professional look.
· The larger 11" x 17" scanning area is great for text books and the Auto Center/Edge Erase function eliminates unsightly binding margins, making documents more readable and attractive.
· Add a bold splash of color to your documents with optional, quick-changing color drums and Savin's standard color inks.
· Two controller options allow you to print documents directly from your Windows PC, the VC-20 for local printing or the Type 4545A with network capability. When you connect your 3183DNP using the Type 4545A Embedded Controller, you can take advantage of additional Savin software solutions such as @Remote, WebImageMonitor and more.
· The revolutionary Snap Open Master Eject Box disposes of masters quickly and neatly with no fuss and no mess.
· Since digital duplicators do not require heat as a component of the imaging process, they use much less power than other imaging devices.
· The 3183DNP's Instant Start Up Technology requires no warm-up time, further reducing energy consumption.
· The Automatic Shut-Off function completely shuts down the unit after a user-specified period of inactivity making it even more energy efficient than units with only an energy saver mode.
· Complies with the RoHS and the WEEE directives to conserve the environment.

Supplier's Site

Technical Specifications

  Savin
Product Category Computer Printers and Plotters
Product Number 3183DNP
Product Name Digital Duplicators
Features Copy/Scan
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Printer Type Plotters
Printer Applications Labels
Mounting Options Stand-alone
View Details
Label Printers - 2790895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Printer Applications Labels
Features RoHS
Media Width 115 mm (4.53 inch)
View Details
Printers - SP 3400N - Savin
Specs
Mounting Options Stand-alone
Features Memory / Storage
Resolution 600 dpi
View Details
Small Character Continuous Ink Jet Printer - Videojet® 1000 Line - Videojet Technologies, Inc.
Specs
Printer Type Ink Jet
Printer Applications Graphics; Bar Codes
Mounting Options Stand-alone
View Details