Sartorius Lab Instruments GmbH & Co. KG Weighing Terminal Combics Pro

Description
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/loa d cells IP protection rate: IP30 (IP69K as option) High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph Alphanumeric keypad with “ABC” input 5 Softkeys Large keys with positive click action and acoustic confirmation Data Interface RS232, Ethernet and PS/2 as standard up to 62 Platforms/Scales connectable via xBPI-Protocol with optional application programs (e. g. counting, batching, manual recipe, filling, truck scale applications) programmable The large color display is the main reason why operation of the unit is so simple and intuitive. The keys and controls on the terminal are clearly organized and enable the user to find his or her way around in no time. The display is backlit and features 20 mm- and 35 mm-high digits to show the weight. As a result, information in the readout is clearly visible even at greater distances. This ensures excellent readability, even in dim light. In addition, a bar graph in the display simplifies filling and checkweighing procedures. The large keys with positive click action and acoustic confirmation guide you along an optimized pathway for error-free operation with the Combics Pro. When it comes to daily applications, our weighing specialists were also consistent with regard to programming. For less experienced users, graphic functional modules are available for programming the Combics Pro. Since neither extensive knowledge of a programming language nor special syntax skills are necessary, programming is simple and foolproof. However, the Combics Pro can also be programmed just as transparently in a higher-level language (IEC61131). Pre-manufactured Sartorius software modules are additional components for a clear structure - with the goal of simplifying work and designing it to be more reliable. For example, the applications counting, checkweighing, totalizing, filling, formulation by hand, and batching are available. Moreover, the Sartorius Combics Pro features a hygienically designed housing without corners or edges in accordance with EHEDG. It's made of AISI 304 stainless steel, has an IP 67 protection rating, and includes an alphanumeric keypad with a scratch-resistant overlay that keeps its shape. As a result, reliable work is guaranteed with the Sartorius Combics Pro, even in environments with high hygienic standards.
Datasheet
Description
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/loa d cells IP protection rate: IP30 (IP69K as option) High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph Alphanumeric keypad with “ABC” input 5 Softkeys Large keys with positive click action and acoustic confirmation Data Interface RS232, Ethernet and PS/2 as standard up to 62 Platforms/Scales connectable via xBPI-Protocol with optional application programs (e. g. counting, batching, manual recipe, filling, truck scale applications) programmable The large color display is the main reason why operation of the unit is so simple and intuitive. The keys and controls on the terminal are clearly organized and enable the user to find his or her way around in no time. The display is backlit and features 20 mm- and 35 mm-high digits to show the weight. As a result, information in the readout is clearly visible even at greater distances. This ensures excellent readability, even in dim light. In addition, a bar graph in the display simplifies filling and checkweighing procedures. The large keys with positive click action and acoustic confirmation guide you along an optimized pathway for error-free operation with the Combics Pro. When it comes to daily applications, our weighing specialists were also consistent with regard to programming. For less experienced users, graphic functional modules are available for programming the Combics Pro. Since neither extensive knowledge of a programming language nor special syntax skills are necessary, programming is simple and foolproof. However, the Combics Pro can also be programmed just as transparently in a higher-level language (IEC61131). Pre-manufactured Sartorius software modules are additional components for a clear structure - with the goal of simplifying work and designing it to be more reliable. For example, the applications counting, checkweighing, totalizing, filling, formulation by hand, and batching are available. Moreover, the Sartorius Combics Pro features a hygienically designed housing without corners or edges in accordance with EHEDG. It's made of AISI 304 stainless steel, has an IP 67 protection rating, and includes an alphanumeric keypad with a scratch-resistant overlay that keeps its shape. As a result, reliable work is guaranteed with the Sartorius Combics Pro, even in environments with high hygienic standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Weighing Terminal Combics Pro
Weighing Terminal Combics Pro
Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/loa d cells IP protection rate: IP30 (IP69K as option) High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph Alphanumeric keypad with “ABC” input 5 Softkeys Large keys with positive click action and acoustic confirmation Data Interface RS232, Ethernet and PS/2 as standard up to 62 Platforms/Scales connectable via xBPI-Protocol with optional application programs (e. g. counting, batching, manual recipe, filling, truck scale applications) programmable The large color display is the main reason why operation of the unit is so simple and intuitive. The keys and controls on the terminal are clearly organized and enable the user to find his or her way around in no time. The display is backlit and features 20 mm- and 35 mm-high digits to show the weight. As a result, information in the readout is clearly visible even at greater distances. This ensures excellent readability, even in dim light. In addition, a bar graph in the display simplifies filling and checkweighing procedures. The large keys with positive click action and acoustic confirmation guide you along an optimized pathway for error-free operation with the Combics Pro. When it comes to daily applications, our weighing specialists were also consistent with regard to programming. For less experienced users, graphic functional modules are available for programming the Combics Pro. Since neither extensive knowledge of a programming language nor special syntax skills are necessary, programming is simple and foolproof. However, the Combics Pro can also be programmed just as transparently in a higher-level language (IEC61131). Pre-manufactured Sartorius software modules are additional components for a clear structure - with the goal of simplifying work and designing it to be more reliable. For example, the applications counting, checkweighing, totalizing, filling, formulation by hand, and batching are available. Moreover, the Sartorius Combics Pro features a hygienically designed housing without corners or edges in accordance with EHEDG. It's made of AISI 304 stainless steel, has an IP 67 protection rating, and includes an alphanumeric keypad with a scratch-resistant overlay that keeps its shape. As a result, reliable work is guaranteed with the Sartorius Combics Pro, even in environments with high hygienic standards.

Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option)

  • High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph
  • Alphanumeric keypad with “ABC” input
  • 5 Softkeys
  • Large keys with positive click action and acoustic confirmation
  • Data Interface RS232, Ethernet and PS/2 as standard
  • up to 62 Platforms/Scales connectable via xBPI-Protocol
  • with optional application programs (e. g. counting, batching, manual recipe, filling, truck scale applications)
  • programmable

The large color display is the main reason why operation of the unit is so simple and intuitive. The keys and controls on the terminal are clearly organized and enable the user to find his or her way around in no time. The display is backlit and features 20 mm- and 35 mm-high digits to show the weight. As a result, information in the readout is clearly visible even at greater distances. This ensures excellent readability, even in dim light. In addition, a bar graph in the display simplifies filling and checkweighing procedures. The large keys with positive click action and acoustic confirmation guide you along an optimized pathway for error-free operation with the Combics Pro.

When it comes to daily applications, our weighing specialists were also consistent with regard to programming. For less experienced users, graphic functional modules are available for programming the Combics Pro. Since neither extensive knowledge of a programming language nor special syntax skills are necessary, programming is simple and foolproof. However, the Combics Pro can also be programmed just as transparently in a higher-level language (IEC61131). Pre-manufactured Sartorius software modules are additional components for a clear structure - with the goal of simplifying work and designing it to be more reliable. For example, the applications counting, checkweighing, totalizing, filling, formulation by hand, and batching are available. Moreover, the Sartorius Combics Pro features a hygienically designed housing without corners or edges in accordance with EHEDG. It's made of AISI 304 stainless steel, has an IP 67 protection rating, and includes an alphanumeric keypad with a scratch-resistant overlay that keeps its shape. As a result, reliable work is guaranteed with the Sartorius Combics Pro, even in environments with high hygienic standards.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Weight Indicators
Product Name Weighing Terminal Combics Pro
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

8004HD Digital Weight Indicator - 8004HD2-2 - Strainsert
Specs
Display Digital Display
Features Battery Powered
Display Technology LED
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Display Digital Display
Display Units Metric
Output Serial
View Details
Weight Indicator - Puro - Minebea Intec GmbH
Minebea Intec GmbH
Specs
Display Digital Display
Display Units English; Metric
Capacity 5 to 20000 lbs (2.27 to 9070 kg)
View Details