Sartorius Lab Instruments GmbH & Co. KG BIOSTAT® CultiBag RM 20 optical Single-Use Bioreactor DH-020LORM-2

Description
BIOSTAT® CultiBag RM 20 optical DH-020LORM-2 BIOSTAT® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300 l. BIOSTAT® CultiBag RM is a single-use bioreactor utilising rocking motion agitation with low shear. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. The BIOSTAT® CultiBag RM is a rocking motion single use bioreactor for disposable cultivation bags in various sizes with working volumes from 100 mL to 300 L. The rocker unit moves back and forth, generating a fluid movement in the cell culture and medium with low shear. Easy to use, it is suitable for all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Three different designs of this system are available. BIOSTAT® CultiBag RM Basic The BIOSTAT® CultiBag RM Basic is a flexible stand alone unit for R&D, seed and small scale production. BIOSTAT® CultiBag RM Optical The BIOSTAT® CultiBag RM Optical provides full process automation with sophisticated feedback control. It consists of a rocker and a digital control unit.. The control tower is connected to the rocking unit for monitoring and controlling the culture, including pO2, pH, agitation and temperature in batch and fed batch mode of operation. BIOSTAT® CultiBag RM Perfusion The BIOSTAT® CultiBag RM Perfusion consists of an optical system plus harvest and feed pumps, two balances and an automated perfusion control. BIOSTAT® CultiBag RM The BIOSTAT® CultiBag RM bag is optimised for cell cultivation. Bags are available in multiple sizes and configurations depending on customer requirements. The contact layer is made of EVA, which shows an excellent biocompatibility. Optical bags are equipped with single use optical sensors for measurement of pH and pO2. Perfusion bags contain a special membrane optimised for cell retention and high total throughput. The bags are fully assembled including the sensors and are gamma sterilised. They are shipped ready to use. Inclusive BioPAT® MFCS/DA data logging software The BIOSTAT® CultiBag RM is available in total volumes of 1 l, 2 l, 10 l, 20 l, 50 l, 100 l, 200 l to 600 l CultiBag®RM optical and perfusion are equipped with precise single use pH and DO probes Available as a single rocker or twin rocker version Reduces/eliminates the need of SIP and CIP Reduces setup and turnaround time Reduces risk of cross contamination The BIOSTAT® CultiBag RM is a single use bioreactor utilising rocking motion agitation with low shear. The application-driven packages are available for culturing from 100 ml to 300 l. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. Application The BIOSTAT® CultiBag RM is suitable for all cell types, including mammalian cells, stem cells, plant cells, insect cells and some microbial cells.
Datasheet
Description
BIOSTAT® CultiBag RM 20 optical DH-020LORM-2 BIOSTAT® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300 l. BIOSTAT® CultiBag RM is a single-use bioreactor utilising rocking motion agitation with low shear. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. The BIOSTAT® CultiBag RM is a rocking motion single use bioreactor for disposable cultivation bags in various sizes with working volumes from 100 mL to 300 L. The rocker unit moves back and forth, generating a fluid movement in the cell culture and medium with low shear. Easy to use, it is suitable for all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Three different designs of this system are available. BIOSTAT® CultiBag RM Basic The BIOSTAT® CultiBag RM Basic is a flexible stand alone unit for R&D, seed and small scale production. BIOSTAT® CultiBag RM Optical The BIOSTAT® CultiBag RM Optical provides full process automation with sophisticated feedback control. It consists of a rocker and a digital control unit.. The control tower is connected to the rocking unit for monitoring and controlling the culture, including pO2, pH, agitation and temperature in batch and fed batch mode of operation. BIOSTAT® CultiBag RM Perfusion The BIOSTAT® CultiBag RM Perfusion consists of an optical system plus harvest and feed pumps, two balances and an automated perfusion control. BIOSTAT® CultiBag RM The BIOSTAT® CultiBag RM bag is optimised for cell cultivation. Bags are available in multiple sizes and configurations depending on customer requirements. The contact layer is made of EVA, which shows an excellent biocompatibility. Optical bags are equipped with single use optical sensors for measurement of pH and pO2. Perfusion bags contain a special membrane optimised for cell retention and high total throughput. The bags are fully assembled including the sensors and are gamma sterilised. They are shipped ready to use. Inclusive BioPAT® MFCS/DA data logging software The BIOSTAT® CultiBag RM is available in total volumes of 1 l, 2 l, 10 l, 20 l, 50 l, 100 l, 200 l to 600 l CultiBag®RM optical and perfusion are equipped with precise single use pH and DO probes Available as a single rocker or twin rocker version Reduces/eliminates the need of SIP and CIP Reduces setup and turnaround time Reduces risk of cross contamination The BIOSTAT® CultiBag RM is a single use bioreactor utilising rocking motion agitation with low shear. The application-driven packages are available for culturing from 100 ml to 300 l. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. Application The BIOSTAT® CultiBag RM is suitable for all cell types, including mammalian cells, stem cells, plant cells, insect cells and some microbial cells.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
BIOSTAT® CultiBag RM 20 optical Single-Use Bioreactor
DH-020LORM-2
BIOSTAT® CultiBag RM 20 optical Single-Use Bioreactor DH-020LORM-2
BIOSTAT® CultiBag RM 20 optical DH-020LORM-2 BIOSTAT® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300 l. BIOSTAT® CultiBag RM is a single-use bioreactor utilising rocking motion agitation with low shear. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. The BIOSTAT® CultiBag RM is a rocking motion single use bioreactor for disposable cultivation bags in various sizes with working volumes from 100 mL to 300 L. The rocker unit moves back and forth, generating a fluid movement in the cell culture and medium with low shear. Easy to use, it is suitable for all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Three different designs of this system are available. BIOSTAT® CultiBag RM Basic The BIOSTAT® CultiBag RM Basic is a flexible stand alone unit for R&D, seed and small scale production. BIOSTAT® CultiBag RM Optical The BIOSTAT® CultiBag RM Optical provides full process automation with sophisticated feedback control. It consists of a rocker and a digital control unit.. The control tower is connected to the rocking unit for monitoring and controlling the culture, including pO2, pH, agitation and temperature in batch and fed batch mode of operation. BIOSTAT® CultiBag RM Perfusion The BIOSTAT® CultiBag RM Perfusion consists of an optical system plus harvest and feed pumps, two balances and an automated perfusion control. BIOSTAT® CultiBag RM The BIOSTAT® CultiBag RM bag is optimised for cell cultivation. Bags are available in multiple sizes and configurations depending on customer requirements. The contact layer is made of EVA, which shows an excellent biocompatibility. Optical bags are equipped with single use optical sensors for measurement of pH and pO2. Perfusion bags contain a special membrane optimised for cell retention and high total throughput. The bags are fully assembled including the sensors and are gamma sterilised. They are shipped ready to use. Inclusive BioPAT® MFCS/DA data logging software The BIOSTAT® CultiBag RM is available in total volumes of 1 l, 2 l, 10 l, 20 l, 50 l, 100 l, 200 l to 600 l CultiBag®RM optical and perfusion are equipped with precise single use pH and DO probes Available as a single rocker or twin rocker version Reduces/eliminates the need of SIP and CIP Reduces setup and turnaround time Reduces risk of cross contamination The BIOSTAT® CultiBag RM is a single use bioreactor utilising rocking motion agitation with low shear. The application-driven packages are available for culturing from 100 ml to 300 l. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development. Application The BIOSTAT® CultiBag RM is suitable for all cell types, including mammalian cells, stem cells, plant cells, insect cells and some microbial cells.

BIOSTAT® CultiBag RM 20 optical DH-020LORM-2

BIOSTAT® CultiBag RM single-use bioreactor for the cultivation of all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Application-driven packages are available for culturing from 100 ml to 300 l. BIOSTAT® CultiBag RM is a single-use bioreactor utilising rocking motion agitation with low shear. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development.

The BIOSTAT® CultiBag RM is a rocking motion single use bioreactor for disposable cultivation bags in various sizes with working volumes from 100 mL to 300 L. The rocker unit moves back and forth, generating a fluid movement in the cell culture and medium with low shear. Easy to use, it is suitable for all cell types, including mammalian cells, plant cells, insect cells, stem cells and microbial cells. Three different designs of this system are available.

BIOSTAT® CultiBag RM Basic

The BIOSTAT® CultiBag RM Basic is a flexible stand alone unit for R&D, seed and small scale production.

BIOSTAT® CultiBag RM Optical

The BIOSTAT® CultiBag RM Optical provides full process automation with sophisticated feedback control. It consists of a rocker and a digital control unit.. The control tower is connected to the rocking unit for monitoring and controlling the culture, including pO2, pH, agitation and temperature in batch and fed batch mode of operation.

BIOSTAT® CultiBag RM Perfusion

The BIOSTAT® CultiBag RM Perfusion consists of an optical system plus harvest and feed pumps, two balances and an automated perfusion control.

BIOSTAT® CultiBag RM

The BIOSTAT® CultiBag RM bag is optimised for cell cultivation. Bags are available in multiple sizes and configurations depending on customer requirements. The contact layer is made of EVA, which shows an excellent biocompatibility. Optical bags are equipped with single use optical sensors for measurement of pH and pO2. Perfusion bags contain a special membrane optimised for cell retention and high total throughput. The bags are fully assembled including the sensors and are gamma sterilised. They are shipped ready to use.

  • Inclusive BioPAT® MFCS/DA data logging software
  • The BIOSTAT® CultiBag RM is available in total volumes of 1 l, 2 l, 10 l, 20 l, 50 l, 100 l, 200 l to 600 l
  • CultiBag®RM optical and perfusion are equipped with precise single use pH and DO probes
  • Available as a single rocker or twin rocker version
  • Reduces/eliminates the need of SIP and CIP
  • Reduces setup and turnaround time
  • Reduces risk of cross contamination

The BIOSTAT® CultiBag RM is a single use bioreactor utilising rocking motion agitation with low shear. The application-driven packages are available for culturing from 100 ml to 300 l. The feedback control loops using single use sensors for pH and DO, bring new levels of confidence to process development.

Application

The BIOSTAT® CultiBag RM is suitable for all cell types, including mammalian cells, stem cells, plant cells, insect cells and some microbial cells.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Reactors
Product Number DH-020LORM-2
Product Name BIOSTAT® CultiBag RM 20 optical Single-Use Bioreactor
Reactor Design Other Reactor Design; Rocking Motion
Reactor Operation Batch; Fed-Batch
Number of Vessels 1 #
Vessel Volume 0.1000 to 10 liters (0.1057 to 10.57 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Reactor Design Other Reactor Design; Dry Thermostat Block Reactor
Reactor Operation Batch
Temperature Range 37 to 165 C (98.6 to 329 F)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Reactor Design Other Reactor Design; Rocking Motion
Reactor Operation Batch
Number of Vessels 1 #
View Details
Laboratory Reactor System -  - Fluitron, Inc.
Specs
Reactor Design Stirred Tank Reactor
Reactor Operation Batch
Vessel Volume 7.57 liters (8 quarts)
View Details