Hach Digital Reactor DRB200

Description
Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How much time is your lab spending conducing digestions for parameters such as COD and TOC? Are your laboratory testing procedures optimized to save time and ensure accuracy? You could consider using older equipment to digest samples, or you could consider an improved, time-saving solution from Hach: the DRB200.The DRB200 is designed to save time and ensure accuracy during testing:• By heating samples from ambient to 150° C in less than 10 minutes.• Providing a digital timer with automatic switch-off feature and audible signal to alert technicians. Are you currently running simultaneous or concurrent digestions? You could continue to use the same digestor or heater to digest samples one after the other, or you could consider the multi-block DRB200. The DRB200 features independent heating blocks which enable cuvettes and reaction vessels to be digested at identical or different temperatures and time settings. These features combined with the safety offered by the DRB200's splash protection lids and insulated external shell make the DRB200 an ideal solution for any lab using Hach 16-mm or 13-mm TNTplus chemistry vials.
Datasheet
Description
Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How much time is your lab spending conducing digestions for parameters such as COD and TOC? Are your laboratory testing procedures optimized to save time and ensure accuracy? You could consider using older equipment to digest samples, or you could consider an improved, time-saving solution from Hach: the DRB200.The DRB200 is designed to save time and ensure accuracy during testing:• By heating samples from ambient to 150° C in less than 10 minutes.• Providing a digital timer with automatic switch-off feature and audible signal to alert technicians. Are you currently running simultaneous or concurrent digestions? You could continue to use the same digestor or heater to digest samples one after the other, or you could consider the multi-block DRB200. The DRB200 features independent heating blocks which enable cuvettes and reaction vessels to be digested at identical or different temperatures and time settings. These features combined with the safety offered by the DRB200's splash protection lids and insulated external shell make the DRB200 an ideal solution for any lab using Hach 16-mm or 13-mm TNTplus chemistry vials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
Digital Reactor
DRB200
Digital Reactor DRB200
Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How much time is your lab spending conducing digestions for parameters such as COD and TOC? Are your laboratory testing procedures optimized to save time and ensure accuracy? You could consider using older equipment to digest samples, or you could consider an improved, time-saving solution from Hach: the DRB200.The DRB200 is designed to save time and ensure accuracy during testing:• By heating samples from ambient to 150° C in less than 10 minutes.• Providing a digital timer with automatic switch-off feature and audible signal to alert technicians. Are you currently running simultaneous or concurrent digestions? You could continue to use the same digestor or heater to digest samples one after the other, or you could consider the multi-block DRB200. The DRB200 features independent heating blocks which enable cuvettes and reaction vessels to be digested at identical or different temperatures and time settings. These features combined with the safety offered by the DRB200's splash protection lids and insulated external shell make the DRB200 an ideal solution for any lab using Hach 16-mm or 13-mm TNTplus chemistry vials.

Hach is committed to understanding your measurement needs in order to provide you and your lab with the right solution. How much time is your lab spending conducing digestions for parameters such as COD and TOC? Are your laboratory testing procedures optimized to save time and ensure accuracy? You could consider using older equipment to digest samples, or you could consider an improved, time-saving solution from Hach: the DRB200.The DRB200 is designed to save time and ensure accuracy during testing:• By heating samples from ambient to 150° C in less than 10 minutes.• Providing a digital timer with automatic switch-off feature and audible signal to alert technicians. Are you currently running simultaneous or concurrent digestions? You could continue to use the same digestor or heater to digest samples one after the other, or you could consider the multi-block DRB200. The DRB200 features independent heating blocks which enable cuvettes and reaction vessels to be digested at identical or different temperatures and time settings. These features combined with the safety offered by the DRB200's splash protection lids and insulated external shell make the DRB200 an ideal solution for any lab using Hach 16-mm or 13-mm TNTplus chemistry vials.

Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Laboratory Reactors
Product Number DRB200
Product Name Digital Reactor
Reactor Design Other Reactor Design; Dry Thermostat Block Reactor
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Reactor Design Stirred Tank Reactor
Reactor Operation Batch
Number of Vessels 1 #
View Details
Lab/Pilot Reactor - 30 Gallon - Fluitron, Inc.
Specs
Reactor Design Stirred Tank Reactor
Reactor Operation Batch
Vessel Volume 114 liters (120 quarts)
View Details
Diessel Fermentation and Bioreactor Systems -  - GEA Process Engineering Inc.
Specs
Vessel Volume 100 to 10000 liters (106 to 10567 quarts)
Parameters Controlled Speed; Temperature
Features Jacketed
View Details