Pickering Laboratories, Inc. CRX400 Post-column Reactor 1100-3323

Description
CRX400 Post-column Reactor is designed for use with standard liquid chromatography equipment. Available standard reaction coil volumes are listed below. If these volumes are not satisfactory, please contact us with your specific requirements. Replacements or substitution of a reaction coil is easily accomplished in the laboratory. Reactor Heater and Coil Assemblies are insulated, self-contained units, comprising the reactor coil with inlet and outlet tubing and fittings, and heater with electrical connection. To prevent reactor damage we suggest the installation of a pressure relief valve assembly (1100-0710) CRX400 SPECIFICATIONS Operating temperature starting from 5 °C above ambient to 130 ºC Set temperature is maintained at ± 0.4 °C within control range 120 or 240-Volt configurations, 50/60 Hz Dimensions: (cm) 12 W X 14 H X 28.5 L Shipping weight : 2 kg (4.4 lbs)
Description
CRX400 Post-column Reactor is designed for use with standard liquid chromatography equipment. Available standard reaction coil volumes are listed below. If these volumes are not satisfactory, please contact us with your specific requirements. Replacements or substitution of a reaction coil is easily accomplished in the laboratory. Reactor Heater and Coil Assemblies are insulated, self-contained units, comprising the reactor coil with inlet and outlet tubing and fittings, and heater with electrical connection. To prevent reactor damage we suggest the installation of a pressure relief valve assembly (1100-0710) CRX400 SPECIFICATIONS Operating temperature starting from 5 °C above ambient to 130 ºC Set temperature is maintained at ± 0.4 °C within control range 120 or 240-Volt configurations, 50/60 Hz Dimensions: (cm) 12 W X 14 H X 28.5 L Shipping weight : 2 kg (4.4 lbs)

Suppliers

Company
Product
Description
Supplier Links
CRX400 Post-column Reactor - 1100-3323 - Pickering Laboratories, Inc.
Mountain View, CA, USA
CRX400 Post-column Reactor
1100-3323
CRX400 Post-column Reactor 1100-3323
CRX400 Post-column Reactor is designed for use with standard liquid chromatography equipment. Available standard reaction coil volumes are listed below. If these volumes are not satisfactory, please contact us with your specific requirements. Replacements or substitution of a reaction coil is easily accomplished in the laboratory. Reactor Heater and Coil Assemblies are insulated, self-contained units, comprising the reactor coil with inlet and outlet tubing and fittings, and heater with electrical connection. To prevent reactor damage we suggest the installation of a pressure relief valve assembly (1100-0710) CRX400 SPECIFICATIONS Operating temperature starting from 5 °C above ambient to 130 ºC Set temperature is maintained at ± 0.4 °C within control range 120 or 240-Volt configurations, 50/60 Hz Dimensions: (cm) 12 W X 14 H X 28.5 L Shipping weight : 2 kg (4.4 lbs)

CRX400 Post-column Reactor is designed for use with standard liquid chromatography equipment.

Available standard reaction coil volumes are listed below. If these volumes are not satisfactory, please contact us with your specific requirements.

Replacements or substitution of a reaction coil is easily accomplished in the laboratory. Reactor Heater and Coil Assemblies are insulated, self-contained units, comprising the reactor coil with inlet and outlet tubing and fittings, and heater with electrical connection.

To prevent reactor damage we suggest the installation of a pressure relief valve assembly (1100-0710)

CRX400 SPECIFICATIONS

  • Operating temperature starting from 5 °C above ambient to 130 ºC
  • Set temperature is maintained at ± 0.4 °C within control range
  • 120 or 240-Volt configurations, 50/60 Hz
  • Dimensions: (cm) 12 W X 14 H X 28.5 L
  • Shipping weight : 2 kg (4.4 lbs)
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category Laboratory Reactors
Product Number 1100-3323
Product Name CRX400 Post-column Reactor
Unlock Full Specs
to access all available technical data

Similar Products

Lab/Pilot Reactor - 2 Gallon - Fluitron, Inc.
Specs
Reactor Design Stirred Tank Reactor
Reactor Operation Batch
Vessel Volume 7.57 liters (8 quarts)
View Details
High Level Organic Microwave Synthesis - Monowave 50 Closed Vessel Reactor - Anton Paar
Specs
Number of Vessels 1 #
Vessel Volume 0.0060 liters (0.0063 quarts)
Temperature Range 250 C (482 F)
View Details
Specs
Reactor Design Other Reactor Design; Dry Thermostat Block Reactor
Reactor Operation Batch
Temperature Range 37 to 165 C (98.6 to 329 F)
View Details