Sartorius Lab Instruments GmbH & Co. KG Incubation-shaking Cabinet CERTOMAT® CTplus CERTOMATCTPLUS

Description
CERTOMAT® CTplus Incubation shaker designed for mammalian cells The CERTOMAT® CTplus fulfills all requirements for the cultivation of mammalian cells. CO2 concentration, temperature and humidity are kept constant due to advanced insulation and sealing. The encapsulation of the drive protects it against corrosion otherwise caused by the formation of carbonic acid from CO2 and moisture. By avoiding heat dissipation to the chamber, this also warrants a very even temperature distribution across the whole tray. Heating system and chamber design have been optimized to reduce condensation. Smooth stainless steel surfaces made from Titanium-enriched steel ensure hygienic surfaces, which are easy to clean. The CERTOMAT® CTplus uses a DCU-controller, well known from our BIOSTAT® fermenters, to control all operating parameters. Its touchscreen user interface makes entering set points and monitoring the unit's status very easy. If desired, the CERTOMAT® CTplus can be combined with our proprietary SCADA software MFCS/win. Of course, the units can be stacked three units high without additional accessories. They also contain our patented variable mass compensation for reduced vibration. Benefits Optimized for mammalian cell culture Controls CO2 and humidity Touchscreen controller Stacks three units high with full speed Up to 20 user-defined programs Capacity 6 + 5 L flasks To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.
Description
CERTOMAT® CTplus Incubation shaker designed for mammalian cells The CERTOMAT® CTplus fulfills all requirements for the cultivation of mammalian cells. CO2 concentration, temperature and humidity are kept constant due to advanced insulation and sealing. The encapsulation of the drive protects it against corrosion otherwise caused by the formation of carbonic acid from CO2 and moisture. By avoiding heat dissipation to the chamber, this also warrants a very even temperature distribution across the whole tray. Heating system and chamber design have been optimized to reduce condensation. Smooth stainless steel surfaces made from Titanium-enriched steel ensure hygienic surfaces, which are easy to clean. The CERTOMAT® CTplus uses a DCU-controller, well known from our BIOSTAT® fermenters, to control all operating parameters. Its touchscreen user interface makes entering set points and monitoring the unit's status very easy. If desired, the CERTOMAT® CTplus can be combined with our proprietary SCADA software MFCS/win. Of course, the units can be stacked three units high without additional accessories. They also contain our patented variable mass compensation for reduced vibration. Benefits Optimized for mammalian cell culture Controls CO2 and humidity Touchscreen controller Stacks three units high with full speed Up to 20 user-defined programs Capacity 6 + 5 L flasks To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Incubation-shaking Cabinet CERTOMAT® CTplus
CERTOMATCTPLUS
Incubation-shaking Cabinet CERTOMAT® CTplus CERTOMATCTPLUS
CERTOMAT® CTplus Incubation shaker designed for mammalian cells The CERTOMAT® CTplus fulfills all requirements for the cultivation of mammalian cells. CO2 concentration, temperature and humidity are kept constant due to advanced insulation and sealing. The encapsulation of the drive protects it against corrosion otherwise caused by the formation of carbonic acid from CO2 and moisture. By avoiding heat dissipation to the chamber, this also warrants a very even temperature distribution across the whole tray. Heating system and chamber design have been optimized to reduce condensation. Smooth stainless steel surfaces made from Titanium-enriched steel ensure hygienic surfaces, which are easy to clean. The CERTOMAT® CTplus uses a DCU-controller, well known from our BIOSTAT® fermenters, to control all operating parameters. Its touchscreen user interface makes entering set points and monitoring the unit's status very easy. If desired, the CERTOMAT® CTplus can be combined with our proprietary SCADA software MFCS/win. Of course, the units can be stacked three units high without additional accessories. They also contain our patented variable mass compensation for reduced vibration. Benefits Optimized for mammalian cell culture Controls CO2 and humidity Touchscreen controller Stacks three units high with full speed Up to 20 user-defined programs Capacity 6 + 5 L flasks To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

CERTOMAT® CTplus

Incubation shaker designed for mammalian cells

The CERTOMAT® CTplus fulfills all requirements for the cultivation of mammalian cells. CO2 concentration, temperature and humidity are kept constant due to advanced insulation and sealing. The encapsulation of the drive protects it against corrosion otherwise caused by the formation of carbonic acid from CO2 and moisture. By avoiding heat dissipation to the chamber, this also warrants a very even temperature distribution across the whole tray. Heating system and chamber design have been optimized to reduce condensation. Smooth stainless steel surfaces made from Titanium-enriched steel ensure hygienic surfaces, which are easy to clean.

The CERTOMAT® CTplus uses a DCU-controller, well known from our BIOSTAT® fermenters, to control all operating parameters. Its touchscreen user interface makes entering set points and monitoring the unit's status very easy. If desired, the CERTOMAT® CTplus can be combined with our proprietary SCADA software MFCS/win.

Of course, the units can be stacked three units high without additional accessories. They also contain our patented variable mass compensation for reduced vibration.

Benefits

  • Optimized for mammalian cell culture
  • Controls CO2 and humidity
  • Touchscreen controller
  • Stacks three units high with full speed
  • Up to 20 user-defined programs
  • Capacity 6 + 5 L flasks

To make it functional, every CERTOMAT® shaker or incubation shaker requires a tray. Available tray sizes are 420 x 420 mm (E/EU) and 800 x 420 mm (F/FU). Suitable trays, clamps and further accessories are listed with each instrument.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Shakers
Product Number CERTOMATCTPLUS
Product Name Incubation-shaking Cabinet CERTOMAT® CTplus
Motion Orbital
Temperature Control Heating; Cooling (optional feature)
Speed Variable; Continuous
Features Timer; Programmable; Alarms
Frequency Range 20 to 400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Motion Orbital
Temperature Control None
Frequency Range 250 rpm
View Details
Orbital Shaker - BS-3 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Motion Orbital
Temperature Control None
Features Timer; Programmable; Alarms
View Details