Sartorius Lab Instruments GmbH & Co. KG SENSOLUX®tray, stand-alone version DCS09

Description
SENSOLUX® tray, stand-alone version DCS09 Shaker tray SENSOLUX® stand-alone version is an intelligent shaker tray with an integrated sensor system. It is used for monitoring pH value and dissolved oxygen (DO) saturation during cultivation of animal and human cells. The SENSOLUX® clamps ensure an exact positioning of the SENSOLUX® EF and thus the right orientation for a precise measurement. According to the E-Flask size the clamps are available in 4 different sizes: 125 ml, 250 ml, 500 ml and 1000 ml. The SENSOLUX® Barcode Scanner provides an easy, fast and save transfer of the existing calibration codes from the different SENSOLUX® EF to the software SENSOLUX® control. It is a convenient and attractive alternative to the manual transfer method. The SENSOLUX® shaker tray comes with dedicated software which enables the monitoring and visualization of the measured parameters in each flask. The operator will be guided through the workflow step by step. The flasks can be monitored individually or altogether as a group, which serves for greatest flexibility when setting up the experiment. An export function allows the data transfer for further analysis. SENSOLUX® control also provides the pH re-calibration function. Nine measurement points for both pH and DO are integrated in the shaker tray. The tray has a size of 420 mm x 420 mm and is compatible with a broad range of standard incubation shakers including the CERTOMAT® shaker family by Sartorius Stedim Biotech. SENSOLUX® Technology The actual measurement is performed optically and non-invasively from outside of the SENSOLUX® EF. The sensor patches contain fluorescent dyes, which can be excited with light of a given wavelength. Optical fibers integrated in the shaker tray transmit light of a particular wavelength to the sensor patches; in turn they also transmit the luminescence response from the patches to a measuring amplifier. The characteristics and intensity of the light emitted is influenced by changes in the concentration of the parameters pH or DO, respectively. Non-invasive & optical measurement of pH and DO Online detection of crucial process parameters in shake flasks Fast & reproducible with precise measurements Four sizes of shake flasks: 125 ml, 250 ml, 500 ml and 1000 ml Easy & safe procedure, ready-to use Dedicated software for monitoring & visualization Compatible to standard incubation shakers
Datasheet
Description
SENSOLUX® tray, stand-alone version DCS09 Shaker tray SENSOLUX® stand-alone version is an intelligent shaker tray with an integrated sensor system. It is used for monitoring pH value and dissolved oxygen (DO) saturation during cultivation of animal and human cells. The SENSOLUX® clamps ensure an exact positioning of the SENSOLUX® EF and thus the right orientation for a precise measurement. According to the E-Flask size the clamps are available in 4 different sizes: 125 ml, 250 ml, 500 ml and 1000 ml. The SENSOLUX® Barcode Scanner provides an easy, fast and save transfer of the existing calibration codes from the different SENSOLUX® EF to the software SENSOLUX® control. It is a convenient and attractive alternative to the manual transfer method. The SENSOLUX® shaker tray comes with dedicated software which enables the monitoring and visualization of the measured parameters in each flask. The operator will be guided through the workflow step by step. The flasks can be monitored individually or altogether as a group, which serves for greatest flexibility when setting up the experiment. An export function allows the data transfer for further analysis. SENSOLUX® control also provides the pH re-calibration function. Nine measurement points for both pH and DO are integrated in the shaker tray. The tray has a size of 420 mm x 420 mm and is compatible with a broad range of standard incubation shakers including the CERTOMAT® shaker family by Sartorius Stedim Biotech. SENSOLUX® Technology The actual measurement is performed optically and non-invasively from outside of the SENSOLUX® EF. The sensor patches contain fluorescent dyes, which can be excited with light of a given wavelength. Optical fibers integrated in the shaker tray transmit light of a particular wavelength to the sensor patches; in turn they also transmit the luminescence response from the patches to a measuring amplifier. The characteristics and intensity of the light emitted is influenced by changes in the concentration of the parameters pH or DO, respectively. Non-invasive & optical measurement of pH and DO Online detection of crucial process parameters in shake flasks Fast & reproducible with precise measurements Four sizes of shake flasks: 125 ml, 250 ml, 500 ml and 1000 ml Easy & safe procedure, ready-to use Dedicated software for monitoring & visualization Compatible to standard incubation shakers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
SENSOLUX®tray, stand-alone version
DCS09
SENSOLUX®tray, stand-alone version DCS09
SENSOLUX® tray, stand-alone version DCS09 Shaker tray SENSOLUX® stand-alone version is an intelligent shaker tray with an integrated sensor system. It is used for monitoring pH value and dissolved oxygen (DO) saturation during cultivation of animal and human cells. The SENSOLUX® clamps ensure an exact positioning of the SENSOLUX® EF and thus the right orientation for a precise measurement. According to the E-Flask size the clamps are available in 4 different sizes: 125 ml, 250 ml, 500 ml and 1000 ml. The SENSOLUX® Barcode Scanner provides an easy, fast and save transfer of the existing calibration codes from the different SENSOLUX® EF to the software SENSOLUX® control. It is a convenient and attractive alternative to the manual transfer method. The SENSOLUX® shaker tray comes with dedicated software which enables the monitoring and visualization of the measured parameters in each flask. The operator will be guided through the workflow step by step. The flasks can be monitored individually or altogether as a group, which serves for greatest flexibility when setting up the experiment. An export function allows the data transfer for further analysis. SENSOLUX® control also provides the pH re-calibration function. Nine measurement points for both pH and DO are integrated in the shaker tray. The tray has a size of 420 mm x 420 mm and is compatible with a broad range of standard incubation shakers including the CERTOMAT® shaker family by Sartorius Stedim Biotech. SENSOLUX® Technology The actual measurement is performed optically and non-invasively from outside of the SENSOLUX® EF. The sensor patches contain fluorescent dyes, which can be excited with light of a given wavelength. Optical fibers integrated in the shaker tray transmit light of a particular wavelength to the sensor patches; in turn they also transmit the luminescence response from the patches to a measuring amplifier. The characteristics and intensity of the light emitted is influenced by changes in the concentration of the parameters pH or DO, respectively. Non-invasive & optical measurement of pH and DO Online detection of crucial process parameters in shake flasks Fast & reproducible with precise measurements Four sizes of shake flasks: 125 ml, 250 ml, 500 ml and 1000 ml Easy & safe procedure, ready-to use Dedicated software for monitoring & visualization Compatible to standard incubation shakers

SENSOLUX® tray, stand-alone version DCS09

Shaker tray SENSOLUX® stand-alone version is an intelligent shaker tray with an integrated sensor system. It is used for monitoring pH value and dissolved oxygen (DO) saturation during cultivation of animal and human cells. The SENSOLUX® clamps ensure an exact positioning of the SENSOLUX® EF and thus the right orientation for a precise measurement. According to the E-Flask size the clamps are available in 4 different sizes: 125 ml, 250 ml, 500 ml and 1000 ml. The SENSOLUX® Barcode Scanner provides an easy, fast and save transfer of the existing calibration codes from the different SENSOLUX® EF to the software SENSOLUX® control. It is a convenient and attractive alternative to the manual transfer method. The SENSOLUX® shaker tray comes with dedicated software which enables the monitoring and visualization of the measured parameters in each flask. The operator will be guided through the workflow step by step. The flasks can be monitored individually or altogether as a group, which serves for greatest flexibility when setting up the experiment. An export function allows the data transfer for further analysis. SENSOLUX® control also provides the pH re-calibration function.

Nine measurement points for both pH and DO are integrated in the shaker tray. The tray has a size of 420 mm x 420 mm and is compatible with a broad range of standard incubation shakers including the CERTOMAT® shaker family by Sartorius Stedim Biotech.

SENSOLUX® Technology

The actual measurement is performed optically and non-invasively from outside of the SENSOLUX® EF. The sensor patches contain fluorescent dyes, which can be excited with light of a given wavelength. Optical fibers integrated in the shaker tray transmit light of a particular wavelength to the sensor patches; in turn they also transmit the luminescence response from the patches to a measuring amplifier. The characteristics and intensity of the light emitted is influenced by changes in the concentration of the parameters pH or DO, respectively.

  • Non-invasive & optical measurement of pH and DO
  • Online detection of crucial process parameters in shake flasks
  • Fast & reproducible with precise measurements
  • Four sizes of shake flasks: 125 ml, 250 ml, 500 ml and 1000 ml
  • Easy & safe procedure, ready-to use
  • Dedicated software for monitoring & visualization
  • Compatible to standard incubation shakers
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Shakers
Product Number DCS09
Product Name SENSOLUX®tray, stand-alone version
Motion Orbital
Temperature Control None
Frequency Range 250 rpm
Amplitude 5 cm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Motion Orbital
Temperature Control Heating; Cooling
Speed Variable; Continuous
View Details
Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details