Sartorius Lab Instruments GmbH & Co. KG Incubation hood CERTOMAT®H BBI-8863202

Description
Incubation hood CERTOMAT® H BBI-8863202 Temperature range: 8° above ambient up to +60°C Memory system with automatic restart after power failure Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used Can be used with many different bench top shakers Max. tray size 420 x 420 mm Ready for connection to an external cooler Suitable for 2 L flasks, using CERTOMAT® bench top shakers The incubation hood CERTOMAT® H is suited for the growth of bacteria and yeast cells in a temperature-controll ed environment from 10 °C above ambient to up to +60 °C. The lowest temperature that can be reached depends on the ambient temperature. The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories A shaker is required for agitation of the samples.
Description
Incubation hood CERTOMAT® H BBI-8863202 Temperature range: 8° above ambient up to +60°C Memory system with automatic restart after power failure Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used Can be used with many different bench top shakers Max. tray size 420 x 420 mm Ready for connection to an external cooler Suitable for 2 L flasks, using CERTOMAT® bench top shakers The incubation hood CERTOMAT® H is suited for the growth of bacteria and yeast cells in a temperature-controll ed environment from 10 °C above ambient to up to +60 °C. The lowest temperature that can be reached depends on the ambient temperature. The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories A shaker is required for agitation of the samples.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Incubation hood CERTOMAT®H
BBI-8863202
Incubation hood CERTOMAT®H BBI-8863202
Incubation hood CERTOMAT® H BBI-8863202 Temperature range: 8° above ambient up to +60°C Memory system with automatic restart after power failure Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used Can be used with many different bench top shakers Max. tray size 420 x 420 mm Ready for connection to an external cooler Suitable for 2 L flasks, using CERTOMAT® bench top shakers The incubation hood CERTOMAT® H is suited for the growth of bacteria and yeast cells in a temperature-controll ed environment from 10 °C above ambient to up to +60 °C. The lowest temperature that can be reached depends on the ambient temperature. The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth). Obligatory accessories A shaker is required for agitation of the samples.

Incubation hood CERTOMAT® H BBI-8863202

  • Temperature range: 8° above ambient up to +60°C
  • Memory system with automatic restart after power failure
  • Different trays and clamps for Erlenmeyer flasks up to 2000 ml can be used
  • Can be used with many different bench top shakers
  • Max. tray size 420 x 420 mm
  • Ready for connection to an external cooler
  • Suitable for 2 L flasks, using CERTOMAT® bench top shakers

The incubation hood CERTOMAT® H is suited for the growth of bacteria and yeast cells in a temperature-controlled environment from 10 °C above ambient to up to +60 °C. The lowest temperature that can be reached depends on the ambient temperature. The incubation hood controls the incubation temperature while the bench top shaker controls the shaking motion. This hood can best be combined with CERTOMAT® bench top shakers and a tray of 420 x 420 mm (width x depth).

Obligatory accessories

A shaker is required for agitation of the samples.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Incubators
Product Number BBI-8863202
Product Name Incubation hood CERTOMAT®H
Jacket Type Air
Features Alarm
Chamber Capacity 7.42 cubic feet (210 liters)
Temperature Range 8 to 60 C (46.4 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Forced Air Incubator - 707 - BMT USA, LLC
Specs
Jacket Type Air
Sensor Type PT 100
Features Alarm; Door Heater; Interior Lights
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Jacket Type Air
Features Alarm; Stackable; Interior Lights (optional feature)
Chamber Capacity 1.06 cubic feet (30 liters)
View Details