BINDER Inc. Cooled Incubator with Peltier technology KT series KT 115

Description
APT.line™ preheating chamber technology with Peltier cooling system and tubular heater Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F) BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob Easy-to-read menu guidance Variable programming options 100 programs with 2 GB internal memory Weekday programming USB port for easy data transfer Independent temperature safety device class 3.1 (DIN 12880) with visual and audio alarm Ethernet interface for communication software APT-COM™ DataControlSystem Inner glass door made of safety glass 2 stainless steel shelves Units are stackable BINDER test confirmation
Description
APT.line™ preheating chamber technology with Peltier cooling system and tubular heater Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F) BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob Easy-to-read menu guidance Variable programming options 100 programs with 2 GB internal memory Weekday programming USB port for easy data transfer Independent temperature safety device class 3.1 (DIN 12880) with visual and audio alarm Ethernet interface for communication software APT-COM™ DataControlSystem Inner glass door made of safety glass 2 stainless steel shelves Units are stackable BINDER test confirmation

Suppliers

Company
Product
Description
Supplier Links
Cooled Incubator with Peltier technology KT series - KT 115 - BINDER Inc.
Tuttlingen, Germany
Cooled Incubator with Peltier technology KT series
KT 115
Cooled Incubator with Peltier technology KT series KT 115
APT.line™ preheating chamber technology with Peltier cooling system and tubular heater Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F) BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob Easy-to-read menu guidance Variable programming options 100 programs with 2 GB internal memory Weekday programming USB port for easy data transfer Independent temperature safety device class 3.1 (DIN 12880) with visual and audio alarm Ethernet interface for communication software APT-COM™ DataControlSystem Inner glass door made of safety glass 2 stainless steel shelves Units are stackable BINDER test confirmation
  • APT.line™ preheating chamber technology with Peltier cooling system and tubular heater
  • Electronically controlled temperature range 4 °C to 100 °C (39.2 °F to 212 °F)
  • BINDER controller with monochrome 5.7 inches LCD monitor and Pushbutton/rotary knob
    • Easy-to-read menu guidance
    • Variable programming options
    • 100 programs with 2 GB internal memory
    • Weekday programming
    • USB port for easy data transfer
  • Independent temperature safety device class 3.1 (DIN 12880) with visual and audio alarm
  • Ethernet interface for communication software APT-COM™ DataControlSystem
  • Inner glass door made of safety glass
  • 2 stainless steel shelves
  • Units are stackable
  • BINDER test confirmation
Supplier's Site

Technical Specifications

  BINDER Inc.
Product Category Incubators
Product Number KT 115
Product Name Cooled Incubator with Peltier technology KT series
Jacket Type Dry
Features Alarm; Stackable; Interior Lights
Chamber Capacity 4.1 cubic feet (116 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Ninhydrin Acceleration Chamber -  - Mystaire, Inc.
Specs
Jacket Type Air
Features Alarm (optional feature); Interior Lights
Chamber Capacity 10 to 27 cubic feet (283 to 765 liters)
View Details
Incubator with Gravity Convection BD Series - BD 720 - BINDER Inc.
Specs
Jacket Type Dry
Features Alarm
Chamber Capacity 25.7 cubic feet (728 liters)
View Details