OxyGenie™ is a portable, miniaturized incubation platform designed to maintain precise physoxic or hypoxic conditions for cell culture during short-term studies. It features six culture wells mounted on microscope slides with thickness options of 170 μm, 500 μm, and 1 mm, and a focal plane 1.8 mm from the heater plate. Temperature control ranges from ambient to 60°C with an accuracy of ±0.3°C on the specimen. The device operates with gas mixtures of 0-21% O₂ and 0-10% CO₂, using nitrogen as a carrier gas. It includes a touchscreen interface, external temperature sensor, on-board data logging to USB, an alarm buzzer, and an external alarm connector. Dimensions are 387 mm wide, 300 mm deep, and 157 mm high, weighing 8 kg. Battery life is 2 hours for portable use.
OxyGenie™️ is a low oxygen culture system for plant and cell biology. A miniaturized incubation platform, OxyGenie™️ delivers researchers a small, portable and continuous physoxic (hypoxic) environment for short term physiological oxygen and temperature studies.
OxyGenie™️ is ideal for conducting high resolution microscopy or irradiation under physiological oxygen conditions, further extending the time in which your cells can be exposed to in vivo like cell growth conditions. OxyGenie™️ is a key tool for use in proof of concept or start-up validation for physiological cell culture within your lab, with minimal risk.
All life science related research can now utilize technology delivering controlled, physiologically relevant conditions at an economical price! Get results equivalent to research carried out within an InvivO2 workstation with OxyGenie™️ (cell morphology and cell health).
Based on the technology developed by BioMediTech – Institute of Biosciences and Medical Technology, Tampere, Finland.
| Baker | |
|---|---|
| Product Category | Incubators |
| Product Number | OxyGenie™ |
| Product Name | Low Oxygen Culture System |