Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge A-14 BBI-8581401

Description
Benchtop centrifuge A-14 BBI-8581401 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed benchtop centrifuge CENTRISART® A -14, newly developed by Sartorius Stedim Biotech, is ideally suited for sedimentation in 0.2 ml to 2.2 ml micro tubes. The large display allows high legibility of the values for speed, relative centrifugal force and running time. These parameters are set quickly and simply with push buttons. The CENTRISART® A -14 high speed benchtop centrifuge operates smoothly and quietly. CENTRISART® A-14 is equipped with a polypropylene rotor for 12 x 1.5-2.2 ml tubes. Other rotors can be ordered additionally.
Datasheet
Description
Benchtop centrifuge A-14 BBI-8581401 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed benchtop centrifuge CENTRISART® A -14, newly developed by Sartorius Stedim Biotech, is ideally suited for sedimentation in 0.2 ml to 2.2 ml micro tubes. The large display allows high legibility of the values for speed, relative centrifugal force and running time. These parameters are set quickly and simply with push buttons. The CENTRISART® A -14 high speed benchtop centrifuge operates smoothly and quietly. CENTRISART® A-14 is equipped with a polypropylene rotor for 12 x 1.5-2.2 ml tubes. Other rotors can be ordered additionally.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge A-14
BBI-8581401
Benchtop Centrifuge A-14 BBI-8581401
Benchtop centrifuge A-14 BBI-8581401 Max. capacity 24 x 2.2 ml Short spin function Soft start / soft deceleration – unique in this class Set rpm or g-force values High speed benchtop centrifuge CENTRISART® A -14, newly developed by Sartorius Stedim Biotech, is ideally suited for sedimentation in 0.2 ml to 2.2 ml micro tubes. The large display allows high legibility of the values for speed, relative centrifugal force and running time. These parameters are set quickly and simply with push buttons. The CENTRISART® A -14 high speed benchtop centrifuge operates smoothly and quietly. CENTRISART® A-14 is equipped with a polypropylene rotor for 12 x 1.5-2.2 ml tubes. Other rotors can be ordered additionally.

Benchtop centrifuge A-14 BBI-8581401

  • Max. capacity 24 x 2.2 ml
  • Short spin function
  • Soft start / soft deceleration – unique in this class
  • Set rpm or g-force values

High speed benchtop centrifuge CENTRISART® A -14, newly developed by Sartorius Stedim Biotech, is ideally suited for sedimentation in 0.2 ml to 2.2 ml micro tubes. The large display allows high legibility of the values for speed, relative centrifugal force and running time. These parameters are set quickly and simply with push buttons. The CENTRISART® A -14 high speed benchtop centrifuge operates smoothly and quietly. CENTRISART® A-14 is equipped with a polypropylene rotor for 12 x 1.5-2.2 ml tubes. Other rotors can be ordered additionally.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8581401
Product Name Benchtop Centrifuge A-14
Rotor Configuration Fixed Angle
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Micro
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Centrifuge CF-22 - CF-22 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3100 rpm
Maximum RCF 1750 xg
View Details
Hettich EBA 20<BR/>Benchtop Centrifuge -  - Hettich Instruments, LP
Specs
Configuration Benchtop
View Details
Tabletop Micro Ultracentrifuge - himac CS150NX - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle; Vertical; Swinging Bucket; Neo Angle
Display Video
General Features Imbalance Detection; Interchangeable Rotors; Programmable
View Details