Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 6-16K BBI-8570205

Description
Benchtop centrifuge 6-16K BBI-8570205 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750 ml Different adapters for micro centrifuge tubes up to 750 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time, temperature and gravitational field Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support no need to open the housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch possibility of pre-cooling the rotors during standstill Refrigerant CFC-free (R404a) produced according to national and international safety regulations (e. g. IEC 61010)
Datasheet
Description
Benchtop centrifuge 6-16K BBI-8570205 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750 ml Different adapters for micro centrifuge tubes up to 750 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time, temperature and gravitational field Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support no need to open the housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch possibility of pre-cooling the rotors during standstill Refrigerant CFC-free (R404a) produced according to national and international safety regulations (e. g. IEC 61010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 6-16K
BBI-8570205
Benchtop Centrifuge 6-16K BBI-8570205
Benchtop centrifuge 6-16K BBI-8570205 Speed range up to 15,000 rpm Spincontrol Comfort Backlit keys: start, stop, lid open Various angle and swing-out rotors available Maximum capacity of 4 x 750 ml Different adapters for micro centrifuge tubes up to 750 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time, temperature and gravitational field Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Motorized lid lock Easy lid opening due to pneumatic spring support no need to open the housing for emergency lid lock release Window in the centrifuge lid for external speed control Stainless steel bowl Imbalance switch possibility of pre-cooling the rotors during standstill Refrigerant CFC-free (R404a) produced according to national and international safety regulations (e. g. IEC 61010)

Benchtop centrifuge 6-16K BBI-8570205

  • Speed range up to 15,000 rpm
  • Spincontrol Comfort
  • Backlit keys: start, stop, lid open
  • Various angle and swing-out rotors available
  • Maximum capacity of 4 x 750 ml
  • Different adapters for micro centrifuge tubes up to 750 ml vessels available for the same bucket
  • Maintenance-free induction drive motor
  • Microcontroller controls speed, time, temperature and gravitational field
  • Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm
  • Magnetic rotor identification prevents the rotor from overspeeding
  • Motorized lid lock
  • Easy lid opening due to pneumatic spring support
  • no need to open the housing for emergency lid lock release
  • Window in the centrifuge lid for external speed control
  • Stainless steel bowl
  • Imbalance switch
  • possibility of pre-cooling the rotors during standstill
  • Refrigerant CFC-free (R404a)
  • produced according to national and international safety regulations (e. g. IEC 61010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8570205
Product Name Benchtop Centrifuge 6-16K
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Basic Or Advanced Cytocentrifuge For Monolayer Cell Preparation - CS CENTRIFUGE I&II - SLEE Technik GmbH
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Configuration Benchtop
Speed Micro
View Details
Pilot Plant Centrifuges - H 300 P - Heinkel USA
Specs
Display None
Configuration Floor Standing
Analysis Method Preparative
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details