Hettich Instruments, LP Hettich Hematocrit 210
Benchtop Centrifuge

Description
Hematocrit determination with standard capillaries is carried out with 24-place rotor no. 2076. Each capillary is secured within its own chamber and supported by a holding tray. This holding tray serves to contain glass shards and any leakage should a tube break. It is easy to clean and disposable in the case of glass breakage. The lid of rotor 2076 is cover and evaluation disc in one. Capillaries, to be used for quantitative buffy coat analysis are centrifuged in 20-place rotor no. 2056 prior to further analysis. Today, determining hematocrit values using centrifugation is still acknowledged as the Gold Standard (cf. DIN 58933-1*). In fact, the main area of application for hematocrit centrifuges is the determination of volume fraction of erythrocytes in blood. For this purpose, blood in hematocrit capillaries is centrifuged until maximum packed cell volume has been reached. Following centrifugation, the hematocrit value can be read using a special evaluation disc. Preparing blood for photometric determination of bilirubin content in plasma and centrifuging special capillaries for quantitative Buffy Coat Analysis are further areas of application for this special-purpose centrifuge. DIN 58933-1: Hematology - Procedure for determining the volume fraction of erythrocytes (packed cell volume) in blood - Part 1: Reference method based on centrifugation At 16,060 g sedimentation is completed in just a little over 6 minutes. At any rate, a run time of 10 minutes is sufficient. The rotor comes to a braked standstill.
Description
Hematocrit determination with standard capillaries is carried out with 24-place rotor no. 2076. Each capillary is secured within its own chamber and supported by a holding tray. This holding tray serves to contain glass shards and any leakage should a tube break. It is easy to clean and disposable in the case of glass breakage. The lid of rotor 2076 is cover and evaluation disc in one. Capillaries, to be used for quantitative buffy coat analysis are centrifuged in 20-place rotor no. 2056 prior to further analysis. Today, determining hematocrit values using centrifugation is still acknowledged as the Gold Standard (cf. DIN 58933-1*). In fact, the main area of application for hematocrit centrifuges is the determination of volume fraction of erythrocytes in blood. For this purpose, blood in hematocrit capillaries is centrifuged until maximum packed cell volume has been reached. Following centrifugation, the hematocrit value can be read using a special evaluation disc. Preparing blood for photometric determination of bilirubin content in plasma and centrifuging special capillaries for quantitative Buffy Coat Analysis are further areas of application for this special-purpose centrifuge. DIN 58933-1: Hematology - Procedure for determining the volume fraction of erythrocytes (packed cell volume) in blood - Part 1: Reference method based on centrifugation At 16,060 g sedimentation is completed in just a little over 6 minutes. At any rate, a run time of 10 minutes is sufficient. The rotor comes to a braked standstill.

Suppliers

Company
Product
Description
Supplier Links
Hettich Hematocrit 210<BR/> Benchtop Centrifuge -  - Hettich Instruments, LP
Beverly, MA, USA
Hettich Hematocrit 210
Benchtop Centrifuge

Hettich Hematocrit 210
Benchtop Centrifuge
Hematocrit determination with standard capillaries is carried out with 24-place rotor no. 2076. Each capillary is secured within its own chamber and supported by a holding tray. This holding tray serves to contain glass shards and any leakage should a tube break. It is easy to clean and disposable in the case of glass breakage. The lid of rotor 2076 is cover and evaluation disc in one. Capillaries, to be used for quantitative buffy coat analysis are centrifuged in 20-place rotor no. 2056 prior to further analysis. Today, determining hematocrit values using centrifugation is still acknowledged as the Gold Standard (cf. DIN 58933-1*). In fact, the main area of application for hematocrit centrifuges is the determination of volume fraction of erythrocytes in blood. For this purpose, blood in hematocrit capillaries is centrifuged until maximum packed cell volume has been reached. Following centrifugation, the hematocrit value can be read using a special evaluation disc. Preparing blood for photometric determination of bilirubin content in plasma and centrifuging special capillaries for quantitative Buffy Coat Analysis are further areas of application for this special-purpose centrifuge. DIN 58933-1: Hematology - Procedure for determining the volume fraction of erythrocytes (packed cell volume) in blood - Part 1: Reference method based on centrifugation At 16,060 g sedimentation is completed in just a little over 6 minutes. At any rate, a run time of 10 minutes is sufficient. The rotor comes to a braked standstill.

Hematocrit determination with standard capillaries is carried out with 24-place rotor no. 2076. Each capillary is secured within its own chamber and supported by a holding tray. This holding tray serves to contain glass shards and any leakage should a tube break. It is easy to clean and disposable in the case of glass breakage. The lid of rotor 2076 is cover and evaluation disc in one. Capillaries, to be used for quantitative buffy coat analysis are centrifuged in 20-place rotor no. 2056 prior to further analysis.


Today, determining hematocrit values using centrifugation is still acknowledged as the Gold Standard (cf. DIN 58933-1*). In fact, the main area of application for hematocrit centrifuges is the determination of volume fraction of erythrocytes in blood. For this purpose, blood in hematocrit capillaries is centrifuged until maximum packed cell volume has been reached. Following centrifugation, the hematocrit value can be read using a special evaluation disc.
Preparing blood for photometric determination of bilirubin content in plasma and centrifuging special capillaries for quantitative Buffy Coat Analysis are further areas of application for this special-purpose centrifuge.
DIN 58933-1: Hematology - Procedure for determining the volume fraction of erythrocytes (packed cell volume) in blood - Part 1: Reference method based on centrifugation
At 16,060 g sedimentation is completed in just a little over 6 minutes. At any rate, a run time of 10 minutes is sufficient. The rotor comes to a braked standstill.

Supplier's Site

Technical Specifications

  Hettich Instruments, LP
Product Category Laboratory Centrifuges
Product Name Hettich Hematocrit 210
Benchtop Centrifuge
Configuration Benchtop
Unlock Full Specs
to access all available technical data

Similar Products

Basic Or Advanced Cytocentrifuge For Monolayer Cell Preparation - CS CENTRIFUGE I&II - SLEE Technik GmbH
Specs
Rotor Configuration Fixed Angle; Swinging Bucket
Configuration Benchtop
Speed Micro
View Details
Pilot Plant Centrifuge - V 500 TC - Heinkel USA
Specs
Display Analog
Configuration Floor Standing
Analysis Method Preparative
View Details
Mini Centrifuge - BYMLX-106 - diaago
Specs
Configuration Benchtop
Maximum Speed 6000 rpm
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details