Sartorius Lab Instruments GmbH & Co. KG Benchtop Centrifuge 4-16 BBI-8570094

Description
Benchtop centrifuge 4-16 BBI-8570094 Speed range up to 13,500 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Easy lid opening due to pneumatic spring support Maximum capacity of 4 x 500 ml Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time, temperature and g-force Two motorized lid locks No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Stainless steel bowl Imbalance switch Produced according to national and international safety regulations (e.g. IEC 61010)
Datasheet
Description
Benchtop centrifuge 4-16 BBI-8570094 Speed range up to 13,500 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Easy lid opening due to pneumatic spring support Maximum capacity of 4 x 500 ml Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time, temperature and g-force Two motorized lid locks No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Stainless steel bowl Imbalance switch Produced according to national and international safety regulations (e.g. IEC 61010)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Benchtop Centrifuge 4-16
BBI-8570094
Benchtop Centrifuge 4-16 BBI-8570094
Benchtop centrifuge 4-16 BBI-8570094 Speed range up to 13,500 rpm Spincontrol Professional Backlit keys: start, stop, lid open Various angle and swing-out rotors available Easy lid opening due to pneumatic spring support Maximum capacity of 4 x 500 ml Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket Maintenance-free induction drive motor Microcontroller controls speed, time, temperature and g-force Two motorized lid locks No need to open housing for emergency lid lock release Window in the centrifuge lid for external speed control Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm Magnetic rotor identification prevents the rotor from overspeeding Stainless steel bowl Imbalance switch Produced according to national and international safety regulations (e.g. IEC 61010)

Benchtop centrifuge 4-16 BBI-8570094

  • Speed range up to 13,500 rpm
  • Spincontrol Professional
  • Backlit keys: start, stop, lid open
  • Various angle and swing-out rotors available
  • Easy lid opening due to pneumatic spring support
  • Maximum capacity of 4 x 500 ml
  • Different adapters for micro centrifuge tubes up to 500 ml vessels available for the same bucket
  • Maintenance-free induction drive motor
  • Microcontroller controls speed, time, temperature and g-force
  • Two motorized lid locks
  • No need to open housing for emergency lid lock release
  • Window in the centrifuge lid for external speed control
  • Suitable for low speeds, e.g. for cell sedimentation, accuracy +/- 1 rpm
  • Magnetic rotor identification prevents the rotor from overspeeding
  • Stainless steel bowl
  • Imbalance switch
  • Produced according to national and international safety regulations (e.g. IEC 61010)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Centrifuges
Product Number BBI-8570094
Product Name Benchtop Centrifuge 4-16
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
Configuration Benchtop
Speed Super
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Rotor Configuration Fixed Angle; Swinging Bucket; Drum (optional feature)
Display Video
General Features Interchangeable Rotors (optional feature); Programmable
View Details
Centrifuge CF-506 - CF-506 - Gold Standard Diagnostics
Gold Standard Diagnostics
Specs
Configuration Benchtop
Maximum Speed 3200 rpm
Maximum RCF 1600 xg
View Details
Rotanta 460 RC (under bench) -  - Hettich Instruments, LP
Hettich Instruments, LP
Specs
Configuration Benchtop
Maximum Speed 15000 rpm
Maximum RCF 24400 xg
View Details
Ventilated Laboratory Microcentrifuge - Breeze NU-C2500V - NuAire, Inc.
Specs
Rotor Configuration Fixed Angle
Display Digital
General Features Imbalance Detection; Interchangeable Rotors; Programmable
View Details