Sartorius Lab Instruments GmbH & Co. KG Membrane Chromatography Disposable Capsules 96IEXQ42E9BFF

Description
Sartobind® Jumbo capsules are ion exchange chromatography devices based on macroporous membranes. They can be used for chromatographic separations in the downstream processing of proteins. The ion exchange ligands are coupled to a membrane which is fitted into a plastic housing for quick handling, making ion exchange purification nearly as easy as filtration. Jumbo capsules are constructed with optimized fluid channels. They carry an internal central core to minimise void volume. Fluid models have been developed to reduce the channel width to 3 mm. Capsules with strong basic and strong acidic ion exchange Membrane Adsorber (MA) are available. These products are intended for single use to avoid carryover as well as tedious and costly cleaning validation procedures. However, they can also be reused after cleaning in place. The Jumbo capsules can be applied for contaminant removal from proteins in flowthrough mode (negative chromatography) to bind DNA, residual protein, host cell proteins, endotoxins and viruses, or capture of large proteins as well as dilute proteins in large volumes. Simple handling Fast operation Less buffer consumption For capturing and polishing
Datasheet
Description
Sartobind® Jumbo capsules are ion exchange chromatography devices based on macroporous membranes. They can be used for chromatographic separations in the downstream processing of proteins. The ion exchange ligands are coupled to a membrane which is fitted into a plastic housing for quick handling, making ion exchange purification nearly as easy as filtration. Jumbo capsules are constructed with optimized fluid channels. They carry an internal central core to minimise void volume. Fluid models have been developed to reduce the channel width to 3 mm. Capsules with strong basic and strong acidic ion exchange Membrane Adsorber (MA) are available. These products are intended for single use to avoid carryover as well as tedious and costly cleaning validation procedures. However, they can also be reused after cleaning in place. The Jumbo capsules can be applied for contaminant removal from proteins in flowthrough mode (negative chromatography) to bind DNA, residual protein, host cell proteins, endotoxins and viruses, or capture of large proteins as well as dilute proteins in large volumes. Simple handling Fast operation Less buffer consumption For capturing and polishing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Membrane Chromatography Disposable Capsules
96IEXQ42E9BFF
Membrane Chromatography Disposable Capsules 96IEXQ42E9BFF
Sartobind® Jumbo capsules are ion exchange chromatography devices based on macroporous membranes. They can be used for chromatographic separations in the downstream processing of proteins. The ion exchange ligands are coupled to a membrane which is fitted into a plastic housing for quick handling, making ion exchange purification nearly as easy as filtration. Jumbo capsules are constructed with optimized fluid channels. They carry an internal central core to minimise void volume. Fluid models have been developed to reduce the channel width to 3 mm. Capsules with strong basic and strong acidic ion exchange Membrane Adsorber (MA) are available. These products are intended for single use to avoid carryover as well as tedious and costly cleaning validation procedures. However, they can also be reused after cleaning in place. The Jumbo capsules can be applied for contaminant removal from proteins in flowthrough mode (negative chromatography) to bind DNA, residual protein, host cell proteins, endotoxins and viruses, or capture of large proteins as well as dilute proteins in large volumes. Simple handling Fast operation Less buffer consumption For capturing and polishing

Sartobind® Jumbo capsules are ion exchange chromatography devices based on macroporous membranes. They can be used for chromatographic separations in the downstream processing of proteins. The ion exchange ligands are coupled to a membrane which is fitted into a plastic housing for quick handling, making ion exchange purification nearly as easy as filtration. Jumbo capsules are constructed with optimized fluid channels. They carry an internal central core to minimise void volume. Fluid models have been developed to reduce the channel width to 3 mm. Capsules with strong basic and strong acidic ion exchange Membrane Adsorber (MA) are available. These products are intended for single use to avoid carryover as well as tedious and costly cleaning validation procedures. However, they can also be reused after cleaning in place. The Jumbo capsules can be applied for contaminant removal from proteins in flowthrough mode (negative chromatography) to bind DNA, residual protein, host cell proteins, endotoxins and viruses, or capture of large proteins as well as dilute proteins in large volumes.

  • Simple handling
  • Fast operation
  • Less buffer consumption
  • For capturing and polishing
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 96IEXQ42E9BFF
Product Name Membrane Chromatography Disposable Capsules
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Strong Anion Exchanger
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Filtertek Inline Filter - ITW41398 - ITW Medical
Specs
Filter Type Inline Filter
Configuration Filter
Filter Medium Material EMFAB
View Details
Frit Assembly, LC Compression 2.1 ID 0.5 µm - 7021-05 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.5000 µm (0.0197 mils)
Pressure 10000 psi (7038 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details