Sartorius Lab Instruments GmbH & Co. KG Membrane Chromatography Disposable Capsules 96HICP42E3ESS

Description
Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due to the large pore size, membrane adsorbers show excellent flow properties. There is almost no diffusion limitation of mass transport compared with conventional bead chromatography. On average 50% of a protein or peptide surface is accessible for hydrophobic interaction. Buffers with high concentrations of salt promote the adsorption of proteins on the hydrophobic membrane matrix. Proteins are eluted by decreasing the salt concentration in the elution buffer. The first Membrane Adsorbers for HIC Simple handling Fast operation For capturing and polishing Less buffer consumption
Datasheet
Description
Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due to the large pore size, membrane adsorbers show excellent flow properties. There is almost no diffusion limitation of mass transport compared with conventional bead chromatography. On average 50% of a protein or peptide surface is accessible for hydrophobic interaction. Buffers with high concentrations of salt promote the adsorption of proteins on the hydrophobic membrane matrix. Proteins are eluted by decreasing the salt concentration in the elution buffer. The first Membrane Adsorbers for HIC Simple handling Fast operation For capturing and polishing Less buffer consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Membrane Chromatography Disposable Capsules
96HICP42E3ESS
Membrane Chromatography Disposable Capsules 96HICP42E3ESS
Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due to the large pore size, membrane adsorbers show excellent flow properties. There is almost no diffusion limitation of mass transport compared with conventional bead chromatography. On average 50% of a protein or peptide surface is accessible for hydrophobic interaction. Buffers with high concentrations of salt promote the adsorption of proteins on the hydrophobic membrane matrix. Proteins are eluted by decreasing the salt concentration in the elution buffer. The first Membrane Adsorbers for HIC Simple handling Fast operation For capturing and polishing Less buffer consumption

Hydrophobic interaction chromatography (HIC) separates and purifies biomolecules based on differences in their hydrophobicity. The phenyl membrane adsorber follows the same rules known from the conventional hydrophobic interaction chromatography. Due to the large pore size, membrane adsorbers show excellent flow properties. There is almost no diffusion limitation of mass transport compared with conventional bead chromatography. On average 50% of a protein or peptide surface is accessible for hydrophobic interaction. Buffers with high concentrations of salt promote the adsorption of proteins on the hydrophobic membrane matrix. Proteins are eluted by decreasing the salt concentration in the elution buffer.

  • The first Membrane Adsorbers for HIC
  • Simple handling
  • Fast operation
  • For capturing and polishing
  • Less buffer consumption
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 96HICP42E3ESS
Product Name Membrane Chromatography Disposable Capsules
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Strong Anion Exchanger
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
1000mL Filter System, 0.22μm PES Filter, 90mm Diameter, Sterile - 229708 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
Inlet Solvent Filter 10µm, for 1/4
Specs
Filter Type Pre-Filter
Pore Size 10 µm (0.3937 mils)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Paper
Configuration Filter
Sample Type Liquid
View Details