Sartorius Lab Instruments GmbH & Co. KG Membrane Chromatography Disposable Capsules 92STPA42DD-11--D

Description
Sartobind STIC® membranes are a new group of Salt Tolerant Interaction Chromatography membrane adsorbers. With the primary amine ligand they bind negatively charged impurities such as DNA, host cell proteins, endotoxins and viruses at much higher salt concentrations than known from conventional Q matrices. Sartobind STIC® membranes eliminate the need for feedstream dilution before flowthrough polishing of recombinant proteins and Mabs. The single use product reduces validation cost, consumption of buffers, footprint and speeds up time to bring products to market. The Sartobind STIC family scales linearly within the proven Sartobind SingleSep® formats of Sartobind nano 1 ml (36 cm²) up to larger capsules. Sartobind STIC® PA Pico feature a bed volume of 0.08 ml, 4 mm bed height and a membrane area of 2.9 cm². They are suited for single use chromatography. The units contain a reinforced stabilised cellulose membrane with >3 µm pore size. Binding of contaminants at high salt concentration Simple handling High speed polishing Less buffer consumption Disposable and ready-to-use
Datasheet
Description
Sartobind STIC® membranes are a new group of Salt Tolerant Interaction Chromatography membrane adsorbers. With the primary amine ligand they bind negatively charged impurities such as DNA, host cell proteins, endotoxins and viruses at much higher salt concentrations than known from conventional Q matrices. Sartobind STIC® membranes eliminate the need for feedstream dilution before flowthrough polishing of recombinant proteins and Mabs. The single use product reduces validation cost, consumption of buffers, footprint and speeds up time to bring products to market. The Sartobind STIC family scales linearly within the proven Sartobind SingleSep® formats of Sartobind nano 1 ml (36 cm²) up to larger capsules. Sartobind STIC® PA Pico feature a bed volume of 0.08 ml, 4 mm bed height and a membrane area of 2.9 cm². They are suited for single use chromatography. The units contain a reinforced stabilised cellulose membrane with >3 µm pore size. Binding of contaminants at high salt concentration Simple handling High speed polishing Less buffer consumption Disposable and ready-to-use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Membrane Chromatography Disposable Capsules
92STPA42DD-11--D
Membrane Chromatography Disposable Capsules 92STPA42DD-11--D
Sartobind STIC® membranes are a new group of Salt Tolerant Interaction Chromatography membrane adsorbers. With the primary amine ligand they bind negatively charged impurities such as DNA, host cell proteins, endotoxins and viruses at much higher salt concentrations than known from conventional Q matrices. Sartobind STIC® membranes eliminate the need for feedstream dilution before flowthrough polishing of recombinant proteins and Mabs. The single use product reduces validation cost, consumption of buffers, footprint and speeds up time to bring products to market. The Sartobind STIC family scales linearly within the proven Sartobind SingleSep® formats of Sartobind nano 1 ml (36 cm²) up to larger capsules. Sartobind STIC® PA Pico feature a bed volume of 0.08 ml, 4 mm bed height and a membrane area of 2.9 cm². They are suited for single use chromatography. The units contain a reinforced stabilised cellulose membrane with >3 µm pore size. Binding of contaminants at high salt concentration Simple handling High speed polishing Less buffer consumption Disposable and ready-to-use

Sartobind STIC® membranes are a new group of Salt Tolerant Interaction Chromatography membrane adsorbers. With the primary amine ligand they bind negatively charged impurities such as DNA, host cell proteins, endotoxins and viruses at much higher salt concentrations than known from conventional Q matrices. Sartobind STIC® membranes eliminate the need for feedstream dilution before flowthrough polishing of recombinant proteins and Mabs. The single use product reduces validation cost, consumption of buffers, footprint and speeds up time to bring products to market. The Sartobind STIC family scales linearly within the proven Sartobind SingleSep® formats of Sartobind nano 1 ml (36 cm²) up to larger capsules.

Sartobind STIC® PA Pico feature a bed volume of 0.08 ml, 4 mm bed height and a membrane area of 2.9 cm². They are suited for single use chromatography. The units contain a reinforced stabilised cellulose membrane with >3 µm pore size.

  • Binding of contaminants at high salt concentration
  • Simple handling
  • High speed polishing
  • Less buffer consumption
  • Disposable and ready-to-use
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 92STPA42DD-11--D
Product Name Membrane Chromatography Disposable Capsules
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Strong Anion Exchanger
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Laboratory Filters -  - Waters Corporation
Waters Corporation
Specs
Filter Type Syringe (optional feature)
Configuration Filter and Housing
Sample Type Liquid
View Details
Frit Assembly, LC Compression 7.8mm ID - 7005-20 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 2 µm (0.0787 mils)
Pressure 6000 psi (4223 m H2O)
View Details
Low Temperature Filter Funnel - Z173355 - Sigma-Aldrich
Specs
Filter Type Filter Funnel
Sample Type Liquid
Sample Size 75 cc (4.58 cubic inches)
View Details