Sartorius Lab Instruments GmbH & Co. KG Polyethersulfone Sartocon® Slice Self Contained Disposable Filters 3D51463931EFFSG

Description
The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s. The Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries. Available in 3 different filtration areas for the benefit of flexibility and linear scale up TC 25 - 1/2" Clamp for quick connection to existing equipment High flow rates allow economical filtration runs
Description
The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s. The Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries. Available in 3 different filtration areas for the benefit of flexibility and linear scale up TC 25 - 1/2" Clamp for quick connection to existing equipment High flow rates allow economical filtration runs

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Polyethersulfone Sartocon® Slice Self Contained Disposable Filters
3D51463931EFFSG
Polyethersulfone Sartocon® Slice Self Contained Disposable Filters 3D51463931EFFSG
The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s. The Polyethersulfone Membrane The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries. Available in 3 different filtration areas for the benefit of flexibility and linear scale up TC 25 - 1/2" Clamp for quick connection to existing equipment High flow rates allow economical filtration runs

The Sartocon® Slice SC is a 0.1 m2 to 0.3 m2 pre-sterilized disposable unit suitable for use in laboratory and cGMP environments. The module may be used in any SARTOFLOW® system using a Sartocon® Slice type holder. The SC is available in a variety of MWCO’s.

The Polyethersulfone Membrane

The polyethersulfone membrane (PESU) is a membrane polymer that is well established in the biotechnological and pharmaceutical industries. The PESU membrane is a stable polymer that features a broad pH and temperature range. Polysulfone membranes are designed for use in the biotechnical and pharmaceutical industries.

  • Available in 3 different filtration areas for the benefit of flexibility and linear scale up
  • TC 25 - 1/2" Clamp for quick connection to existing equipment
  • High flow rates allow economical filtration runs
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 3D51463931EFFSG
Product Name Polyethersulfone Sartocon® Slice Self Contained Disposable Filters
Filter Type Membrane
Configuration Filter
Sample Type Liquid
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 0.5µm .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet - 28251 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter, Female Luer Lock Inlet, Male Luer Slip Outlet
Housing Material Polypropylene; Other; PP, PTFE
Disc Diameter, Sheet Width 13 mm (0.5118 inch)
View Details
1000mL Filter System, 0.45μm PES Filter, 90mm Diameter, Sterile - 229704 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details