Sartorius Lab Instruments GmbH & Co. KG Virus Filters 5451328V4--FF--B

Description
Virus filtration with Virosart® CPV is an integral part of the orthogonal virus clearance technology platform at Sartorius Stedim Biotech. This orthogonal technology platform features virus filtration, virus inactivation and virus adsorption. Virosart® CPV shows efficient removal of both small non-enveloped viruses (20 nm) and large enveloped viruses (>50 nm) from biopharmaceutical feed stream by size exclusion. The double layer 20 nm PESU membrane of Virosart® CPV features excellent flow rates and superior capacity. The filter offers highest viral safety over the entire flow decay profile up to 90%. Virosart ® CPV filters are being tested for integrity using a water based integrity test. All filters have been validated for 4 log10 removal of small non-enveloped viruses using bacteriophage PP7 as a model virus. Each individual Virosart® CPV filter is autoclaved and integrity tested during manufacturing assuring highest product reliability. Virosart® CPV provides highest viral safety to the biopharmaceutical product. This filter retains more than 4 log10 of small nonenveloped viruses (PPV or MVM) and more than 6 log10 of large enveloped viruses (e.g. MuLV). Based on the unique double layer 20 nm PESU membrane, Virosart® CPV provides excellent flow rates and superior capacity. This filter offers highest viral safety over the entire flow decay profile of up to 90%. Scalability: Scale down work is being realised using the Virosart® CPV Minisart (5 cm2 capsule) to enable filtration work for flow and capacity studies as well as for GLP virus spiking studies. Scale up studies are being performed using this capsules size 9 with filter area of 2.000 cm2 to reliably scale up into larger scale manufacturing. Typical batch sizes of products being subject to nanofiltration with this Virosart® CPV capsule size 9 are 5 to 50 liter.
Datasheet
Description
Virus filtration with Virosart® CPV is an integral part of the orthogonal virus clearance technology platform at Sartorius Stedim Biotech. This orthogonal technology platform features virus filtration, virus inactivation and virus adsorption. Virosart® CPV shows efficient removal of both small non-enveloped viruses (20 nm) and large enveloped viruses (>50 nm) from biopharmaceutical feed stream by size exclusion. The double layer 20 nm PESU membrane of Virosart® CPV features excellent flow rates and superior capacity. The filter offers highest viral safety over the entire flow decay profile up to 90%. Virosart ® CPV filters are being tested for integrity using a water based integrity test. All filters have been validated for 4 log10 removal of small non-enveloped viruses using bacteriophage PP7 as a model virus. Each individual Virosart® CPV filter is autoclaved and integrity tested during manufacturing assuring highest product reliability. Virosart® CPV provides highest viral safety to the biopharmaceutical product. This filter retains more than 4 log10 of small nonenveloped viruses (PPV or MVM) and more than 6 log10 of large enveloped viruses (e.g. MuLV). Based on the unique double layer 20 nm PESU membrane, Virosart® CPV provides excellent flow rates and superior capacity. This filter offers highest viral safety over the entire flow decay profile of up to 90%. Scalability: Scale down work is being realised using the Virosart® CPV Minisart (5 cm2 capsule) to enable filtration work for flow and capacity studies as well as for GLP virus spiking studies. Scale up studies are being performed using this capsules size 9 with filter area of 2.000 cm2 to reliably scale up into larger scale manufacturing. Typical batch sizes of products being subject to nanofiltration with this Virosart® CPV capsule size 9 are 5 to 50 liter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virus Filters 5451328V4--FF--B
Virus filtration with Virosart® CPV is an integral part of the orthogonal virus clearance technology platform at Sartorius Stedim Biotech. This orthogonal technology platform features virus filtration, virus inactivation and virus adsorption. Virosart® CPV shows efficient removal of both small non-enveloped viruses (20 nm) and large enveloped viruses (>50 nm) from biopharmaceutical feed stream by size exclusion. The double layer 20 nm PESU membrane of Virosart® CPV features excellent flow rates and superior capacity. The filter offers highest viral safety over the entire flow decay profile up to 90%. Virosart ® CPV filters are being tested for integrity using a water based integrity test. All filters have been validated for 4 log10 removal of small non-enveloped viruses using bacteriophage PP7 as a model virus. Each individual Virosart® CPV filter is autoclaved and integrity tested during manufacturing assuring highest product reliability. Virosart® CPV provides highest viral safety to the biopharmaceutical product. This filter retains more than 4 log10 of small nonenveloped viruses (PPV or MVM) and more than 6 log10 of large enveloped viruses (e.g. MuLV). Based on the unique double layer 20 nm PESU membrane, Virosart® CPV provides excellent flow rates and superior capacity. This filter offers highest viral safety over the entire flow decay profile of up to 90%. Scalability: Scale down work is being realised using the Virosart® CPV Minisart (5 cm2 capsule) to enable filtration work for flow and capacity studies as well as for GLP virus spiking studies. Scale up studies are being performed using this capsules size 9 with filter area of 2.000 cm2 to reliably scale up into larger scale manufacturing. Typical batch sizes of products being subject to nanofiltration with this Virosart® CPV capsule size 9 are 5 to 50 liter.

Virus filtration with Virosart® CPV is an integral part of the orthogonal virus clearance technology platform at Sartorius Stedim Biotech. This orthogonal technology platform features virus filtration, virus inactivation and virus adsorption. Virosart® CPV shows efficient removal of both small non-enveloped viruses (20 nm) and large enveloped viruses (>50 nm) from biopharmaceutical feed stream by size exclusion. The double layer 20 nm PESU membrane of Virosart® CPV features excellent flow rates and superior capacity. The filter offers highest viral safety over the entire flow decay profile up to 90%. Virosart ® CPV filters are being tested for integrity using a water based integrity test. All filters have been validated for 4 log10 removal of small non-enveloped viruses using bacteriophage PP7 as a model virus. Each individual Virosart® CPV filter is autoclaved and integrity tested during manufacturing assuring highest product reliability.

Virosart® CPV provides highest viral safety to the biopharmaceutical product. This filter retains more than 4 log10 of small nonenveloped viruses (PPV or MVM) and more than 6 log10 of large enveloped viruses (e.g. MuLV). Based on the unique double layer 20 nm PESU membrane, Virosart® CPV provides excellent flow rates and superior capacity. This filter offers highest viral safety over the entire flow decay profile of up to 90%.

Scalability:

Scale down work is being realised using the Virosart® CPV Minisart (5 cm2 capsule) to enable filtration work for flow and capacity studies as well as for GLP virus spiking studies. Scale up studies are being performed using this capsules size 9 with filter area of 2.000 cm2 to reliably scale up into larger scale manufacturing. Typical batch sizes of products being subject to nanofiltration with this Virosart® CPV capsule size 9 are 5 to 50 liter.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 5451328V4--FF--B
Product Name Virus Filters
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Polyethersulfone
Housing Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

250mL Filter System, 0.10μm PES Filter, 75mm Diameter, Sterile - 229722 - diaago
Specs
Filter Medium Material Polyethersulfone
Features Sterile
Filter Shape Disc
View Details
VHP Precolumn Filter 0.2µm - VHP-555 - IDEX Health & Science
Specs
Filter Type Pre-Filter
Pore Size 0.2000 µm (0.0079 mils)
Pressure 20000 psi (14076 m H2O)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details
Andrews Glass Company, Inc.
View Details