Sartorius Lab Instruments GmbH & Co. KG Sartopore® 2 MaxiCaps® 0.1 µm Liquid Filters 5441358K1G-**

Description
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Biologicals Pharmaceuticals Cell Culture Media (serum free or serum containing) Culture Media Components Serum Buffers Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.
Description
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Biologicals Pharmaceuticals Cell Culture Media (serum free or serum containing) Culture Media Components Serum Buffers Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Sartopore® 2 MaxiCaps® 0.1 µm Liquid Filters
5441358K1G-**
Sartopore® 2 MaxiCaps® 0.1 µm Liquid Filters 5441358K1G-**
Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-contain er-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements. Applications: Typical applications include sterilizing grade filtration and Mycoplasma removal of: Biologicals Pharmaceuticals Cell Culture Media (serum free or serum containing) Culture Media Components Serum Buffers Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Sartopore 2 Gamma MaxiCaps are designed for connection to flexible-bag-container-systems prior to sterilization by gamma-irradiation. They are available with 0.2 μm & 0.1 μm final membranes for sterilizing grade filtration and Mycoplasma removal. Applications:Typical applications include sterilizing grade filtration and Mycoplasma removal of: – Biologicals – Pharmaceuticals – Cell Culture Media (serum free or serum containing) – Culture Media Components – Serum – Buffers. Compatibility: Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field. Performance: Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputs and excellent flow rates. Flexibility: Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element. Microbiological Retention: Sartopore 2 Gamma MaxiCaps 0.2 μm & 0.1 μm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii. Quality Control: Each individual element is tested for integrity by B.-P. (0.2 μm only) and Diffusion-Test prior to be released assuring absolute reliability. Documentation: Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Applications:

Typical applications include sterilizing grade filtration and Mycoplasma removal of:

  • Biologicals
  • Pharmaceuticals
  • Cell Culture Media (serum free or serum containing)
  • Culture Media Components
  • Serum
  • Buffers

Compatibility:

Sartopore 2 Gamma MaxiCaps are designed for sterilization by gamma irradiation < 50 kGy irradiation dosage. The Polyethersulfone membrane of the Sartopore 2 Gamma MaxiCaps offers a broad chemical compatibility from pH 1 to pH 14 making them ideally suited forfiltration of high and low pH-buffers in the Pharma| Biotech field.

Performance:

Due to the superior construction including a “built-in” prefiltration by a heterogeneous double layer membrane Sartopore 2 Gamma MaxiCaps achieve outstanding total throughputsand excellent flow rates.

Flexibility:

Sartopore 2 Gamma MaxiCaps are ideally suited to be used in large scale filtration applications in combination with flexible bag containers due to their superior effective filtration area of up to 1.8 m²/18 ft² per 30” element.

Microbiological Retention:

Sartopore 2 Gamma MaxiCaps 0.2 µm & 0.1 µm rated are fully validated as sterilizing grade filters according to HIMA and ASTM F-838-05 guidelines. In addition Sartopore 2 Gamma MaxiCaps are validated for Mycoplasma removal with a LRV of 7 for Acholeplasma Laidlawii.

Documentation:

Sartopore 2 Gamma MaxiCaps are designed, developed and manufactured in accordance with a ISO 9001 certified Quality Management System. A Validation Guide is available for compliance with regulatory requirements.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Filter Elements
Product Number 5441358K1G-**
Product Name Sartopore® 2 MaxiCaps® 0.1 µm Liquid Filters
Configuration In-line
Application / Industry Biopharmaceutical
Filtration Product Water; Liquids
Filter Medium Material Polyethersulfone
Unlock Full Specs
to access all available technical data

Similar Products

Waterproof and breathable aluminum foil for chemcial bottle -  - Shenzhen Milvent Technology Co., Limited
Specs
Application / Industry Chemical Bottle
Filtration Product Chemical
Filter Medium Material Metal Fiber
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Replacement Hydraulic Filter Elements - 296441 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 10.00 µm (0.3937 mils)
Maximum Pressure 174 psi (122 m H2O)
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details