SARTOFLOW® 20 Stainless Steel Holder
Hydraulic Crossflow holder for Sartocon® cassettes
The SARTOFLOW® 20 stainless steel holder is optimized for the use with up to twenty Sartocon® production scale Crossflow cassettes or four Sartocubes® (max. 14 m²). It is designed for applications from 200 L to 2500 L volume.
Target use:
Sartocon® cassettes are available with Hydrosart® or Polyethersulfone membrane types.
The SARTOFLOW® 20 system covers the whole range of pharmaceutical and biotechnological crossflow applications like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is also suitable for cell harvesting and clarification processes.
The family of Sartorius Stedim Biotech Crossflow holders feature the latest advances in crossflow design:
The self-draining SARTOFLOW® 20 filter holder is part of a modular micro- and ultrafiltration system and fits up to twenty Sartocon® filter cassettes.
The Sartocon® cassettes are placed between filter and clamping plate without a need for additional gaskets. It's not even necessary to remove the clamping plate for installation of the cassettes. Just place the cassettes on the guide rods and close the holder with the oil hydraulic system. Manual driven hydraulic pump and automatic hydraulic pumps are available.
The clamping pressure can be controlled by an oil pressure gauge of a manual or automatic hydraulic pump. This allows very accurate and reproducible clamping conditions. Defined clamping conditions are essential, especially for steaming in place applications but it is also very valuable when cassettes have to be changed frequently.
The SARTOFLOW® 20 holder offers high performance production scale technology for every pilot and production scale facility.
The vertical positioning of the cassettes allows complete draining of retentate and permeate channels by gravity during harvesting and steaming procedures.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Filter Housings |
| Product Number | 179-2DZ348221E |
| Product Name | SARTOFLOW® 20 Stainless Steel Holder |
| Housing Material | Steel - Stainless |