Sartorius Lab Instruments GmbH & Co. KG Centrisart - beginner kit 13209----------E

Description
Centrisart I is a ready-to-use unit for small volume centrifugal ultrafiltration to separate proteins from low molecular weight substances in biological samples. Centrisart I features a unique design: Ultrafiltration in the direction opposite to the centrifugal force. This is so effective in preventing premature blockage of the filter that even whole blood samples can be deproteinized. Centrisart I can be used in fixed-angle or swinging-bucket rotors accepting standard 15 ml tubes. Ultrafiltration of 90% of the original sample volume is typically completed in about 30 min.The ultrafiltrate is collected in the floater insert tube, where it is readily accessible without removing the tube. Removal of proteins from biological samples is a critical step for e.g. drug binding studies or the determination of metabolites in serum. Centrifugal ultrafiltration against direction of centrifugal force Removal of proteins from biological samples, even whole blood Fast and simple preparation of protein-free ultrafiltrates Wide range of MWCO
Description
Centrisart I is a ready-to-use unit for small volume centrifugal ultrafiltration to separate proteins from low molecular weight substances in biological samples. Centrisart I features a unique design: Ultrafiltration in the direction opposite to the centrifugal force. This is so effective in preventing premature blockage of the filter that even whole blood samples can be deproteinized. Centrisart I can be used in fixed-angle or swinging-bucket rotors accepting standard 15 ml tubes. Ultrafiltration of 90% of the original sample volume is typically completed in about 30 min.The ultrafiltrate is collected in the floater insert tube, where it is readily accessible without removing the tube. Removal of proteins from biological samples is a critical step for e.g. drug binding studies or the determination of metabolites in serum. Centrifugal ultrafiltration against direction of centrifugal force Removal of proteins from biological samples, even whole blood Fast and simple preparation of protein-free ultrafiltrates Wide range of MWCO

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Centrisart - beginner kit
13209----------E
Centrisart - beginner kit 13209----------E
Centrisart I is a ready-to-use unit for small volume centrifugal ultrafiltration to separate proteins from low molecular weight substances in biological samples. Centrisart I features a unique design: Ultrafiltration in the direction opposite to the centrifugal force. This is so effective in preventing premature blockage of the filter that even whole blood samples can be deproteinized. Centrisart I can be used in fixed-angle or swinging-bucket rotors accepting standard 15 ml tubes. Ultrafiltration of 90% of the original sample volume is typically completed in about 30 min.The ultrafiltrate is collected in the floater insert tube, where it is readily accessible without removing the tube. Removal of proteins from biological samples is a critical step for e.g. drug binding studies or the determination of metabolites in serum. Centrifugal ultrafiltration against direction of centrifugal force Removal of proteins from biological samples, even whole blood Fast and simple preparation of protein-free ultrafiltrates Wide range of MWCO

Centrisart I is a ready-to-use unit for small volume centrifugal ultrafiltration to separate proteins from low molecular weight substances in biological samples. Centrisart I features a unique design: Ultrafiltration in the direction opposite to the centrifugal force. This is so effective in preventing premature blockage of the filter that even whole blood samples can be deproteinized. Centrisart I can be used in fixed-angle or swinging-bucket rotors accepting standard 15 ml tubes. Ultrafiltration of 90% of the original sample volume is typically completed in about 30 min.The ultrafiltrate is collected in the floater insert tube, where it is readily accessible without removing the tube. Removal of proteins from biological samples is a critical step for e.g. drug binding studies or the determination of metabolites in serum.

  • Centrifugal ultrafiltration against direction of centrifugal force
  • Removal of proteins from biological samples, even whole blood
  • Fast and simple preparation of protein-free ultrafiltrates
  • Wide range of MWCO
Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 13209----------E
Product Name Centrisart - beginner kit
Filter Type Centrifuge
Configuration Filter and Housing
Sample Type Liquid
Filter Medium Material Polyethersulfone; Cellulose Triacetate
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Frit 10µm .094
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 2.39 mm (0.0940 inch)
Thickness 1651 µm (65 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter
Sample Type Liquid
View Details
Hydrophobic Filter for 2-Way Spike - X5008 - Qosina Corp.
Specs
Filter Type Hydrophobic Filter for 2-Way Spike
Housing Material Polypropylene; Other; PP, Versapor®
Disc Diameter, Sheet Width 7.39 mm (0.2910 inch)
View Details
1000mL Polypropylene Bottle Top Filter, 0.45μm Nylon Filter, 90mm Diameter, Non-sterile - 229736 - diaago
Specs
Configuration Filter and Housing
Filter Medium Material Nylon; PTFE
Housing Material Polypropylene
View Details