Sartorius Lab Instruments GmbH & Co. KG Blotting Membranes 11327------41BL

Description
Optimally suited for dot or slot blot Fast and complete protein transfers Availabe with 0,22 µm and 0,45 µm pore size High surface area High protein binding capacity of > 200 µg/cm² IgG Nitrocellulose membranes are the perfect choice for western blotting, DNA blotting as well as dot or slot blots. Our nitrocellulose membranes are available in 0.22 μm and 0.45 μm pore size. They are optimally adapted to all protein blotting systems such as electro transfer, semi-dry or simple capillary blotting. The membrane can easily be cut to the desired gel dimension. As nitrocellulose polymers are inherently hydrophobic, a characteristic which greatly contributes to their very high protein binding capacity, the Sartorius Stedim Biotech membrane has been specifically manufactured with hydrophilic reagents in order to allow the membrane to be wetted in a fast and uniform fashion. The 0.22 μm and 0.45 μm Nitrocellulose membranes show an optimal structure for blotting applications. The small pore sizes allow for a high protein / DNA binding capacity onto the sponge like 3 dimensional structures. Up to 200 μg of IgG can be adsorbed in one cm2 of our Nitrocellulose membrane. At the same time, the high pore ratio allows for a fast flow across the membrane. After protein transfer, the nitrocellulose membrane can be blocked and rinsed according to usual protocols followed by the required detection method.
Description
Optimally suited for dot or slot blot Fast and complete protein transfers Availabe with 0,22 µm and 0,45 µm pore size High surface area High protein binding capacity of > 200 µg/cm² IgG Nitrocellulose membranes are the perfect choice for western blotting, DNA blotting as well as dot or slot blots. Our nitrocellulose membranes are available in 0.22 μm and 0.45 μm pore size. They are optimally adapted to all protein blotting systems such as electro transfer, semi-dry or simple capillary blotting. The membrane can easily be cut to the desired gel dimension. As nitrocellulose polymers are inherently hydrophobic, a characteristic which greatly contributes to their very high protein binding capacity, the Sartorius Stedim Biotech membrane has been specifically manufactured with hydrophilic reagents in order to allow the membrane to be wetted in a fast and uniform fashion. The 0.22 μm and 0.45 μm Nitrocellulose membranes show an optimal structure for blotting applications. The small pore sizes allow for a high protein / DNA binding capacity onto the sponge like 3 dimensional structures. Up to 200 μg of IgG can be adsorbed in one cm2 of our Nitrocellulose membrane. At the same time, the high pore ratio allows for a fast flow across the membrane. After protein transfer, the nitrocellulose membrane can be blocked and rinsed according to usual protocols followed by the required detection method.

Suppliers

Company
Product
Description
Supplier Links
Blotting Membranes 11327------41BL
Optimally suited for dot or slot blot Fast and complete protein transfers Availabe with 0,22 µm and 0,45 µm pore size High surface area High protein binding capacity of > 200 µg/cm² IgG Nitrocellulose membranes are the perfect choice for western blotting, DNA blotting as well as dot or slot blots. Our nitrocellulose membranes are available in 0.22 μm and 0.45 μm pore size. They are optimally adapted to all protein blotting systems such as electro transfer, semi-dry or simple capillary blotting. The membrane can easily be cut to the desired gel dimension. As nitrocellulose polymers are inherently hydrophobic, a characteristic which greatly contributes to their very high protein binding capacity, the Sartorius Stedim Biotech membrane has been specifically manufactured with hydrophilic reagents in order to allow the membrane to be wetted in a fast and uniform fashion. The 0.22 μm and 0.45 μm Nitrocellulose membranes show an optimal structure for blotting applications. The small pore sizes allow for a high protein / DNA binding capacity onto the sponge like 3 dimensional structures. Up to 200 μg of IgG can be adsorbed in one cm2 of our Nitrocellulose membrane. At the same time, the high pore ratio allows for a fast flow across the membrane. After protein transfer, the nitrocellulose membrane can be blocked and rinsed according to usual protocols followed by the required detection method.
  • Optimally suited for dot or slot blot
  • Fast and complete protein transfers
  • Availabe with 0,22 µm and 0,45 µm pore size
  • High surface area
  • High protein binding capacity of > 200 µg/cm² IgG

Nitrocellulose membranes are the perfect choice for western blotting, DNA blotting as well as dot or slot blots. Our nitrocellulose membranes are available in 0.22 μm and 0.45 μm pore size. They are optimally adapted to all protein blotting systems such as electro transfer, semi-dry or simple capillary blotting. The membrane can easily be cut to the desired gel dimension.
As nitrocellulose polymers are inherently hydrophobic, a characteristic which greatly contributes to their very high protein binding capacity, the Sartorius Stedim Biotech membrane has been specifically manufactured with hydrophilic reagents in order to allow the membrane to be wetted in a fast and uniform fashion.

The 0.22 μm and 0.45 μm Nitrocellulose membranes show an optimal structure for blotting applications. The small pore sizes allow for a high protein / DNA binding capacity onto the sponge like 3 dimensional structures. Up to 200 μg of IgG can be adsorbed in one cm2 of our Nitrocellulose membrane. At the same time, the high pore ratio allows for a fast flow across the membrane. After protein transfer, the nitrocellulose membrane can be blocked and rinsed according to usual protocols followed by the required detection method.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Laboratory Filters
Product Number 11327------41BL
Product Name Blotting Membranes
Filter Type Membrane
Configuration Filter
Sample Type Liquid
Filter Medium Material Nitrocellulose
Unlock Full Specs
to access all available technical data

Similar Products

Pope Nutsche-Type Filter - 12
Specs
Configuration Housing
Sample Type Liquid
Filter Medium Material Teflon (optional feature); Halar, Kylar, Others
View Details
MediPure™ I.V. Filter - ITW41402 - ITW Medical
Specs
Filter Type IV Filter
Configuration Filter
Filter Medium Material Polyethersulfone; Hydrophilic Polyethersulfone Membrane
View Details
Stainless Steel Frit 0.5µm .188
Specs
Filter Type Pre-Filter
Disc Diameter, Sheet Width 4.78 mm (0.1880 inch)
Thickness 1880 µm (74 mils)
View Details
Specs
Filter Type Membrane
Configuration Filter and Housing
Sample Type Liquid
View Details