Newport MKS Quartz Tungsten Halogen Lamp, 1000 W 6317

Description
The 6317 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 1000 W lamp is rated at 120 VDC and has a 5.0 x 18.0 mm coiled coil filament. It has an approximate flux of 28000 Lumens, a 3200 K color temperature, and a 150 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled with rare gas and a small amount of halogen. Current flowing through the filament heats the tungsten to >3000 K. The filaments of our 10 to 250 W lamps are dense planar structures for highest image brightness. The white light produced radiates through the clear quartz envelope. This lamp may be operated in any position.
Request a Quote
Description
The 6317 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 1000 W lamp is rated at 120 VDC and has a 5.0 x 18.0 mm coiled coil filament. It has an approximate flux of 28000 Lumens, a 3200 K color temperature, and a 150 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled with rare gas and a small amount of halogen. Current flowing through the filament heats the tungsten to >3000 K. The filaments of our 10 to 250 W lamps are dense planar structures for highest image brightness. The white light produced radiates through the clear quartz envelope. This lamp may be operated in any position.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quartz Tungsten Halogen Lamp, 1000 W - 6317 - Newport MKS
Irvine, CA, United States
Quartz Tungsten Halogen Lamp, 1000 W
6317
Quartz Tungsten Halogen Lamp, 1000 W 6317
The 6317 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 1000 W lamp is rated at 120 VDC and has a 5.0 x 18.0 mm coiled coil filament. It has an approximate flux of 28000 Lumens, a 3200 K color temperature, and a 150 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled with rare gas and a small amount of halogen. Current flowing through the filament heats the tungsten to >3000 K. The filaments of our 10 to 250 W lamps are dense planar structures for highest image brightness. The white light produced radiates through the clear quartz envelope. This lamp may be operated in any position.

The 6317 Quartz Tungsten Halogen (QTH) Lamp is a popular visible and near infrared source because of its smooth spectral curve and stable output. It does not have the sharp spectral peaks that arc lamps exhibit, and emits little UV radiation. This 1000 W lamp is rated at 120 VDC and has a 5.0 x 18.0 mm coiled coil filament. It has an approximate flux of 28000 Lumens, a 3200 K color temperature, and a 150 hour average life (with a longer expected lifetime if operated at lower compliance voltages). Our QTH lamps use a doped tungsten filament inside a quartz envelope. They are filled with rare gas and a small amount of halogen. Current flowing through the filament heats the tungsten to >3000 K. The filaments of our 10 to 250 W lamps are dense planar structures for highest image brightness. The white light produced radiates through the clear quartz envelope. This lamp may be operated in any position.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 6317
Product Name Quartz Tungsten Halogen Lamp, 1000 W
Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode, Fiber Pigtailed, 980 nm, 10 mW, 50/125 MM Fiber, FC - PL98E0102FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0100 watts
View Details
Lamp Socket Adapter, 150 W Xe Lamp, For Research Housing - 66151 - Newport MKS
Specs
Type Lamp Socket Adapter
Power 150 watts
View Details
Laser Diode Module, 639nm, 30mW, CW, Circular beam - LPM639-30C - Newport MKS
Specs
Type CW Laser Diode
Power 0.0300 watts
View Details