Sanuvox Technologies, Inc. Datasheets for UV Light Systems
UV light systems provide ultraviolet light for identification, tracing, curing, disinfection or processing applications.
UV Light Systems: Learn more
| Product Name | Notes |
|---|---|
| IL Food Safe helps reduce foodborne pathogens from the surface of fresh produces and packagings without chemical residue. It is the perfect equipment for any continuous production line before packaging! | |
| The ASEPT.1X Max unit pushes the limits of surface disinfection by automatically sanitizing patient bathrooms, which are a well-known reservoir of nosocomial diseases in hospitals. Completely automated, the ASEPT.1X Max... | |
| The ASEPT.2X system uses two units to purify an operating theater or a patient room, thus minimizing shadow areas left by conventional sterilizers. These units can perform the purification task... | |
| The IL Coil Clean keeps prevent growth of biofilms and mold evaporator coils. It is ideal for any building equipped with an HVAC system. The IL Coil Clean can be... | |
| The Multi-IL Coil Clean helps reduce ethylene buildup within the food storage room to slow the ripening of fruits. It’s powerful UV also helps against molds, bacteria and viruses. Ideal... | |
| The Sanuvair® S1000 CRO is a larger version of the Sanuvair® S300 CRO, and is also designed to provide the highest level of air purification and particulate capture... | |
| When a biofilm (a coating of microbial growth) covers a coil, it acts as an adhesive, attracting dirt and coating the fins of the coil. This results in an odor... |