CURRENT SENSOR MR SOT-23-5
CURRENT SENSOR MR SOT-23-5
CURRENT SENSOR MR SOT-23-5
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-CT220BMV-IS5DKR-ND |
| Product Name | Current Sensors |
| Mounting / Configuration | SC-74A, SOT-753 |
| Electrical Output | Voltage; Outputs an analog current signal |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |
| Voltage | 2.7 to 5.5 volts |