Allegro MicroSystems Inc. High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection ACS724LLCTR-20AU-T

Description
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (ACS724) (ACS725) Download Datasheet ACS724 LC ACS724 KMA (Commercial) ACS724 LMA (Automotive) ACS724-725 LMC ACS725 LC ACS725 KMA (Commercial) ACS725 LMA (Automotive) Evaluation Boards ACSEVB-LC8-LZ6 ACSEVB-MA16-LA16 ACSEVB-MC16
Request a Quote Datasheet
Description
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (ACS724) (ACS725) Download Datasheet ACS724 LC ACS724 KMA (Commercial) ACS724 LMA (Automotive) ACS724-725 LMC ACS725 LC ACS725 KMA (Commercial) ACS725 LMA (Automotive) Evaluation Boards ACSEVB-LC8-LZ6 ACSEVB-MA16-LA16 ACSEVB-MC16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LLCTR-20AU-T - Allegro MicroSystems Inc.
Manchester, NH, United States
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection
ACS724LLCTR-20AU-T
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection ACS724LLCTR-20AU-T
The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (ACS724) (ACS725) Download Datasheet ACS724 LC ACS724 KMA (Commercial) ACS724 LMA (Automotive) ACS724-725 LMC ACS725 LC ACS725 KMA (Commercial) ACS725 LMA (Automotive) Evaluation Boards ACSEVB-LC8-LZ6 ACSEVB-MA16-LA16 ACSEVB-MC16

The ACS724/5 current sensors offer precise and stable current measurements in magnetically noisy environments, featuring differential sensing for common-mode rejection, galvanic isolation, and a wide operating temperature range. The ACS724 operates at 5V, while the ACS725 operates at 3.3V.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (ACS724)
  • (ACS725)

Download Datasheet

  • ACS724 LC
  • ACS724 KMA (Commercial)
  • ACS724 LMA (Automotive)
  • ACS724-725 LMC
  • ACS725 LC
  • ACS725 KMA (Commercial)
  • ACS725 LMA (Automotive)

Evaluation Boards

  • ACSEVB-LC8-LZ6
  • ACSEVB-MA16-LA16
  • ACSEVB-MC16
Supplier's Site Datasheet
Current Sensors - 620-1721-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1721-2-ND
Current Sensors 620-1721-2-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1721-1-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1721-1-ND
Current Sensors 620-1721-1-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Sensors - 620-1721-6-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
620-1721-6-ND
Current Sensors 620-1721-6-ND
"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

"Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Current Transducers - ACS724LLCTR-20AU-T - 845035-ACS724LLCTR-20AU-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS724LLCTR-20AU-T
845035-ACS724LLCTR-20AU-T
Current Transducers - ACS724LLCTR-20AU-T 845035-ACS724LLCTR-20AU-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 845035-ACS724LLCTR-2 0AU-T Operating Temperature Range: -40°C ~ 150°C Features: Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ACS724 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1721-1, 620-1721-2, ACS724LLC-20AU-T, 620-1721-6

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 845035-ACS724LLCTR-20AU-T
Operating Temperature Range: -40°C ~ 150°C
Features: Current Sensor 20A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ACS724
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1721-1, 620-1721-2, ACS724LLC-20AU-T, 620-1721-6

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors Current Sensors
Product Number ACS724LLCTR-20AU-T 620-1721-2-ND 845035-ACS724LLCTR-20AU-T
Product Name High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection Current Sensors Current Transducers - ACS724LLCTR-20AU-T
Technology Hall-Effect Hall-Effect
Current 0.0 to 50 amps 20 amps
Voltage 5 volts 4.5 to 5.5 volts
Frequency Range 120000 Hz 120000 Hz
Loop Type Open Loop Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

High Accuracy 3.3V Optimized Current Sensor IC - ACS722LLCTR-40AB-T - Allegro MicroSystems Inc.
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
4 suppliers
Current Sensors - ACS752SCA-050-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CA Formed Leads, PFF
View Details
2 suppliers
Low Noise, Very High Precision, Programmable IC - ACS70310LKTATN-001B5-C - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 1000 amps
View Details
400 kHz, High Accuracy Current Sensor with Pin-Selectable Gains - ACS37002KMABTR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 50 amps
View Details
3 suppliers