Allegro MicroSystems Inc. 80V Automotive Three-Phase Mosfet Driver AMT49502KLPTR-5

Description
Brush DC Drivers
Request a Quote
Description
Brush DC Drivers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMT49502KLPTR-5 is an 80 V automotive half-bridge MOSFET driver designed for controlling N-channel power MOSFETs in applications such as brush DC motors, BLDC motors, and actuators. It operates with a 5 V logic I/O supply and is housed in a 24-lead eTSSOP package with an exposed thermal pad, measuring 7.8 mm × 4.4 mm with a maximum height of 1.2 mm. The device supports independent high-side and low-side gate drive control via logic inputs or an SPI-compatible serial interface, and includes a charge pump for full gate drive operation down to 5.5 V supply voltage. It is AEC-Q100 Grade 0 qualified and ASIL B compliant when used as specified. Integrated diagnostics, a current sense amplifier, and programmable VDS threshold settings are provided for fault protection and monitoring.

Datasheet Summary
Powered by GS/AI

The AMT49502KLPTR-5 is an 80 V automotive half-bridge MOSFET driver designed for controlling N-channel power MOSFETs in applications such as brush DC motors, BLDC motors, and actuators. It operates with a 5 V logic I/O supply and is housed in a 24-lead eTSSOP package with an exposed thermal pad, measuring 7.8 mm × 4.4 mm with a maximum height of 1.2 mm. The device supports independent high-side and low-side gate drive control via logic inputs or an SPI-compatible serial interface, and includes a charge pump for full gate drive operation down to 5.5 V supply voltage. It is AEC-Q100 Grade 0 qualified and ASIL B compliant when used as specified. Integrated diagnostics, a current sense amplifier, and programmable VDS threshold settings are provided for fault protection and monitoring.

Suppliers

Company
Product
Description
Supplier Links
80V Automotive Three-Phase Mosfet Driver - AMT49502KLPTR-5 - Allegro MicroSystems Inc.
Manchester, NH, United States
80V Automotive Three-Phase Mosfet Driver
AMT49502KLPTR-5
80V Automotive Three-Phase Mosfet Driver AMT49502KLPTR-5
Brush DC Drivers

Brush DC Drivers

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc.
Product Category DC Motor Drives
Product Number AMT49502KLPTR-5
Product Name 80V Automotive Three-Phase Mosfet Driver
Motor / System DC Brushed
Unlock Full Specs
to access all available technical data

Similar Products

Dual Full Bridge Low Voltage Motor Driver - A3901SEJTR-T - Allegro MicroSystems Inc.
Specs
Configuration PCB Mount
View Details
8 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 990724-A3946KLB-T - Win Source Electronics
Specs
Operating Temperature -40 to 135 C (-40 to 275 F)
AC Input 7 to 60 volts
DC Input 7 to 60 volts
View Details
6 suppliers
Motor Drivers, Controllers - UDQ2916LBTR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers
Three Phase Mosfet Driver - A4919GETTR-T - Allegro MicroSystems Inc.
Specs
Motor / System DC Brushless
Configuration PCB Mount
View Details