Bipolar Motor Driver Bipolar Parallel 24-SOIC
Bipolar Motor Driver Bipolar Parallel 24-SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
IC MOTOR DRIVER BIPOLAR 24SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | UDQ2916LBTR-ND | UDQ2916LBTR | UDQ2916LBTR | UDQ2916LBTR |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 5 to 5 volts |