Win Source Part Number: 990724-A3946KLB-T
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 47
Mounting: SMD (SMT)
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 7V ~ 60V
Package / Case: 16-PowerSOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 135°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1060
Base Product Number: A3946
Product Status: Obsolete
Motor Driver Power MOSFET Parallel 16-SOIC
IC MOTOR DRIVER 7V-60V 16SOIC Product overview: A3946KLB-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A3946KLB-T can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 7V-60V 16SOIC
IC MOTOR DRIVER 7V-60V 16SOIC
Motor Driver Power MOSFET Parallel 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 990724-A3946KLB-T | 620-1060-ND | 744-A3946KLB-T | A3946KLB-T | A3946KLB-T | A3946KLB-T |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | 7V 60V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 135 C (-40 to 275 F) | -40 to 135 C (-40 to 275 F) | -40 C (-40 F) | -40 to 135 C (-40 to 275 F) | ||
| AC Input | 7 to 60 volts | 7 to 60 volts | ||||
| DC Input | 7 to 60 volts | 7 to 60 volts | 60 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |