Allegro MicroSystems Inc. Current Sensors ACS756SCB-100B-PFF-T

Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 620-ACS756SCB-100B-PFF-T-ND - DigiKey
Thief River Falls, MN, United States
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF

Buy Now Datasheet
Current Transducers - ACS756SCB-100B-PFF-T - 909246-ACS756SCB-100B-PFF-T - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - ACS756SCB-100B-PFF-T
909246-ACS756SCB-100B-PFF-T
Current Transducers - ACS756SCB-100B-PFF-T 909246-ACS756SCB-100B-PFF-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909246-ACS756SCB-100 B-PFF-T Operating Temperature Range: -20°C ~ 85°C Features: Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF Package: 5-CB Formed Leads, PFF Package: Tube Mounting: Through Hole Family Name: ACS756 Categories: Sensors Case / Package: 5-CB Module ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 816 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909246-ACS756SCB-100B-PFF-T
Operating Temperature Range: -20°C ~ 85°C
Features: Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PFF
Package: 5-CB Formed Leads, PFF
Package: Tube
Mounting: Through Hole
Family Name: ACS756
Categories: Sensors
Case / Package: 5-CB Module
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 816
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Current Sensors Current Sensors
Product Number 620-ACS756SCB-100B-PFF-T-ND 909246-ACS756SCB-100B-PFF-T
Product Name Current Sensors Current Transducers - ACS756SCB-100B-PFF-T
Loop Type Open Loop Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PFF
Electrical Output Voltage
Operating Temperature -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Programmable Linear W/Reverse Battery - A1367LKTTF-2B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 1000 amps
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details